Microchip Technology, Inc. Super I/O Controller DME1737

Description
The DME1737 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface. Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic are included. There are four analog inputs for monitoring external voltages of +5V, +5VTR, +12V and Vccp (core processor voltage), as well as internal monitoring of the SIO's VCC, VTR, and Vbat power supplies. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with SMSC's proprietary 82077AA core. DME1737 is ACPI 1.0/2.0 compatible and therefore supports multiple low power-down modes. It incorporates sophisticated power control circuitry (PCC), which includes support for keyboard and mouse wake-up events. Family parts DME1737-NW Additional Features 8042 Keyboard 128 QFP Package 3.3V Operating Voltage 25 GPIO 1 PS/2 Port SMBus LPC Interface Parallel port with IEEE 1284, EPP, and ECP compatibility 1 16C550A compatible UART port 1 IrDA 1.0 Infrared Port CMOS 765B Floppy disk controller Legacy I/O Functionality ACPI 1.0/2.0 Compatible Supports ISA Plug-and-Play Standard Register Set (Version 1.0a) Motherboard Glue Logic Monitor two external temperatures via thermal diode inputs and an internal sensor (measures ambient temperature) Hardware monitoring capabilities: temperature, voltage and fan speed monitoring. It can alert the system to out-of-limit conditions and automatically control the speeds of multiple fans.
Description
The DME1737 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface. Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic are included. There are four analog inputs for monitoring external voltages of +5V, +5VTR, +12V and Vccp (core processor voltage), as well as internal monitoring of the SIO's VCC, VTR, and Vbat power supplies. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with SMSC's proprietary 82077AA core. DME1737 is ACPI 1.0/2.0 compatible and therefore supports multiple low power-down modes. It incorporates sophisticated power control circuitry (PCC), which includes support for keyboard and mouse wake-up events. Family parts DME1737-NW Additional Features 8042 Keyboard 128 QFP Package 3.3V Operating Voltage 25 GPIO 1 PS/2 Port SMBus LPC Interface Parallel port with IEEE 1284, EPP, and ECP compatibility 1 16C550A compatible UART port 1 IrDA 1.0 Infrared Port CMOS 765B Floppy disk controller Legacy I/O Functionality ACPI 1.0/2.0 Compatible Supports ISA Plug-and-Play Standard Register Set (Version 1.0a) Motherboard Glue Logic Monitor two external temperatures via thermal diode inputs and an internal sensor (measures ambient temperature) Hardware monitoring capabilities: temperature, voltage and fan speed monitoring. It can alert the system to out-of-limit conditions and automatically control the speeds of multiple fans.

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - DME1737 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
DME1737
Super I/O Controller DME1737
The DME1737 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface. Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic are included. There are four analog inputs for monitoring external voltages of +5V, +5VTR, +12V and Vccp (core processor voltage), as well as internal monitoring of the SIO's VCC, VTR, and Vbat power supplies. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with SMSC's proprietary 82077AA core. DME1737 is ACPI 1.0/2.0 compatible and therefore supports multiple low power-down modes. It incorporates sophisticated power control circuitry (PCC), which includes support for keyboard and mouse wake-up events. Family parts DME1737-NW Additional Features 8042 Keyboard 128 QFP Package 3.3V Operating Voltage 25 GPIO 1 PS/2 Port SMBus LPC Interface Parallel port with IEEE 1284, EPP, and ECP compatibility 1 16C550A compatible UART port 1 IrDA 1.0 Infrared Port CMOS 765B Floppy disk controller Legacy I/O Functionality ACPI 1.0/2.0 Compatible Supports ISA Plug-and-Play Standard Register Set (Version 1.0a) Motherboard Glue Logic Monitor two external temperatures via thermal diode inputs and an internal sensor (measures ambient temperature) Hardware monitoring capabilities: temperature, voltage and fan speed monitoring. It can alert the system to out-of-limit conditions and automatically control the speeds of multiple fans.

The DME1737 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface. Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic are included.
There are four analog inputs for monitoring external voltages of +5V, +5VTR, +12V and Vccp (core processor voltage), as well as internal monitoring of the SIO's VCC, VTR, and Vbat power supplies.
The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with SMSC's proprietary 82077AA core. DME1737 is ACPI 1.0/2.0 compatible and therefore supports multiple low power-down modes. It incorporates sophisticated power control circuitry (PCC), which includes support for keyboard and mouse wake-up events.

Family parts
DME1737-NW

Additional Features

  • 8042 Keyboard
  • 128 QFP Package
  • 3.3V Operating Voltage
  • 25 GPIO
  • 1 PS/2 Port
  • SMBus
  • LPC Interface
  • Parallel port with IEEE 1284, EPP, and ECP compatibility
  • 1 16C550A compatible UART port
  • 1 IrDA 1.0 Infrared Port
  • CMOS 765B Floppy disk controller
  • Legacy I/O Functionality
  • ACPI 1.0/2.0 Compatible
  • Supports ISA Plug-and-Play Standard Register Set (Version 1.0a)
  • Motherboard Glue Logic
  • Monitor two external temperatures via thermal diode inputs and an internal sensor (measures ambient temperature)
  • Hardware monitoring capabilities: temperature, voltage and fan speed monitoring. It can alert the system to out-of-limit conditions and automatically control the speeds of multiple fans.
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number DME1737
Product Name Super I/O Controller
Form Factor ['MQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Central Units -  - iba America LLC
Specs
Form Factor DIN Rail
View Details
SMC-50 Analog I/O Module - 150-SM3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details