Microchip Technology, Inc. Super I/O Controller LPC47N217

Description
SMSC LPC47N217 is a 3.3V PC 99, PC2001, and ACPI 2.0 compliant Super I/O Controller. There is a dedicated Serial Infrared interface UART, which complies with IrDA v1.2 (Fast Infrared), HPSIR, and ASKIR formats (used by Sharp and other PDAs), as well as Consumer IR. The parallel port is compatible with IBM PC/ATTM architectures, as well as IEEE 1284, EPP and ECP. LPC47N217 provides the recommended functionality to support Windows operating systems, PC99 and PC2001. The I/O Address, DMA Channel, and Hardware IRQ of each device in the LPC47N217 may be reprogrammed through the internal configuration registers. There are multiple I/O address location options, a Serialized IRQ interface, and three DMA channels. Family parts LPC47N217-JV Additional Features LPC Interface 56 QFN / 64 TQFP Package 3.3V Operating Voltage 14 GPIO Pins 1 16C550A Compatible UART 1 Multi-Mode Parallel Port with ChiProtectTM, EPP, and ECP Support ISA Plug-and-Play Standard (Version 1.0a) Support 16-bit internally decoded address bus Serial IRQ Interface PCI CLKRUN# support 3 DMA channel options
Datasheet
Description
SMSC LPC47N217 is a 3.3V PC 99, PC2001, and ACPI 2.0 compliant Super I/O Controller. There is a dedicated Serial Infrared interface UART, which complies with IrDA v1.2 (Fast Infrared), HPSIR, and ASKIR formats (used by Sharp and other PDAs), as well as Consumer IR. The parallel port is compatible with IBM PC/ATTM architectures, as well as IEEE 1284, EPP and ECP. LPC47N217 provides the recommended functionality to support Windows operating systems, PC99 and PC2001. The I/O Address, DMA Channel, and Hardware IRQ of each device in the LPC47N217 may be reprogrammed through the internal configuration registers. There are multiple I/O address location options, a Serialized IRQ interface, and three DMA channels. Family parts LPC47N217-JV Additional Features LPC Interface 56 QFN / 64 TQFP Package 3.3V Operating Voltage 14 GPIO Pins 1 16C550A Compatible UART 1 Multi-Mode Parallel Port with ChiProtectTM, EPP, and ECP Support ISA Plug-and-Play Standard (Version 1.0a) Support 16-bit internally decoded address bus Serial IRQ Interface PCI CLKRUN# support 3 DMA channel options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - LPC47N217 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
LPC47N217
Super I/O Controller LPC47N217
SMSC LPC47N217 is a 3.3V PC 99, PC2001, and ACPI 2.0 compliant Super I/O Controller. There is a dedicated Serial Infrared interface UART, which complies with IrDA v1.2 (Fast Infrared), HPSIR, and ASKIR formats (used by Sharp and other PDAs), as well as Consumer IR. The parallel port is compatible with IBM PC/ATTM architectures, as well as IEEE 1284, EPP and ECP. LPC47N217 provides the recommended functionality to support Windows operating systems, PC99 and PC2001. The I/O Address, DMA Channel, and Hardware IRQ of each device in the LPC47N217 may be reprogrammed through the internal configuration registers. There are multiple I/O address location options, a Serialized IRQ interface, and three DMA channels. Family parts LPC47N217-JV Additional Features LPC Interface 56 QFN / 64 TQFP Package 3.3V Operating Voltage 14 GPIO Pins 1 16C550A Compatible UART 1 Multi-Mode Parallel Port with ChiProtectTM, EPP, and ECP Support ISA Plug-and-Play Standard (Version 1.0a) Support 16-bit internally decoded address bus Serial IRQ Interface PCI CLKRUN# support 3 DMA channel options

SMSC LPC47N217 is a 3.3V PC 99, PC2001, and ACPI 2.0 compliant Super I/O Controller. There is a dedicated Serial Infrared interface UART, which complies with IrDA v1.2 (Fast Infrared), HPSIR, and ASKIR formats (used by Sharp and other PDAs), as well as Consumer IR.
The parallel port is compatible with IBM PC/ATTM architectures, as well as IEEE 1284, EPP and ECP. LPC47N217 provides the recommended functionality to support Windows operating systems, PC99 and PC2001. The I/O Address, DMA Channel, and Hardware IRQ of each device in the LPC47N217 may be reprogrammed through the internal configuration registers. There are multiple I/O address location options, a Serialized IRQ interface, and three DMA channels.

Family parts
LPC47N217-JV

Additional Features

    • LPC Interface
    • 56 QFN / 64 TQFP Package
    • 3.3V Operating Voltage
    • 14 GPIO Pins
    • 1 16C550A Compatible UART
    • 1 Multi-Mode Parallel Port with ChiProtectTM, EPP, and ECP Support
    • ISA Plug-and-Play Standard (Version 1.0a) Support
    • 16-bit internally decoded address bus
    • Serial IRQ Interface
    • PCI CLKRUN# support
    • 3 DMA channel options
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number LPC47N217
Product Name Super I/O Controller
Form Factor ['STQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolated DC Input/Output Module - ADAM-3014-AE - Advantech
Specs
Data Acquisition Output Module
Outputs Analog Voltage Output; Analog Current Output
DC Voltage +/-10 mV, +/-50 mV, 0~0.01 V, 0~0.05 V, 0~0.1 V, 0~0.5 V, 0~1 V, 0~5 V, 0~10 V, +/-0.1V, +/-0.5 V, +/-1 V, +/-5 V, +/-10 V, +/-20 mA, 0~20 mA
View Details
4 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
DSCA40/41 Analog Voltage Input Signal Conditioners, Wide Bandwidth - DSCA40/41-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output
Agency Approval CE
View Details