Microchip Technology, Inc. Super I/O Controller ECE1099

Description
The ECE1099 is a 40-Pin 3.3V Keyboard Scan Expansion or GPIO Expansion device. The device supports a keyboard scan matrix of 23x8. It is also connected to a Master via the SMSC BC-LinkTM interface or via the SMBus. KSI and KSO signals are multiplexed with GPIOs. Family parts ECE1099-FZG ECE1099X-FZG Additional Features BC-LinkTM Interface 40 QFN Package 3.3V Operating Voltage 32 GPIO Pins 23x8 Keyboard Scan Matrix SMBus
Datasheet
Description
The ECE1099 is a 40-Pin 3.3V Keyboard Scan Expansion or GPIO Expansion device. The device supports a keyboard scan matrix of 23x8. It is also connected to a Master via the SMSC BC-LinkTM interface or via the SMBus. KSI and KSO signals are multiplexed with GPIOs. Family parts ECE1099-FZG ECE1099X-FZG Additional Features BC-LinkTM Interface 40 QFN Package 3.3V Operating Voltage 32 GPIO Pins 23x8 Keyboard Scan Matrix SMBus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - ECE1099 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
ECE1099
Super I/O Controller ECE1099
The ECE1099 is a 40-Pin 3.3V Keyboard Scan Expansion or GPIO Expansion device. The device supports a keyboard scan matrix of 23x8. It is also connected to a Master via the SMSC BC-LinkTM interface or via the SMBus. KSI and KSO signals are multiplexed with GPIOs. Family parts ECE1099-FZG ECE1099X-FZG Additional Features BC-LinkTM Interface 40 QFN Package 3.3V Operating Voltage 32 GPIO Pins 23x8 Keyboard Scan Matrix SMBus

The ECE1099 is a 40-Pin 3.3V Keyboard Scan Expansion or GPIO Expansion device. The device supports a keyboard scan matrix of 23x8. It is also connected to a Master via the SMSC BC-LinkTM interface or via the SMBus. KSI and KSO signals are multiplexed with GPIOs.

Family parts
ECE1099-FZG
ECE1099X-FZG

Additional Features

  • BC-LinkTM Interface
  • 40 QFN Package
  • 3.3V Operating Voltage
  • 32 GPIO Pins
  • 23x8 Keyboard Scan Matrix
  • SMBus
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number ECE1099
Product Name Super I/O Controller
Form Factor ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolated DC Input/Output Module - ADAM-3014-AE - Advantech
Specs
Data Acquisition Output Module
Outputs Analog Voltage Output; Analog Current Output
DC Voltage +/-10 mV, +/-50 mV, 0~0.01 V, 0~0.05 V, 0~0.1 V, 0~0.5 V, 0~1 V, 0~5 V, 0~10 V, +/-0.1V, +/-0.5 V, +/-1 V, +/-5 V, +/-10 V, +/-20 mA, 0~20 mA
View Details
4 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Digital Input/Output Module; 3 to 60VDC, 5-ch Input, 5-ch Output - MAQ20-DIOL - Dataforth Corporation
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output
User Interface None
View Details
PROFINET slave - IO-Link master - 765-4101/100-000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details