Microchip Technology, Inc. Super I/O Controller LPC47B272

Description
The LPC47B272 (AMI Keyboard BIOS version of the LPC47B27x) is a 3.3V PC98/PC99 compliant Super I/O controller. It implements the LPC interface and provides fan control through two fan speed control output pins and two fan tachometer input pins. Its true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures in addition to providing data overflow and underflow protection. Sophisticated power control circuitry (PCC) incorporated for keyboard, mouse and consumer infrared wake-up events support, as well as multiple low power-down modes. Software Configurable Logic (SCL) is incorporated by the FDC37C669 Floppy Disk Controller for ease of use, which doesn’t require any external filter components. Software and register compatible with SMSC's proprietary 82077AA core. The parallel port is compatible with IEEE 1284, EPP, and ECP. The I/O Address, DMA Channel and hardware IRQ of each logical device in the LPC47B272 may be reprogrammed through the internal configuration registers. The recommended functionality to support Windows '95 is provided. Family parts LPC47B272-MS Additional Features LPC Interface 8042 Keyboard Controller 100 QPF Packaging 3.3V Operating Voltage 37 GPIO Pins Dual Game Port Interface MPU-401 MIDI Support ISA IRQ to Serial IRQ Conversion 37 GPIO 2 16C550A and NS16C550A Compatible UARTs 1 Multi-Mode Parallel Port with ChiProtectTM, EPP and ECP On-chip 12 mA AT bus drivers 1 Floppy Direct Drive support ISA Plug-and-Play Standard (Version 1.0a) Support
Datasheet
Description
The LPC47B272 (AMI Keyboard BIOS version of the LPC47B27x) is a 3.3V PC98/PC99 compliant Super I/O controller. It implements the LPC interface and provides fan control through two fan speed control output pins and two fan tachometer input pins. Its true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures in addition to providing data overflow and underflow protection. Sophisticated power control circuitry (PCC) incorporated for keyboard, mouse and consumer infrared wake-up events support, as well as multiple low power-down modes. Software Configurable Logic (SCL) is incorporated by the FDC37C669 Floppy Disk Controller for ease of use, which doesn’t require any external filter components. Software and register compatible with SMSC's proprietary 82077AA core. The parallel port is compatible with IEEE 1284, EPP, and ECP. The I/O Address, DMA Channel and hardware IRQ of each logical device in the LPC47B272 may be reprogrammed through the internal configuration registers. The recommended functionality to support Windows '95 is provided. Family parts LPC47B272-MS Additional Features LPC Interface 8042 Keyboard Controller 100 QPF Packaging 3.3V Operating Voltage 37 GPIO Pins Dual Game Port Interface MPU-401 MIDI Support ISA IRQ to Serial IRQ Conversion 37 GPIO 2 16C550A and NS16C550A Compatible UARTs 1 Multi-Mode Parallel Port with ChiProtectTM, EPP and ECP On-chip 12 mA AT bus drivers 1 Floppy Direct Drive support ISA Plug-and-Play Standard (Version 1.0a) Support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - LPC47B272 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
LPC47B272
Super I/O Controller LPC47B272
The LPC47B272 (AMI Keyboard BIOS version of the LPC47B27x) is a 3.3V PC98/PC99 compliant Super I/O controller. It implements the LPC interface and provides fan control through two fan speed control output pins and two fan tachometer input pins. Its true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures in addition to providing data overflow and underflow protection. Sophisticated power control circuitry (PCC) incorporated for keyboard, mouse and consumer infrared wake-up events support, as well as multiple low power-down modes. Software Configurable Logic (SCL) is incorporated by the FDC37C669 Floppy Disk Controller for ease of use, which doesn’t require any external filter components. Software and register compatible with SMSC's proprietary 82077AA core. The parallel port is compatible with IEEE 1284, EPP, and ECP. The I/O Address, DMA Channel and hardware IRQ of each logical device in the LPC47B272 may be reprogrammed through the internal configuration registers. The recommended functionality to support Windows '95 is provided. Family parts LPC47B272-MS Additional Features LPC Interface 8042 Keyboard Controller 100 QPF Packaging 3.3V Operating Voltage 37 GPIO Pins Dual Game Port Interface MPU-401 MIDI Support ISA IRQ to Serial IRQ Conversion 37 GPIO 2 16C550A and NS16C550A Compatible UARTs 1 Multi-Mode Parallel Port with ChiProtectTM, EPP and ECP On-chip 12 mA AT bus drivers 1 Floppy Direct Drive support ISA Plug-and-Play Standard (Version 1.0a) Support

The LPC47B272 (AMI Keyboard BIOS version of the LPC47B27x) is a 3.3V PC98/PC99 compliant Super I/O controller. It implements the LPC interface and provides fan control through two fan speed control output pins and two fan tachometer input pins.
Its true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures in addition to providing data overflow and underflow protection. Sophisticated power control circuitry (PCC) incorporated for keyboard, mouse and consumer infrared wake-up events support, as well as multiple low power-down modes. Software Configurable Logic (SCL) is incorporated by the FDC37C669 Floppy Disk Controller for ease of use, which doesn’t require any external filter components.
Software and register compatible with SMSC's proprietary 82077AA core. The parallel port is compatible with IEEE 1284, EPP, and ECP. The I/O Address, DMA Channel and hardware IRQ of each logical device in the LPC47B272 may be reprogrammed through the internal configuration registers.
The recommended functionality to support Windows '95 is provided.

Family parts
LPC47B272-MS

Additional Features

    • LPC Interface
    • 8042 Keyboard Controller
    • 100 QPF Packaging
    • 3.3V Operating Voltage
    • 37 GPIO Pins
    • Dual Game Port Interface
    • MPU-401 MIDI Support
    • ISA IRQ to Serial IRQ Conversion
    • 37 GPIO
    • 2 16C550A and NS16C550A Compatible UARTs
    • 1 Multi-Mode Parallel Port with ChiProtectTM, EPP and ECP
    • On-chip 12 mA AT bus drivers
    • 1 Floppy Direct Drive support
    • ISA Plug-and-Play Standard (Version 1.0a) Support
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number LPC47B272
Product Name Super I/O Controller
Form Factor ['QFP']
Unlock Full Specs
to access all available technical data

Similar Products

PLC Modules - 2084-ADAM-6060-D-ND - DigiKey
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
EtherNet/IP TM Slave - IO-Link master - 765-4504/100-000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details