Microchip Technology, Inc. Super I/O Controller SCH3224

Description
The SCH3224 is a 3.3V Super I/O Controller with an LPC interface. It includes Keyboard Controller, Hardware Monitoring capabilities, Power Control logic, and Motherboard Glue logic. The device provides a parallel port, 4 full serial ports and the option for two additional 4-Pin serial ports. The serial ports are fully functional NS16550 compatible UARTs that support data rates up to 1.5 Mbps. Hardware Monitoring capability has programmable, automatic fan control. Three fan tachometer inputs and three pulse width modulator (PWM) fan control outputs are available. In addition, HWM includes temperature, voltage and fan speed monitoring. It can alert the system to out of limit conditions and automatically control the speed of multiple fans in response. System related functionality, which offers flexibility to the system designer, included 40 General Purpose I/O (GPIO) control functions and control of two LED's. The SCH3224 is available in commercial (0°C to +70°C and industrial (-40°C to +85°C) temperature ranges. Family parts SCH3224I-SY (FIX DESC) SCH3224I-SY-TR SCH3224-SY SCH3224-SY-TR Additional Features 8042 Keyboard Controller 144-ball WFBGA Package Legacy I/O 40 GPIO Pins 32 byte Security Key Register for device authentication Fan Control Engine Glue logic 3 PWM Outputs 3 fan tachometer inputs IEEE 1284, EPP and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port NS16550 compatible UART serial ports Four 8-pin serial ports Two 4-pin serial ports by strap option ACPI 2.0 compatible Industrial (-40°C to +85°C) Commercial(0°C to +70°C)
Datasheet
Description
The SCH3224 is a 3.3V Super I/O Controller with an LPC interface. It includes Keyboard Controller, Hardware Monitoring capabilities, Power Control logic, and Motherboard Glue logic. The device provides a parallel port, 4 full serial ports and the option for two additional 4-Pin serial ports. The serial ports are fully functional NS16550 compatible UARTs that support data rates up to 1.5 Mbps. Hardware Monitoring capability has programmable, automatic fan control. Three fan tachometer inputs and three pulse width modulator (PWM) fan control outputs are available. In addition, HWM includes temperature, voltage and fan speed monitoring. It can alert the system to out of limit conditions and automatically control the speed of multiple fans in response. System related functionality, which offers flexibility to the system designer, included 40 General Purpose I/O (GPIO) control functions and control of two LED's. The SCH3224 is available in commercial (0°C to +70°C and industrial (-40°C to +85°C) temperature ranges. Family parts SCH3224I-SY (FIX DESC) SCH3224I-SY-TR SCH3224-SY SCH3224-SY-TR Additional Features 8042 Keyboard Controller 144-ball WFBGA Package Legacy I/O 40 GPIO Pins 32 byte Security Key Register for device authentication Fan Control Engine Glue logic 3 PWM Outputs 3 fan tachometer inputs IEEE 1284, EPP and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port NS16550 compatible UART serial ports Four 8-pin serial ports Two 4-pin serial ports by strap option ACPI 2.0 compatible Industrial (-40°C to +85°C) Commercial(0°C to +70°C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - SCH3224 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
SCH3224
Super I/O Controller SCH3224
The SCH3224 is a 3.3V Super I/O Controller with an LPC interface. It includes Keyboard Controller, Hardware Monitoring capabilities, Power Control logic, and Motherboard Glue logic. The device provides a parallel port, 4 full serial ports and the option for two additional 4-Pin serial ports. The serial ports are fully functional NS16550 compatible UARTs that support data rates up to 1.5 Mbps. Hardware Monitoring capability has programmable, automatic fan control. Three fan tachometer inputs and three pulse width modulator (PWM) fan control outputs are available. In addition, HWM includes temperature, voltage and fan speed monitoring. It can alert the system to out of limit conditions and automatically control the speed of multiple fans in response. System related functionality, which offers flexibility to the system designer, included 40 General Purpose I/O (GPIO) control functions and control of two LED's. The SCH3224 is available in commercial (0°C to +70°C and industrial (-40°C to +85°C) temperature ranges. Family parts SCH3224I-SY (FIX DESC) SCH3224I-SY-TR SCH3224-SY SCH3224-SY-TR Additional Features 8042 Keyboard Controller 144-ball WFBGA Package Legacy I/O 40 GPIO Pins 32 byte Security Key Register for device authentication Fan Control Engine Glue logic 3 PWM Outputs 3 fan tachometer inputs IEEE 1284, EPP and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port NS16550 compatible UART serial ports Four 8-pin serial ports Two 4-pin serial ports by strap option ACPI 2.0 compatible Industrial (-40°C to +85°C) Commercial(0°C to +70°C)

The SCH3224 is a 3.3V Super I/O Controller with an LPC interface. It includes Keyboard Controller, Hardware Monitoring capabilities, Power Control logic, and Motherboard Glue logic. The device provides a parallel port, 4 full serial ports and the option for two additional 4-Pin serial ports. The serial ports are fully functional NS16550 compatible UARTs that support data rates up to 1.5 Mbps.
Hardware Monitoring capability has programmable, automatic fan control. Three fan tachometer inputs and three pulse width modulator (PWM) fan control outputs are available. In addition, HWM includes temperature, voltage and fan speed monitoring. It can alert the system to out of limit conditions and automatically control the speed of multiple fans in response.
System related functionality, which offers flexibility to the system designer, included 40 General Purpose I/O (GPIO) control functions and control of two LED's.
The SCH3224 is available in commercial (0°C to +70°C and industrial (-40°C to +85°C) temperature ranges.

Family parts
SCH3224I-SY (FIX DESC)
SCH3224I-SY-TR
SCH3224-SY
SCH3224-SY-TR

Additional Features

  • 8042 Keyboard Controller
  • 144-ball WFBGA Package
  • Legacy I/O
  • 40 GPIO Pins
  • 32 byte Security Key Register for device authentication
  • Fan Control Engine
  • Glue logic
  • 3 PWM Outputs
  • 3 fan tachometer inputs
  • IEEE 1284, EPP and ECP Compatible Parallel Port
  • One IrDA 1.0 Infrared Port
  • NS16550 compatible UART serial ports
  • Four 8-pin serial ports
  • Two 4-pin serial ports by strap option
  • ACPI 2.0 compatible
  • Industrial (-40°C to +85°C)
  • Commercial(0°C to +70°C)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SCH3224
Product Name Super I/O Controller
Form Factor ['WFBGA']
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 24 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
POINT I/O 4 Point Digital Output Module - 1734-OA4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor DIN Rail
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers