Microchip Technology, Inc. 64Mb 2.3-3.6V Serial Quad I/O (SQI) Flash SST26VF064BA

Description
The SST26VF064BA Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF064BA also support full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol. Operating at frequencies reaching 104 MHz, the SST26VF064BA enables minimum latency execute-in-place (XIP) capability without the need for code shadowing on an SRAM. The device’s high performance and reliability make it the ideal choice for Network Appliance, DSL and Cable Modems, Wireless Lan, Computing, Digital TV, Smart Meter, Server, Set Top Box, Automotive and other Industrial applications. Further benefits are achieved with SST’s proprietary, high-performance CMOS SuperFlash® technology, which significantly improves performance and reliability, and lowers power consumption for high bandwidth, compact designs. The SST26VF064B default at power up is with WP# and HOLD pins enable and SIO2 and SIO3 pins disable allowing for SPI protocol operations without register configuration. The SST26VF064BA default at power up with WP# and HOLD pins disable and SIO2 and SIO3 pins enable allowing for Quad I/O operations without register configuration. Additional Features Serial Interface Architecture- Nibble-wide multiplexed I/O’s with SPI-like serial command structure: Mode 0 and Mode 3, x1/x2/x4 Serial Peripheral Interface (SPI) Protocol and SQI protocol Burst Modes- Continuous linear burst, 8/16/32/64 Byte linear burst with wrap-around Page-Program- 256 Bytes per page in x1 or x4 mode Flexible Erase Capability- Uniform 4 KByte sectors, Four 8 KByte top and bottom parameter overlay blocks, One 32 KByte top and bottom overlay block, Uniform 64 KByte overlay blocks Software Write Protection- Individual Block-Locking: 64 KByte blocks, two 32 KByte blocks, and eight 8 KByte parameter blocks Low Power Consumption: Active Read current: 15 mA (typical @ 104 MHz), Standby Current: 15 µA (typical) Packages Available: 8-contact WDFN (6mm x 5mm), 8-lead SOIC (208 mil), 16-lead SOIC (300 mil), 24-ball TBGA (6mm x 8mm) Serial Flash Discoverable Parameters (SFDP) All devices are RoHS compliant
Datasheet
Description
The SST26VF064BA Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF064BA also support full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol. Operating at frequencies reaching 104 MHz, the SST26VF064BA enables minimum latency execute-in-place (XIP) capability without the need for code shadowing on an SRAM. The device’s high performance and reliability make it the ideal choice for Network Appliance, DSL and Cable Modems, Wireless Lan, Computing, Digital TV, Smart Meter, Server, Set Top Box, Automotive and other Industrial applications. Further benefits are achieved with SST’s proprietary, high-performance CMOS SuperFlash® technology, which significantly improves performance and reliability, and lowers power consumption for high bandwidth, compact designs. The SST26VF064B default at power up is with WP# and HOLD pins enable and SIO2 and SIO3 pins disable allowing for SPI protocol operations without register configuration. The SST26VF064BA default at power up with WP# and HOLD pins disable and SIO2 and SIO3 pins enable allowing for Quad I/O operations without register configuration. Additional Features Serial Interface Architecture- Nibble-wide multiplexed I/O’s with SPI-like serial command structure: Mode 0 and Mode 3, x1/x2/x4 Serial Peripheral Interface (SPI) Protocol and SQI protocol Burst Modes- Continuous linear burst, 8/16/32/64 Byte linear burst with wrap-around Page-Program- 256 Bytes per page in x1 or x4 mode Flexible Erase Capability- Uniform 4 KByte sectors, Four 8 KByte top and bottom parameter overlay blocks, One 32 KByte top and bottom overlay block, Uniform 64 KByte overlay blocks Software Write Protection- Individual Block-Locking: 64 KByte blocks, two 32 KByte blocks, and eight 8 KByte parameter blocks Low Power Consumption: Active Read current: 15 mA (typical @ 104 MHz), Standby Current: 15 µA (typical) Packages Available: 8-contact WDFN (6mm x 5mm), 8-lead SOIC (208 mil), 16-lead SOIC (300 mil), 24-ball TBGA (6mm x 8mm) Serial Flash Discoverable Parameters (SFDP) All devices are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64Mb 2.3-3.6V Serial Quad I/O (SQI) Flash - SST26VF064BA - Microchip Technology, Inc.
Chandler, AZ, United States
64Mb 2.3-3.6V Serial Quad I/O (SQI) Flash
SST26VF064BA
64Mb 2.3-3.6V Serial Quad I/O (SQI) Flash SST26VF064BA
The SST26VF064BA Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF064BA also support full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol. Operating at frequencies reaching 104 MHz, the SST26VF064BA enables minimum latency execute-in-place (XIP) capability without the need for code shadowing on an SRAM. The device’s high performance and reliability make it the ideal choice for Network Appliance, DSL and Cable Modems, Wireless Lan, Computing, Digital TV, Smart Meter, Server, Set Top Box, Automotive and other Industrial applications. Further benefits are achieved with SST’s proprietary, high-performance CMOS SuperFlash® technology, which significantly improves performance and reliability, and lowers power consumption for high bandwidth, compact designs. The SST26VF064B default at power up is with WP# and HOLD pins enable and SIO2 and SIO3 pins disable allowing for SPI protocol operations without register configuration. The SST26VF064BA default at power up with WP# and HOLD pins disable and SIO2 and SIO3 pins enable allowing for Quad I/O operations without register configuration. Additional Features Serial Interface Architecture- Nibble-wide multiplexed I/O’s with SPI-like serial command structure: Mode 0 and Mode 3, x1/x2/x4 Serial Peripheral Interface (SPI) Protocol and SQI protocol Burst Modes- Continuous linear burst, 8/16/32/64 Byte linear burst with wrap-around Page-Program- 256 Bytes per page in x1 or x4 mode Flexible Erase Capability- Uniform 4 KByte sectors, Four 8 KByte top and bottom parameter overlay blocks, One 32 KByte top and bottom overlay block, Uniform 64 KByte overlay blocks Software Write Protection- Individual Block-Locking: 64 KByte blocks, two 32 KByte blocks, and eight 8 KByte parameter blocks Low Power Consumption: Active Read current: 15 mA (typical @ 104 MHz), Standby Current: 15 µA (typical) Packages Available: 8-contact WDFN (6mm x 5mm), 8-lead SOIC (208 mil), 16-lead SOIC (300 mil), 24-ball TBGA (6mm x 8mm) Serial Flash Discoverable Parameters (SFDP) All devices are RoHS compliant

The SST26VF064BA Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF064BA also support full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol. Operating at frequencies reaching 104 MHz, the SST26VF064BA enables minimum latency execute-in-place (XIP) capability without the need for code shadowing on an SRAM. The device’s high performance and reliability make it the ideal choice for Network Appliance, DSL and Cable Modems, Wireless Lan, Computing, Digital TV, Smart Meter, Server, Set Top Box, Automotive and other Industrial applications. Further benefits are achieved with SST’s proprietary, high-performance CMOS SuperFlash® technology, which significantly improves performance and reliability, and lowers power consumption for high bandwidth, compact designs.
The SST26VF064B default at power up is with WP# and HOLD pins enable and SIO2 and SIO3 pins disable allowing for SPI protocol operations without register configuration.
The SST26VF064BA default at power up with WP# and HOLD pins disable and SIO2 and SIO3 pins enable allowing for Quad I/O operations without register configuration.

Additional Features

    • Serial Interface Architecture- Nibble-wide multiplexed I/O’s with SPI-like serial command structure: Mode 0 and Mode 3,
    • x1/x2/x4 Serial Peripheral Interface (SPI) Protocol and SQI protocol
    • Burst Modes- Continuous linear burst, 8/16/32/64 Byte linear burst with wrap-around
    • Page-Program- 256 Bytes per page in x1 or x4 mode
    • Flexible Erase Capability- Uniform 4 KByte sectors, Four 8 KByte top and bottom parameter overlay blocks, One 32 KByte top and bottom overlay block, Uniform 64 KByte overlay blocks
    • Software Write Protection- Individual Block-Locking: 64 KByte blocks, two 32 KByte blocks, and eight 8 KByte parameter blocks
    • Low Power Consumption: Active Read current: 15 mA (typical @ 104 MHz), Standby Current: 15 µA (typical)
    • Packages Available: 8-contact WDFN (6mm x 5mm), 8-lead SOIC (208 mil), 16-lead SOIC (300 mil), 24-ball TBGA (6mm x 8mm)
    • Serial Flash Discoverable Parameters (SFDP)
    • All devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SST26VF064BA
Product Name 64Mb 2.3-3.6V Serial Quad I/O (SQI) Flash
Form Factor ['Wafer', 'DICE', 'SOIJ', 'SOIC', 'TDFN-S']
Unlock Full Specs
to access all available technical data

Similar Products

Input/output module - CPX-L-8DE-8DA-16-KL-3POL - Festo Corporation
Specs
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
2 suppliers
8Relay Modbus RS-485 Remote I/O - ADAM-4068-C - Advantech
Specs
Host Connection RS232/422/485
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details