Microchip Technology, Inc. I/O Controller ECE1117

Description
The typical usage model is to locate the ECE1119/ECE1117 in the keyboard assembly. By mounting the ECE1119/ECE1117 onto the keyboard assembly, the keyboard and touchpad/point stick PS/2 signals and the backlight PWMs are routed from the keyboard to the motherboard over a single BC-Link connection. In all other notebook designs without BC companion device, the signals from the keyboard matrix, PS/2 and LED are routed to the motherboard via a wide ribbon extension for the keyboard switch circuit. ECE1119 communicates to the upstream host via BC-Link or SMBus and provides up to three downstream BC-LinkTM or SMBus ports to permit communication between the upstream host and downstream companion devices. Family parts ECE1117-HZH ECE1117-HZH-1 ECE1117-HZH-1-TR ECE1117-HZH-TR ECE1117-Y3-1-TR Additional Features Multi-Function BC-Link/SMBus Companion Device with Three Downstream Ports BC-Link™ Slave Interface to Host EC - 3-pin point-to-point communication link to Embedded Controller Optional SMBus Slave Interface to Host EC - BC-Link/SMBus protocol autodetect - Strap pin selects between two slave addresses at POR - Dynamically programmed slave address after POR BC-Link Companion Switch, ECE1119 only - 3 External Downstream Ports for additional BC-Link companion connectivity SMBus Switch, ECE1119 only - External Ports for connectivity to additional 3 Bus segments Keyboard Scan Matrix - Up to 23x8 Keyboard Scan Matrix in ECE1119 - Up to 19x8 Keyboard Scan Matrix in ECE1117 LED Output Pins - 9 LED Output Pins in ECE1119 – 6 with 20mA current sink – 3 with 4mA current sink - 7 LED Output Pins in ECE1117 – 4 with 20mA current sink – 3 with 4mA current sink - Multiple Clock Rates - Breathe capability - Open Drain - 5V tolerant - All can be synchronized General Purpose I/O Pins - 20 General Purpose I/O Pins ECE1119 - 16 General Purpose I/O Pins ECE1117 - All are BC Bus addressable I/O Pins - All are Maskable Hardware Wake-Event Capable - All are Programmable Open-Drain/Push-Pull
Description
The typical usage model is to locate the ECE1119/ECE1117 in the keyboard assembly. By mounting the ECE1119/ECE1117 onto the keyboard assembly, the keyboard and touchpad/point stick PS/2 signals and the backlight PWMs are routed from the keyboard to the motherboard over a single BC-Link connection. In all other notebook designs without BC companion device, the signals from the keyboard matrix, PS/2 and LED are routed to the motherboard via a wide ribbon extension for the keyboard switch circuit. ECE1119 communicates to the upstream host via BC-Link or SMBus and provides up to three downstream BC-LinkTM or SMBus ports to permit communication between the upstream host and downstream companion devices. Family parts ECE1117-HZH ECE1117-HZH-1 ECE1117-HZH-1-TR ECE1117-HZH-TR ECE1117-Y3-1-TR Additional Features Multi-Function BC-Link/SMBus Companion Device with Three Downstream Ports BC-Link™ Slave Interface to Host EC - 3-pin point-to-point communication link to Embedded Controller Optional SMBus Slave Interface to Host EC - BC-Link/SMBus protocol autodetect - Strap pin selects between two slave addresses at POR - Dynamically programmed slave address after POR BC-Link Companion Switch, ECE1119 only - 3 External Downstream Ports for additional BC-Link companion connectivity SMBus Switch, ECE1119 only - External Ports for connectivity to additional 3 Bus segments Keyboard Scan Matrix - Up to 23x8 Keyboard Scan Matrix in ECE1119 - Up to 19x8 Keyboard Scan Matrix in ECE1117 LED Output Pins - 9 LED Output Pins in ECE1119 – 6 with 20mA current sink – 3 with 4mA current sink - 7 LED Output Pins in ECE1117 – 4 with 20mA current sink – 3 with 4mA current sink - Multiple Clock Rates - Breathe capability - Open Drain - 5V tolerant - All can be synchronized General Purpose I/O Pins - 20 General Purpose I/O Pins ECE1119 - 16 General Purpose I/O Pins ECE1117 - All are BC Bus addressable I/O Pins - All are Maskable Hardware Wake-Event Capable - All are Programmable Open-Drain/Push-Pull

Suppliers

Company
Product
Description
Supplier Links
I/O Controller - ECE1117 - Microchip Technology, Inc.
Chandler, AZ, United States
I/O Controller
ECE1117
I/O Controller ECE1117
The typical usage model is to locate the ECE1119/ECE1117 in the keyboard assembly. By mounting the ECE1119/ECE1117 onto the keyboard assembly, the keyboard and touchpad/point stick PS/2 signals and the backlight PWMs are routed from the keyboard to the motherboard over a single BC-Link connection. In all other notebook designs without BC companion device, the signals from the keyboard matrix, PS/2 and LED are routed to the motherboard via a wide ribbon extension for the keyboard switch circuit. ECE1119 communicates to the upstream host via BC-Link or SMBus and provides up to three downstream BC-LinkTM or SMBus ports to permit communication between the upstream host and downstream companion devices. Family parts ECE1117-HZH ECE1117-HZH-1 ECE1117-HZH-1-TR ECE1117-HZH-TR ECE1117-Y3-1-TR Additional Features Multi-Function BC-Link/SMBus Companion Device with Three Downstream Ports BC-Link™ Slave Interface to Host EC - 3-pin point-to-point communication link to Embedded Controller Optional SMBus Slave Interface to Host EC - BC-Link/SMBus protocol autodetect - Strap pin selects between two slave addresses at POR - Dynamically programmed slave address after POR BC-Link Companion Switch, ECE1119 only - 3 External Downstream Ports for additional BC-Link companion connectivity SMBus Switch, ECE1119 only - External Ports for connectivity to additional 3 Bus segments Keyboard Scan Matrix - Up to 23x8 Keyboard Scan Matrix in ECE1119 - Up to 19x8 Keyboard Scan Matrix in ECE1117 LED Output Pins - 9 LED Output Pins in ECE1119 – 6 with 20mA current sink – 3 with 4mA current sink - 7 LED Output Pins in ECE1117 – 4 with 20mA current sink – 3 with 4mA current sink - Multiple Clock Rates - Breathe capability - Open Drain - 5V tolerant - All can be synchronized General Purpose I/O Pins - 20 General Purpose I/O Pins ECE1119 - 16 General Purpose I/O Pins ECE1117 - All are BC Bus addressable I/O Pins - All are Maskable Hardware Wake-Event Capable - All are Programmable Open-Drain/Push-Pull

The typical usage model is to locate the ECE1119/ECE1117 in the keyboard assembly.
By mounting the ECE1119/ECE1117 onto the keyboard assembly, the keyboard and touchpad/point stick PS/2 signals and the backlight PWMs are routed from the keyboard to the motherboard over a single BC-Link connection. In all other notebook designs without BC companion device, the signals from the keyboard matrix, PS/2 and LED are routed to the motherboard via a wide ribbon extension for the keyboard switch circuit.
ECE1119 communicates to the upstream host via BC-Link or SMBus and provides up to three downstream BC-LinkTM or SMBus ports to permit communication between the upstream host and downstream companion devices.

Family parts
ECE1117-HZH
ECE1117-HZH-1
ECE1117-HZH-1-TR
ECE1117-HZH-TR
ECE1117-Y3-1-TR

Additional Features

    Multi-Function BC-Link/SMBus Companion Device with Three Downstream Ports
    • BC-Link™ Slave Interface to Host EC - 3-pin point-to-point communication link to Embedded Controller
    • Optional SMBus Slave Interface to Host EC - BC-Link/SMBus protocol autodetect - Strap pin selects between two slave addresses at POR - Dynamically programmed slave address after POR
    • BC-Link Companion Switch, ECE1119 only - 3 External Downstream Ports for additional BC-Link companion connectivity
    • SMBus Switch, ECE1119 only - External Ports for connectivity to additional 3 Bus segments
    • Keyboard Scan Matrix - Up to 23x8 Keyboard Scan Matrix in ECE1119 - Up to 19x8 Keyboard Scan Matrix in ECE1117
    • LED Output Pins - 9 LED Output Pins in ECE1119 – 6 with 20mA current sink – 3 with 4mA current sink - 7 LED Output Pins in ECE1117 – 4 with 20mA current sink – 3 with 4mA current sink - Multiple Clock Rates - Breathe capability - Open Drain - 5V tolerant - All can be synchronized
    • General Purpose I/O Pins - 20 General Purpose I/O Pins ECE1119 - 16 General Purpose I/O Pins ECE1117 - All are BC Bus addressable I/O Pins - All are Maskable Hardware Wake-Event Capable - All are Programmable Open-Drain/Push-Pull
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number ECE1117
Product Name I/O Controller
Form Factor ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

6AI/2AO/2DI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6024-D - Advantech
Specs
Analog Outputs Analog Voltage Output; Analog Current Output
Resolution 12 bits
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
24 & 64-Channel Digital I/O Board - SCM9B-H1750/H1770 - Dataforth Corporation
Specs
Form Factor PC Board
Analog Outputs Analog Voltage Output; Analog Current Output
User Interface None; Computer Programmable
View Details
Filter module - 750-626 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
3 suppliers