Microchip Technology, Inc. Super I/O Controller SCH5617

Description
SCH5617C is a 3.3V PC 2001 compliant Super I/O controller with an LPC interface. All legacy drivers used for Super I/O components are supported, making this interface transparent to the supporting software. The LPC bus also supports power management, such as wake-up and sleep modes. This device provides temperature monitoring with auto fan control, and is capable of monitoring two external diodes, one internal ambient temperature sensor or retrieving temperatures from external processors that implement the PECI interface. Programmable automatic fan control based on one or more measured temperatures offered and has support for a PROCHOT_IN# pin and a separate PROCHOT_OUT pin. The GLUE Logic includes various power management logic including generation of RSMRST# and Power OK signal generation. Two floppy controllers use the true CMOS (Complementary Metal-Oxide-Semicond uctor) 765B core provides 100% compatibility with IBM PC/XT and PC/AT architectures and is software and register compatible with SMSC's proprietary 82077AA core. The part also provides a low battery warning circuit. Family parts SCH5617C-NS Additional Features 8042 Keyboard Controller 128 QFP Packaging 46 GPIO Pins μController Fan Control Engine X1 CPU, x2 Domain, C3/C4 PECI Support SMBus Interface IEEE 1284 EPP, ECP, and IBM PC/ATTM-compatible Parallel Port One IrDA 1.0 Infrared Port Two 16C550A UART-compatible serial port 3 PWM Outputs 3 fan tachometer inputs
Datasheet
Description
SCH5617C is a 3.3V PC 2001 compliant Super I/O controller with an LPC interface. All legacy drivers used for Super I/O components are supported, making this interface transparent to the supporting software. The LPC bus also supports power management, such as wake-up and sleep modes. This device provides temperature monitoring with auto fan control, and is capable of monitoring two external diodes, one internal ambient temperature sensor or retrieving temperatures from external processors that implement the PECI interface. Programmable automatic fan control based on one or more measured temperatures offered and has support for a PROCHOT_IN# pin and a separate PROCHOT_OUT pin. The GLUE Logic includes various power management logic including generation of RSMRST# and Power OK signal generation. Two floppy controllers use the true CMOS (Complementary Metal-Oxide-Semicond uctor) 765B core provides 100% compatibility with IBM PC/XT and PC/AT architectures and is software and register compatible with SMSC's proprietary 82077AA core. The part also provides a low battery warning circuit. Family parts SCH5617C-NS Additional Features 8042 Keyboard Controller 128 QFP Packaging 46 GPIO Pins μController Fan Control Engine X1 CPU, x2 Domain, C3/C4 PECI Support SMBus Interface IEEE 1284 EPP, ECP, and IBM PC/ATTM-compatible Parallel Port One IrDA 1.0 Infrared Port Two 16C550A UART-compatible serial port 3 PWM Outputs 3 fan tachometer inputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - SCH5617 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
SCH5617
Super I/O Controller SCH5617
SCH5617C is a 3.3V PC 2001 compliant Super I/O controller with an LPC interface. All legacy drivers used for Super I/O components are supported, making this interface transparent to the supporting software. The LPC bus also supports power management, such as wake-up and sleep modes. This device provides temperature monitoring with auto fan control, and is capable of monitoring two external diodes, one internal ambient temperature sensor or retrieving temperatures from external processors that implement the PECI interface. Programmable automatic fan control based on one or more measured temperatures offered and has support for a PROCHOT_IN# pin and a separate PROCHOT_OUT pin. The GLUE Logic includes various power management logic including generation of RSMRST# and Power OK signal generation. Two floppy controllers use the true CMOS (Complementary Metal-Oxide-Semicond uctor) 765B core provides 100% compatibility with IBM PC/XT and PC/AT architectures and is software and register compatible with SMSC's proprietary 82077AA core. The part also provides a low battery warning circuit. Family parts SCH5617C-NS Additional Features 8042 Keyboard Controller 128 QFP Packaging 46 GPIO Pins μController Fan Control Engine X1 CPU, x2 Domain, C3/C4 PECI Support SMBus Interface IEEE 1284 EPP, ECP, and IBM PC/ATTM-compatible Parallel Port One IrDA 1.0 Infrared Port Two 16C550A UART-compatible serial port 3 PWM Outputs 3 fan tachometer inputs

SCH5617C is a 3.3V PC 2001 compliant Super I/O controller with an LPC interface. All legacy drivers used for Super I/O components are supported, making this interface transparent to the supporting software. The LPC bus also supports power management, such as wake-up and sleep modes.
This device provides temperature monitoring with auto fan control, and is capable of monitoring two external diodes, one internal ambient temperature sensor or retrieving temperatures from external processors that implement the PECI interface. Programmable automatic fan control based on one or more measured temperatures offered and has support for a PROCHOT_IN# pin and a separate PROCHOT_OUT pin.
The GLUE Logic includes various power management logic including generation of RSMRST# and Power OK signal generation. Two floppy controllers use the true CMOS (Complementary Metal-Oxide-Semiconductor) 765B core provides 100% compatibility with IBM PC/XT and PC/AT architectures and is software and register compatible with SMSC's proprietary 82077AA core. The part also provides a low battery warning circuit.

Family parts
SCH5617C-NS

Additional Features

  • 8042 Keyboard Controller
  • 128 QFP Packaging
  • 46 GPIO Pins
  • μController Fan Control Engine
  • X1 CPU, x2 Domain, C3/C4 PECI Support
  • SMBus Interface
  • IEEE 1284 EPP, ECP, and IBM PC/ATTM-compatible Parallel Port
  • One IrDA 1.0 Infrared Port
  • Two 16C550A UART-compatible serial port
  • 3 PWM Outputs
  • 3 fan tachometer inputs
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SCH5617
Product Name Super I/O Controller
Form Factor ['QFP']
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
User Interface None
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 24 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details