Microchip Technology, Inc. Super I/O Controller FDC37B727

Description
FDC37B72x provides an integrated keyboard interface, SMSC's true CMOS 765B floppy disk controller, one Multi-Mode parallel port (includes: ChiProtectTM circuitry plus EPP and ECP support), soft power management, SMI support, and Intelligent Power Management (includes: PME and SCI/ACPI support). CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures in addition to providing data overflow and underflow protection. Both on-chip UARTs are compatible with the NS16C550A. The parallel port is compatible with IBM PC/ATTM architecture, as well as EPP and ECP. This product incorporates sophisticated power control circuitry (PCC) which provides support for multiple low power down modes. It includes keyboard, mouse, modem ring, power button support and other wake-up events. The device provides for the recommended functionality to support Windows '95/’98 and PC98/PC99. Through internal configuration registers, each of the FDC37B72x's logical device's I/O address, DMA channel and IRQ channel may be programmed. Family parts FDC37B727-NS Additional Features 8042 Keyboard Controller ISA Interface 128 QFN Packaging 5V Operating Voltage 20 GPIO Pins CMOS 765B Floppy Disk Controller 16 Byte Data FIFO 2 16C550 and NS16C550A Compatible UARTs 1 Multi-Mode Parallel Port On-chip 12 mA AT bus drivers SMI Support ACPI Compliance ISA Plug-and-Play Standard (Version 1.0a) Support
Description
FDC37B72x provides an integrated keyboard interface, SMSC's true CMOS 765B floppy disk controller, one Multi-Mode parallel port (includes: ChiProtectTM circuitry plus EPP and ECP support), soft power management, SMI support, and Intelligent Power Management (includes: PME and SCI/ACPI support). CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures in addition to providing data overflow and underflow protection. Both on-chip UARTs are compatible with the NS16C550A. The parallel port is compatible with IBM PC/ATTM architecture, as well as EPP and ECP. This product incorporates sophisticated power control circuitry (PCC) which provides support for multiple low power down modes. It includes keyboard, mouse, modem ring, power button support and other wake-up events. The device provides for the recommended functionality to support Windows '95/’98 and PC98/PC99. Through internal configuration registers, each of the FDC37B72x's logical device's I/O address, DMA channel and IRQ channel may be programmed. Family parts FDC37B727-NS Additional Features 8042 Keyboard Controller ISA Interface 128 QFN Packaging 5V Operating Voltage 20 GPIO Pins CMOS 765B Floppy Disk Controller 16 Byte Data FIFO 2 16C550 and NS16C550A Compatible UARTs 1 Multi-Mode Parallel Port On-chip 12 mA AT bus drivers SMI Support ACPI Compliance ISA Plug-and-Play Standard (Version 1.0a) Support

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - FDC37B727 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
FDC37B727
Super I/O Controller FDC37B727
FDC37B72x provides an integrated keyboard interface, SMSC's true CMOS 765B floppy disk controller, one Multi-Mode parallel port (includes: ChiProtectTM circuitry plus EPP and ECP support), soft power management, SMI support, and Intelligent Power Management (includes: PME and SCI/ACPI support). CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures in addition to providing data overflow and underflow protection. Both on-chip UARTs are compatible with the NS16C550A. The parallel port is compatible with IBM PC/ATTM architecture, as well as EPP and ECP. This product incorporates sophisticated power control circuitry (PCC) which provides support for multiple low power down modes. It includes keyboard, mouse, modem ring, power button support and other wake-up events. The device provides for the recommended functionality to support Windows '95/’98 and PC98/PC99. Through internal configuration registers, each of the FDC37B72x's logical device's I/O address, DMA channel and IRQ channel may be programmed. Family parts FDC37B727-NS Additional Features 8042 Keyboard Controller ISA Interface 128 QFN Packaging 5V Operating Voltage 20 GPIO Pins CMOS 765B Floppy Disk Controller 16 Byte Data FIFO 2 16C550 and NS16C550A Compatible UARTs 1 Multi-Mode Parallel Port On-chip 12 mA AT bus drivers SMI Support ACPI Compliance ISA Plug-and-Play Standard (Version 1.0a) Support

FDC37B72x provides an integrated keyboard interface, SMSC's true CMOS 765B floppy disk controller, one Multi-Mode parallel port (includes: ChiProtectTM circuitry plus EPP and ECP support), soft power management, SMI support, and Intelligent Power Management (includes: PME and SCI/ACPI support).

CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures in addition to providing data overflow and underflow protection. Both on-chip UARTs are compatible with the NS16C550A. The parallel port is compatible with IBM PC/ATTM architecture, as well as EPP and ECP. This product incorporates sophisticated power control circuitry (PCC) which provides support for multiple low power down modes. It includes keyboard, mouse, modem ring, power button support and other wake-up events.

The device provides for the recommended functionality to support Windows '95/’98 and PC98/PC99. Through internal configuration registers, each of the FDC37B72x's logical device's I/O address, DMA channel and IRQ channel may be programmed.

Family parts
FDC37B727-NS

Additional Features

    • 8042 Keyboard Controller
    • ISA Interface
    • 128 QFN Packaging
    • 5V Operating Voltage
    • 20 GPIO Pins
    • CMOS 765B Floppy Disk Controller
    • 16 Byte Data FIFO
    • 2 16C550 and NS16C550A Compatible UARTs
    • 1 Multi-Mode Parallel Port
    • On-chip 12 mA AT bus drivers
    • SMI Support
    • ACPI Compliance
    • ISA Plug-and-Play Standard (Version 1.0a) Support
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number FDC37B727
Product Name Super I/O Controller
Form Factor ['QFP']
Unlock Full Specs
to access all available technical data

Similar Products

6-ch Voltage Analog Input EtherCAT Slice I/O Module - AMAX-5017VW-A - Advantech
Specs
Form Factor DIN Rail; DIN-rail
Differential Channels Yes
Resolution 16 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
SCM5B38-0x Strain Gage Input Modules, Wide Bandwidth - SCM5B38-0x - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Analog Outputs Analog Voltage Output
Agency Approval CSA, FM, CE
View Details
PLC Modules - 2946-750-677/040-000-ND - DigiKey
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details