Microchip Technology, Inc. 8-Bit SPI I/O Expander with Open-Drain Output MCP23S09

Description
MCP23S09 is an 8-bit I/O expander with SPI interface operating at 10 MHz. The MCP23S09 is available in 18-pin PDIP (300 mil), 18-pin SOIC (300 mil) and 16-pin 3x3mm QFN package Additional Features 8-bit remote bidirectional I/O port: I/O pins default to input Open-drain outputs: 5.5V tolerant 25 mA sink 200 mA total Low standby current as low as 1 µA High-speed SPI interface at 10 MHz Configurable interrupt output pins: Configurable as active-high, active-low or open-drain Configurable interrupt source: Interrupt-on-change from configured defaults or pin change Polarity inversion register to configure the polarity of the input port data External reset input
Datasheet
Description
MCP23S09 is an 8-bit I/O expander with SPI interface operating at 10 MHz. The MCP23S09 is available in 18-pin PDIP (300 mil), 18-pin SOIC (300 mil) and 16-pin 3x3mm QFN package Additional Features 8-bit remote bidirectional I/O port: I/O pins default to input Open-drain outputs: 5.5V tolerant 25 mA sink 200 mA total Low standby current as low as 1 µA High-speed SPI interface at 10 MHz Configurable interrupt output pins: Configurable as active-high, active-low or open-drain Configurable interrupt source: Interrupt-on-change from configured defaults or pin change Polarity inversion register to configure the polarity of the input port data External reset input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Bit SPI I/O Expander with Open-Drain Output - MCP23S09 - Microchip Technology, Inc.
Chandler, AZ, United States
8-Bit SPI I/O Expander with Open-Drain Output
MCP23S09
8-Bit SPI I/O Expander with Open-Drain Output MCP23S09
MCP23S09 is an 8-bit I/O expander with SPI interface operating at 10 MHz. The MCP23S09 is available in 18-pin PDIP (300 mil), 18-pin SOIC (300 mil) and 16-pin 3x3mm QFN package Additional Features 8-bit remote bidirectional I/O port: I/O pins default to input Open-drain outputs: 5.5V tolerant 25 mA sink 200 mA total Low standby current as low as 1 µA High-speed SPI interface at 10 MHz Configurable interrupt output pins: Configurable as active-high, active-low or open-drain Configurable interrupt source: Interrupt-on-change from configured defaults or pin change Polarity inversion register to configure the polarity of the input port data External reset input

MCP23S09 is an 8-bit I/O expander with SPI interface operating at 10 MHz. The MCP23S09 is available in 18-pin PDIP (300 mil), 18-pin SOIC (300 mil) and 16-pin 3x3mm QFN package

Additional Features

    • 8-bit remote bidirectional I/O port:
      • I/O pins default to input
    • Open-drain outputs:
      • 5.5V tolerant
      • 25 mA sink
      • 200 mA total
    • Low standby current as low as 1 µA
    • High-speed SPI interface at 10 MHz
    • Configurable interrupt output pins: Configurable as active-high, active-low or open-drain
    • Configurable interrupt source: Interrupt-on-change from configured defaults or pin change
    • Polarity inversion register to configure the polarity of the input port data
    • External reset input
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number MCP23S09
Product Name 8-Bit SPI I/O Expander with Open-Drain Output
Form Factor ['QFN', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
I/O Expanders - 216275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor PC Board
Host Connection I2C
Agency Approval RoHS Compliant
View Details