Microchip Technology, Inc. Super I/O Controller ECE5028

Description
The ECE5028 is an advanced I/O SMSC BC-Link Companion. It has an LPC Interface with Clock Run Support, a Secure PortSwitchTM Interface, a Hot Plug LPC Docking Interface, a high-speed 16550A-Compatible UART serial port and an Advanced Infrared Communications Controller. The product also has bi-directional Multi-Mode Parallel Port with ChiProtect that is IBM PC/XTTM, PC/ATTM, and PS/2 compatible. In sleep mode, ECE5028 has a low standby current with one power plane. Family parts ECE5028-LZY Additional Features LPC Interface 132 DFQN / 128 VTQFP / 134 TFBGA Package 3.3V Operating Voltage 87 GPIO Pins 2 PS/2 Ports Parallel port BC-LinkTM IBM PC/XTTM, PC/ATTM, PS/2 Compatible
Description
The ECE5028 is an advanced I/O SMSC BC-Link Companion. It has an LPC Interface with Clock Run Support, a Secure PortSwitchTM Interface, a Hot Plug LPC Docking Interface, a high-speed 16550A-Compatible UART serial port and an Advanced Infrared Communications Controller. The product also has bi-directional Multi-Mode Parallel Port with ChiProtect that is IBM PC/XTTM, PC/ATTM, and PS/2 compatible. In sleep mode, ECE5028 has a low standby current with one power plane. Family parts ECE5028-LZY Additional Features LPC Interface 132 DFQN / 128 VTQFP / 134 TFBGA Package 3.3V Operating Voltage 87 GPIO Pins 2 PS/2 Ports Parallel port BC-LinkTM IBM PC/XTTM, PC/ATTM, PS/2 Compatible

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - ECE5028 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
ECE5028
Super I/O Controller ECE5028
The ECE5028 is an advanced I/O SMSC BC-Link Companion. It has an LPC Interface with Clock Run Support, a Secure PortSwitchTM Interface, a Hot Plug LPC Docking Interface, a high-speed 16550A-Compatible UART serial port and an Advanced Infrared Communications Controller. The product also has bi-directional Multi-Mode Parallel Port with ChiProtect that is IBM PC/XTTM, PC/ATTM, and PS/2 compatible. In sleep mode, ECE5028 has a low standby current with one power plane. Family parts ECE5028-LZY Additional Features LPC Interface 132 DFQN / 128 VTQFP / 134 TFBGA Package 3.3V Operating Voltage 87 GPIO Pins 2 PS/2 Ports Parallel port BC-LinkTM IBM PC/XTTM, PC/ATTM, PS/2 Compatible

The ECE5028 is an advanced I/O SMSC BC-Link Companion. It has an LPC Interface with Clock Run Support, a Secure PortSwitchTM Interface, a Hot Plug LPC Docking Interface, a high-speed 16550A-Compatible UART serial port and an Advanced Infrared Communications Controller. The product also has bi-directional Multi-Mode Parallel Port with ChiProtect that is IBM PC/XTTM, PC/ATTM, and PS/2 compatible. In sleep mode, ECE5028 has a low standby current with one power plane.

Family parts
ECE5028-LZY

Additional Features

    • LPC Interface
    • 132 DFQN / 128 VTQFP / 134 TFBGA Package
    • 3.3V Operating Voltage
    • 87 GPIO Pins
    • 2 PS/2 Ports
    • Parallel port
    • BC-LinkTM
    • IBM PC/XTTM, PC/ATTM, PS/2 Compatible
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number ECE5028
Product Name Super I/O Controller
Host Connection LPC
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
User Interface None
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Safety IO Modules - 2398210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details