Microchip Technology, Inc. Super I/O Controller SCH3114

Description
The SCH3114 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface that also includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. The system’s hardware monitoring capability includes temperature, voltage and fan speed monitoring. The Motherboard Glue logic includes various power management and system logic including generation of nRSMRST, a programmable Clock output, and reset generation, which include a watchdog timer. SCH3114 incorporates complete legacy Super I/O, including a floppy disk controller with Microchip's true CMOS 765B core and enhanced digital data separator. True CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with Microchip's proprietary 82077AA core. The family supports multiple low power-down modes, and the ISA Plug-and-Play Standard register set (Version 1.0a). Family parts SCH3114I-NU SCH3114-NU Additional Features 8042 Keyboard Controller 128 VTQFP Package Legacy I/O 40 GPIO Pins 32 byte Security Key Register μController Fan Control Engine PCH (Platform Controller Hub) Temperature monitoring Glue logic 3 PWM Outputs 3 fan tachometer inputs IEEE 1284, EPP and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port NS16550 compatible UART serial ports Four 8-pin serial ports Two 4-pin serial ports ACPI 1.0/2.0 compatible
Datasheet
Description
The SCH3114 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface that also includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. The system’s hardware monitoring capability includes temperature, voltage and fan speed monitoring. The Motherboard Glue logic includes various power management and system logic including generation of nRSMRST, a programmable Clock output, and reset generation, which include a watchdog timer. SCH3114 incorporates complete legacy Super I/O, including a floppy disk controller with Microchip's true CMOS 765B core and enhanced digital data separator. True CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with Microchip's proprietary 82077AA core. The family supports multiple low power-down modes, and the ISA Plug-and-Play Standard register set (Version 1.0a). Family parts SCH3114I-NU SCH3114-NU Additional Features 8042 Keyboard Controller 128 VTQFP Package Legacy I/O 40 GPIO Pins 32 byte Security Key Register μController Fan Control Engine PCH (Platform Controller Hub) Temperature monitoring Glue logic 3 PWM Outputs 3 fan tachometer inputs IEEE 1284, EPP and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port NS16550 compatible UART serial ports Four 8-pin serial ports Two 4-pin serial ports ACPI 1.0/2.0 compatible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - SCH3114 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
SCH3114
Super I/O Controller SCH3114
The SCH3114 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface that also includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. The system’s hardware monitoring capability includes temperature, voltage and fan speed monitoring. The Motherboard Glue logic includes various power management and system logic including generation of nRSMRST, a programmable Clock output, and reset generation, which include a watchdog timer. SCH3114 incorporates complete legacy Super I/O, including a floppy disk controller with Microchip's true CMOS 765B core and enhanced digital data separator. True CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with Microchip's proprietary 82077AA core. The family supports multiple low power-down modes, and the ISA Plug-and-Play Standard register set (Version 1.0a). Family parts SCH3114I-NU SCH3114-NU Additional Features 8042 Keyboard Controller 128 VTQFP Package Legacy I/O 40 GPIO Pins 32 byte Security Key Register μController Fan Control Engine PCH (Platform Controller Hub) Temperature monitoring Glue logic 3 PWM Outputs 3 fan tachometer inputs IEEE 1284, EPP and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port NS16550 compatible UART serial ports Four 8-pin serial ports Two 4-pin serial ports ACPI 1.0/2.0 compatible

The SCH3114 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface that also includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic.
The system’s hardware monitoring capability includes temperature, voltage and fan speed monitoring. The Motherboard Glue logic includes various power management and system logic including generation of nRSMRST, a programmable Clock output, and reset generation, which include a watchdog timer. SCH3114 incorporates complete legacy Super I/O, including a floppy disk controller with Microchip's true CMOS 765B core and enhanced digital data separator. True CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with Microchip's proprietary 82077AA core. The family supports multiple low power-down modes, and the ISA Plug-and-Play Standard register set (Version 1.0a).

Family parts
SCH3114I-NU
SCH3114-NU

Additional Features

    • 8042 Keyboard Controller
    • 128 VTQFP Package
    • Legacy I/O
    • 40 GPIO Pins
    • 32 byte Security Key Register
    • μController Fan Control Engine
    • PCH (Platform Controller Hub) Temperature monitoring
    • Glue logic
    • 3 PWM Outputs
    • 3 fan tachometer inputs
    • IEEE 1284, EPP and ECP Compatible Parallel Port
    • One IrDA 1.0 Infrared Port
    • NS16550 compatible UART serial ports
    • Four 8-pin serial ports
    • Two 4-pin serial ports
    • ACPI 1.0/2.0 compatible
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SCH3114
Product Name Super I/O Controller
Form Factor ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 24 bits
View Details
Sink Input Module - 1734-IB4D/C - Classic Automation LLC
Allen-Bradley / Rockwell Automation
View Details