Microchip Technology, Inc. Super I/O Controller SCH5620

Description
The SCH5620 is a 3.3V PC 2001 compliant Super I/O controller with an LPC interface. All legacy drivers used for Super I/O components are supported, making this interface transparent to the supporting software. The LPC bus also supports power management, such as wake-up and sleep modes. This device provides temperature monitoring with auto fan control and monitors up to three external diodes, including one internal ambient temperature sensor and retrieving temperatures from external processors that implement the PECI (Platform Environment Control Interface). Programmable automatic fan control support based on one or more of these measured temperatures is offered, and there is support for a bi-directional PROCHOT# pin. The Glue Logic includes various power management logic; including generation of RSMRST# and Power OK signal generation. The part also provides a low battery warning circuit. The Glue Logic includes various power management logic; including generation of RSMRST# and Power OK signal generation. SCH5620 is directly powered by two separate suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions. Family parts SCH5620-MT Additional Features 8042 Keyboard Controller 100 TQFP Packaging Legacy I/O 45 GPIO Pins μController Fan Control Engine PECI 1.1, x2 CPU, x4 domain, C3/C4 PCH Temp Monitoring AMD SB-TSI 2 SMBus Interfaces (master or slave) Glue logic 3 PWM Outputs 3 fan tachometer inputs ACPI 1.0b/2.0 compatible
Datasheet
Description
The SCH5620 is a 3.3V PC 2001 compliant Super I/O controller with an LPC interface. All legacy drivers used for Super I/O components are supported, making this interface transparent to the supporting software. The LPC bus also supports power management, such as wake-up and sleep modes. This device provides temperature monitoring with auto fan control and monitors up to three external diodes, including one internal ambient temperature sensor and retrieving temperatures from external processors that implement the PECI (Platform Environment Control Interface). Programmable automatic fan control support based on one or more of these measured temperatures is offered, and there is support for a bi-directional PROCHOT# pin. The Glue Logic includes various power management logic; including generation of RSMRST# and Power OK signal generation. The part also provides a low battery warning circuit. The Glue Logic includes various power management logic; including generation of RSMRST# and Power OK signal generation. SCH5620 is directly powered by two separate suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions. Family parts SCH5620-MT Additional Features 8042 Keyboard Controller 100 TQFP Packaging Legacy I/O 45 GPIO Pins μController Fan Control Engine PECI 1.1, x2 CPU, x4 domain, C3/C4 PCH Temp Monitoring AMD SB-TSI 2 SMBus Interfaces (master or slave) Glue logic 3 PWM Outputs 3 fan tachometer inputs ACPI 1.0b/2.0 compatible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - SCH5620 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
SCH5620
Super I/O Controller SCH5620
The SCH5620 is a 3.3V PC 2001 compliant Super I/O controller with an LPC interface. All legacy drivers used for Super I/O components are supported, making this interface transparent to the supporting software. The LPC bus also supports power management, such as wake-up and sleep modes. This device provides temperature monitoring with auto fan control and monitors up to three external diodes, including one internal ambient temperature sensor and retrieving temperatures from external processors that implement the PECI (Platform Environment Control Interface). Programmable automatic fan control support based on one or more of these measured temperatures is offered, and there is support for a bi-directional PROCHOT# pin. The Glue Logic includes various power management logic; including generation of RSMRST# and Power OK signal generation. The part also provides a low battery warning circuit. The Glue Logic includes various power management logic; including generation of RSMRST# and Power OK signal generation. SCH5620 is directly powered by two separate suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions. Family parts SCH5620-MT Additional Features 8042 Keyboard Controller 100 TQFP Packaging Legacy I/O 45 GPIO Pins μController Fan Control Engine PECI 1.1, x2 CPU, x4 domain, C3/C4 PCH Temp Monitoring AMD SB-TSI 2 SMBus Interfaces (master or slave) Glue logic 3 PWM Outputs 3 fan tachometer inputs ACPI 1.0b/2.0 compatible

The SCH5620 is a 3.3V PC 2001 compliant Super I/O controller with an LPC interface. All legacy drivers used for Super I/O components are supported, making this interface transparent to the supporting software. The LPC bus also supports power management, such as wake-up and sleep modes.
This device provides temperature monitoring with auto fan control and monitors up to three external diodes, including one internal ambient temperature sensor and retrieving temperatures from external processors that implement the PECI (Platform Environment Control Interface). Programmable automatic fan control support based on one or more of these measured temperatures is offered, and there is support for a bi-directional PROCHOT# pin.
The Glue Logic includes various power management logic; including generation of RSMRST# and Power OK signal generation. The part also provides a low battery warning circuit. The Glue Logic includes various power management logic; including generation of RSMRST# and Power OK signal generation. SCH5620 is directly powered by two separate suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions.

Family parts
SCH5620-MT

Additional Features

    • 8042 Keyboard Controller
    • 100 TQFP Packaging
    • Legacy I/O
    • 45 GPIO Pins
    • μController Fan Control Engine
    • PECI 1.1, x2 CPU, x4 domain, C3/C4
    • PCH Temp Monitoring
    • AMD SB-TSI
    • 2 SMBus Interfaces (master or slave)
    • Glue logic
    • 3 PWM Outputs
    • 3 fan tachometer inputs
    • ACPI 1.0b/2.0 compatible
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SCH5620
Product Name Super I/O Controller
Form Factor ['LQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details