Microchip Technology, Inc. Super I/O controller SCH5127

Description
The SCH5127 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface, and includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. There are five analog inputs for monitoring external voltages as well as internal monitoring of the SIO’s VCC (emulated power well), VTR (signal power well), and VBAT power supplies, and can alert the system to out-of-limit conditions and automatically control the speeds of multiple fans. Complete legacy Super I/O functionality including a floppy disk controller with SMSC's true CMOS 765B core and enhanced digital data separator are incorporated. The true CMOS (Complementary Metal-Oxide-Semicond uctor) 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with SMSC's proprietary 82077AA core. Family parts SCH5127-NW Additional Features 8042 Keyboard Controller 128 QFP Packaging Legacy I/O 30 GPIO Pins State Machine Fan Control Engine IEEE 1284, EPP, and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port One 16C550A UART-compatible serial port 3 PWM Outputs 3 fan tachometer inputs ACPI 1.0/2.0 Compatible Hardware monitoring: temperature, voltage, and fan speed monitoring Motherboard Glue logic: various power management and system logic (generation of nRSMRST, SMBus isolation buffers, and buffered PCI reset outputs)
Datasheet
Description
The SCH5127 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface, and includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. There are five analog inputs for monitoring external voltages as well as internal monitoring of the SIO’s VCC (emulated power well), VTR (signal power well), and VBAT power supplies, and can alert the system to out-of-limit conditions and automatically control the speeds of multiple fans. Complete legacy Super I/O functionality including a floppy disk controller with SMSC's true CMOS 765B core and enhanced digital data separator are incorporated. The true CMOS (Complementary Metal-Oxide-Semicond uctor) 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with SMSC's proprietary 82077AA core. Family parts SCH5127-NW Additional Features 8042 Keyboard Controller 128 QFP Packaging Legacy I/O 30 GPIO Pins State Machine Fan Control Engine IEEE 1284, EPP, and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port One 16C550A UART-compatible serial port 3 PWM Outputs 3 fan tachometer inputs ACPI 1.0/2.0 Compatible Hardware monitoring: temperature, voltage, and fan speed monitoring Motherboard Glue logic: various power management and system logic (generation of nRSMRST, SMBus isolation buffers, and buffered PCI reset outputs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super I/O controller - SCH5127 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O controller
SCH5127
Super I/O controller SCH5127
The SCH5127 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface, and includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. There are five analog inputs for monitoring external voltages as well as internal monitoring of the SIO’s VCC (emulated power well), VTR (signal power well), and VBAT power supplies, and can alert the system to out-of-limit conditions and automatically control the speeds of multiple fans. Complete legacy Super I/O functionality including a floppy disk controller with SMSC's true CMOS 765B core and enhanced digital data separator are incorporated. The true CMOS (Complementary Metal-Oxide-Semicond uctor) 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with SMSC's proprietary 82077AA core. Family parts SCH5127-NW Additional Features 8042 Keyboard Controller 128 QFP Packaging Legacy I/O 30 GPIO Pins State Machine Fan Control Engine IEEE 1284, EPP, and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port One 16C550A UART-compatible serial port 3 PWM Outputs 3 fan tachometer inputs ACPI 1.0/2.0 Compatible Hardware monitoring: temperature, voltage, and fan speed monitoring Motherboard Glue logic: various power management and system logic (generation of nRSMRST, SMBus isolation buffers, and buffered PCI reset outputs)

The SCH5127 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface, and includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic.

There are five analog inputs for monitoring external voltages as well as internal monitoring of the SIO’s VCC (emulated power well), VTR (signal power well), and VBAT power supplies, and can alert the system to out-of-limit conditions and automatically control the speeds of multiple fans.

Complete legacy Super I/O functionality including a floppy disk controller with SMSC's true CMOS 765B core and enhanced digital data separator are incorporated. The true CMOS (Complementary Metal-Oxide-Semiconductor) 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with SMSC's proprietary 82077AA core.

Family parts
SCH5127-NW Additional Features

  • 8042 Keyboard Controller
  • 128 QFP Packaging
  • Legacy I/O
  • 30 GPIO Pins
  • State Machine Fan Control Engine
  • IEEE 1284, EPP, and ECP Compatible Parallel Port
  • One IrDA 1.0 Infrared Port
  • One 16C550A UART-compatible serial port
  • 3 PWM Outputs
  • 3 fan tachometer inputs
  • ACPI 1.0/2.0 Compatible
  • Hardware monitoring: temperature, voltage, and fan speed monitoring
  • Motherboard Glue logic: various power management and system logic (generation of nRSMRST, SMBus isolation buffers, and buffered PCI reset outputs)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SCH5127
Product Name Super I/O controller
Form Factor ['MQFP']
Unlock Full Specs
to access all available technical data

Similar Products

8Thermocouple Modbus RS-485 Remote I/O - ADAM-4019+-F - Advantech
Specs
Host Connection RS232/422/485
Resolution 16 bits
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
SCM9B-1200/2200 Sensor-to-Computer Module, Current Module - SCM9B-1200/2200 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Analog Outputs Serial Data
User Interface Computer Programmable
View Details