Microchip Technology, Inc. Super I/O Controller ECE5048

Description
The ECE5048 is an advanced I/O SMSC BC-LinkTM Companion. It has an LPC Interface with Clock Run Support as well as Secure PortSwitchTM Interface with a Hot Plug LPC Docking Interface and a high-speed 16550A-Compatible UART serial port. In sleep mode, the ECE5048 has a low standby current with one power plane. Family parts ECE5048-LZY Additional Features LPC Interface 132 DFQN Package 3.3V Operating Voltage 101 GPIO Pins BC-LinkTM Clock Run Support Secure PortSwitchTM Interface 16550A-Compatible UART serial port
Description
The ECE5048 is an advanced I/O SMSC BC-LinkTM Companion. It has an LPC Interface with Clock Run Support as well as Secure PortSwitchTM Interface with a Hot Plug LPC Docking Interface and a high-speed 16550A-Compatible UART serial port. In sleep mode, the ECE5048 has a low standby current with one power plane. Family parts ECE5048-LZY Additional Features LPC Interface 132 DFQN Package 3.3V Operating Voltage 101 GPIO Pins BC-LinkTM Clock Run Support Secure PortSwitchTM Interface 16550A-Compatible UART serial port
Datasheet
Datasheet Summary
Powered by GS/AI

The ECE5048 is a Super I/O Controller designed for advanced I/O applications, featuring an LPC interface with Clock Run support and a Secure PortSwitch,Ñ¢ interface that includes a hot plug LPC docking capability. It is equipped with a high-speed 16550A-compatible UART serial port, which supports a programmable baud rate generator and modem control circuitry, allowing for flexible communication options. This controller provides 101 general-purpose I/O pins, all of which are BC Bus addressable and capable of maskable hardware wake events. The device includes nine independently configurable pulse width modulators (PWMs) for LED control, with options for non-linear brightness curves and synchronized outputs. Additionally, it supports nine fan tachometer inputs and operates with a low standby current in sleep mode, making it suitable for power-sensitive applications. The ECE5048 operates at a core voltage of 1.8 volts and has a 3.3-volt I/O with 5V input tolerance. It is available in multiple RoHS-compliant package options, including a 132 DQFN and a 144 TFBGA, catering to various design requirements. This product is ideal for engineers looking for a versatile and efficient I/O controller for their projects.

Datasheet Summary
Powered by GS/AI

The ECE5048 is a Super I/O Controller designed for advanced I/O applications, featuring an LPC interface with Clock Run support and a Secure PortSwitch,Ñ¢ interface that includes a hot plug LPC docking capability. It is equipped with a high-speed 16550A-compatible UART serial port, which supports a programmable baud rate generator and modem control circuitry, allowing for flexible communication options. This controller provides 101 general-purpose I/O pins, all of which are BC Bus addressable and capable of maskable hardware wake events. The device includes nine independently configurable pulse width modulators (PWMs) for LED control, with options for non-linear brightness curves and synchronized outputs. Additionally, it supports nine fan tachometer inputs and operates with a low standby current in sleep mode, making it suitable for power-sensitive applications. The ECE5048 operates at a core voltage of 1.8 volts and has a 3.3-volt I/O with 5V input tolerance. It is available in multiple RoHS-compliant package options, including a 132 DQFN and a 144 TFBGA, catering to various design requirements. This product is ideal for engineers looking for a versatile and efficient I/O controller for their projects.

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - ECE5048 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
ECE5048
Super I/O Controller ECE5048
The ECE5048 is an advanced I/O SMSC BC-LinkTM Companion. It has an LPC Interface with Clock Run Support as well as Secure PortSwitchTM Interface with a Hot Plug LPC Docking Interface and a high-speed 16550A-Compatible UART serial port. In sleep mode, the ECE5048 has a low standby current with one power plane. Family parts ECE5048-LZY Additional Features LPC Interface 132 DFQN Package 3.3V Operating Voltage 101 GPIO Pins BC-LinkTM Clock Run Support Secure PortSwitchTM Interface 16550A-Compatible UART serial port

The ECE5048 is an advanced I/O SMSC BC-LinkTM Companion. It has an LPC Interface with Clock Run Support as well as Secure PortSwitchTM Interface with a Hot Plug LPC Docking Interface and a high-speed 16550A-Compatible UART serial port. In sleep mode, the ECE5048 has a low standby current with one power plane.

Family parts
ECE5048-LZY

Additional Features

    • LPC Interface
    • 132 DFQN Package
    • 3.3V Operating Voltage
    • 101 GPIO Pins
    • BC-LinkTM
    • Clock Run Support
    • Secure PortSwitchTM Interface
    • 16550A-Compatible UART serial port
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number ECE5048
Product Name Super I/O Controller
Form Factor ['DQFN']
Unlock Full Specs
to access all available technical data

Similar Products

8-ch Source-type Digital Output EtherCAT Slice IO Module - AMAX-5056SO-A - Advantech
Specs
Form Factor DIN Rail; DIN-rail
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details