Microchip Technology, Inc. 32Mb Serial Quad I/O (SQI) Flash with EUI SST26VF032BEUI

Description
The SST26VF032BEUI Serial Quad I/O (SQI) flash device is factory-programmed with EUI-48™ and EUI-64™ identifier and utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF032BEUI also support full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol. Operating at frequencies reaching 104 MHz, the SST26VF032BEUI enables minimum latency execute-in-place (XIP) capability without the need for code shadowing on an SRAM. The device’s high performance and reliability make it the ideal choice for Network Appliance, Smart Home, Wireless Connectivity, Computing, Digital TV, Smart Meter, Datacenter, Automotive and other Industrial applications. Further benefits are achieved with SST’s proprietary, high-performance CMOS SuperFlash® technology, which significantly improves performance and reliability, and lowers power consumption for high bandwidth, compact designs. Additional Features Factory-programmed with EUI-48™ and EUI-64™ Globally Unique Identifier x1/x2/x4 Serial Peripheral Interface (SPI) Protocol and SQI protocol Burst Modes- Continuous linear burst, 8/16/32/64 Byte linear burst with wrap-around Page-Program- 256 Bytes per page in x1 or x4 mode Flexible Erase Capability- Uniform 4 KByte sectors, Four 8 KByte top and bottom parameter overlay blocks, One 32 KByte top and bottom overlay block, Uniform 64 KByte overlay blocks Software Write Protection- Individual Block-Locking: 64 KByte blocks, two 32 KByte blocks, and eight 8 KByte parameter blocks Low Power Consumption: Active Read current: 15 mA (typical @ 104 MHz), Standby Current: 15 µA (typical) SFDP (Serial Flash Discoverable Parameters) Industrial -40ºC to +85ºC Packages Available: 8-lead SOIC (208 mil)
Datasheet
Description
The SST26VF032BEUI Serial Quad I/O (SQI) flash device is factory-programmed with EUI-48™ and EUI-64™ identifier and utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF032BEUI also support full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol. Operating at frequencies reaching 104 MHz, the SST26VF032BEUI enables minimum latency execute-in-place (XIP) capability without the need for code shadowing on an SRAM. The device’s high performance and reliability make it the ideal choice for Network Appliance, Smart Home, Wireless Connectivity, Computing, Digital TV, Smart Meter, Datacenter, Automotive and other Industrial applications. Further benefits are achieved with SST’s proprietary, high-performance CMOS SuperFlash® technology, which significantly improves performance and reliability, and lowers power consumption for high bandwidth, compact designs. Additional Features Factory-programmed with EUI-48™ and EUI-64™ Globally Unique Identifier x1/x2/x4 Serial Peripheral Interface (SPI) Protocol and SQI protocol Burst Modes- Continuous linear burst, 8/16/32/64 Byte linear burst with wrap-around Page-Program- 256 Bytes per page in x1 or x4 mode Flexible Erase Capability- Uniform 4 KByte sectors, Four 8 KByte top and bottom parameter overlay blocks, One 32 KByte top and bottom overlay block, Uniform 64 KByte overlay blocks Software Write Protection- Individual Block-Locking: 64 KByte blocks, two 32 KByte blocks, and eight 8 KByte parameter blocks Low Power Consumption: Active Read current: 15 mA (typical @ 104 MHz), Standby Current: 15 µA (typical) SFDP (Serial Flash Discoverable Parameters) Industrial -40ºC to +85ºC Packages Available: 8-lead SOIC (208 mil)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32Mb Serial Quad I/O (SQI) Flash with EUI - SST26VF032BEUI - Microchip Technology, Inc.
Chandler, AZ, United States
32Mb Serial Quad I/O (SQI) Flash with EUI
SST26VF032BEUI
32Mb Serial Quad I/O (SQI) Flash with EUI SST26VF032BEUI
The SST26VF032BEUI Serial Quad I/O (SQI) flash device is factory-programmed with EUI-48™ and EUI-64™ identifier and utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF032BEUI also support full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol. Operating at frequencies reaching 104 MHz, the SST26VF032BEUI enables minimum latency execute-in-place (XIP) capability without the need for code shadowing on an SRAM. The device’s high performance and reliability make it the ideal choice for Network Appliance, Smart Home, Wireless Connectivity, Computing, Digital TV, Smart Meter, Datacenter, Automotive and other Industrial applications. Further benefits are achieved with SST’s proprietary, high-performance CMOS SuperFlash® technology, which significantly improves performance and reliability, and lowers power consumption for high bandwidth, compact designs. Additional Features Factory-programmed with EUI-48™ and EUI-64™ Globally Unique Identifier x1/x2/x4 Serial Peripheral Interface (SPI) Protocol and SQI protocol Burst Modes- Continuous linear burst, 8/16/32/64 Byte linear burst with wrap-around Page-Program- 256 Bytes per page in x1 or x4 mode Flexible Erase Capability- Uniform 4 KByte sectors, Four 8 KByte top and bottom parameter overlay blocks, One 32 KByte top and bottom overlay block, Uniform 64 KByte overlay blocks Software Write Protection- Individual Block-Locking: 64 KByte blocks, two 32 KByte blocks, and eight 8 KByte parameter blocks Low Power Consumption: Active Read current: 15 mA (typical @ 104 MHz), Standby Current: 15 µA (typical) SFDP (Serial Flash Discoverable Parameters) Industrial -40ºC to +85ºC Packages Available: 8-lead SOIC (208 mil)

The SST26VF032BEUI Serial Quad I/O (SQI) flash device is factory-programmed with EUI-48™ and EUI-64™ identifier and utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26VF032BEUI also support full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol. Operating at frequencies reaching 104 MHz, the SST26VF032BEUI enables minimum latency execute-in-place (XIP) capability without the need for code shadowing on an SRAM. The device’s high performance and reliability make it the ideal choice for Network Appliance, Smart Home, Wireless Connectivity, Computing, Digital TV, Smart Meter, Datacenter, Automotive and other Industrial applications. Further benefits are achieved with SST’s proprietary, high-performance CMOS SuperFlash® technology, which significantly improves performance and reliability, and lowers power consumption for high bandwidth, compact designs.

Additional Features

  • Factory-programmed with EUI-48™ and EUI-64™ Globally Unique Identifier
  • x1/x2/x4 Serial Peripheral Interface (SPI) Protocol and SQI protocol
  • Burst Modes- Continuous linear burst, 8/16/32/64 Byte linear burst with wrap-around
  • Page-Program- 256 Bytes per page in x1 or x4 mode
  • Flexible Erase Capability- Uniform 4 KByte sectors, Four 8 KByte top and bottom parameter overlay blocks, One 32 KByte top and bottom overlay block, Uniform 64 KByte overlay blocks
  • Software Write Protection- Individual Block-Locking: 64 KByte blocks, two 32 KByte blocks, and eight 8 KByte parameter blocks
  • Low Power Consumption: Active Read current: 15 mA (typical @ 104 MHz), Standby Current: 15 µA (typical)
  • SFDP (Serial Flash Discoverable Parameters)
  • Industrial -40ºC to +85ºC
  • Packages Available: 8-lead SOIC (208 mil)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SST26VF032BEUI
Product Name 32Mb Serial Quad I/O (SQI) Flash with EUI
Form Factor ['SOIJ']
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
User Interface None
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 32 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details