Microchip Technology, Inc. Low-Noise, 90 MHz Differential I/O Amplifier MCP6D11

Description
The MCP6D11 is a low-noise, low-distortion differential amplifier, optimized for driving high-performance, high-speed ADCs such as the MCP331x1D series. In addition to the low-noise and low-distortion, the MCP6D11 consumes only 3.5 mW of quiescent power on a 2.5V supply. For power sensitive applications, a Power-Down pin reduces the power consumption to less than 13 uW. Additional Features Low Power Iq of only 1.4 mA typical Operating voltage range from 2.5V to 5.5V High Speed Gain-bandwidth product: 90 MHz Slew rate: 25 V/us Fast settling: 200 ns to 0.01% Easy to Use Low offset: 150 uV maximum Rail-to-rail output Input common mode range includes negative rail Power-down function Small Packages: 8-pin MSOP, 16-pin 3x3 QFN Extended temperature: -40 to +125C
Description
The MCP6D11 is a low-noise, low-distortion differential amplifier, optimized for driving high-performance, high-speed ADCs such as the MCP331x1D series. In addition to the low-noise and low-distortion, the MCP6D11 consumes only 3.5 mW of quiescent power on a 2.5V supply. For power sensitive applications, a Power-Down pin reduces the power consumption to less than 13 uW. Additional Features Low Power Iq of only 1.4 mA typical Operating voltage range from 2.5V to 5.5V High Speed Gain-bandwidth product: 90 MHz Slew rate: 25 V/us Fast settling: 200 ns to 0.01% Easy to Use Low offset: 150 uV maximum Rail-to-rail output Input common mode range includes negative rail Power-down function Small Packages: 8-pin MSOP, 16-pin 3x3 QFN Extended temperature: -40 to +125C
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP6D11 is a low-noise, precision differential I/O amplifier designed for high-performance applications, particularly in driving 14-, 16-, and 18-bit SAR ADCs. It features a gain-bandwidth product of 90 MHz and a slew rate of 25 V/µs, making it suitable for high-speed signal processing. The amplifier has an input-referred voltage noise of 5.0 nV/,àöHz at 10 kHz and exhibits low distortion levels, with harmonic distortion measured at -138 dBc for HD2 and -137 dBc for HD3 at 2Vpp and 10 kHz. The MCP6D11 operates within a supply voltage range of 2.5V to 5.5V and consumes a quiescent power of 3.5 mW at 2.5V, with a power-down function that reduces consumption to less than 13 µW. It supports a wide input common-mode range that includes the negative rail and provides rail-to-rail output swing. The device is available in compact MSOP-8 and QFN-16 packages and is rated for an extended temperature range of -40°C to +125°C, making it suitable for various industrial applications.

Datasheet Summary
Powered by GS/AI

The MCP6D11 is a low-noise, precision differential I/O amplifier designed for high-performance applications, particularly in driving 14-, 16-, and 18-bit SAR ADCs. It features a gain-bandwidth product of 90 MHz and a slew rate of 25 V/µs, making it suitable for high-speed signal processing. The amplifier has an input-referred voltage noise of 5.0 nV/,àöHz at 10 kHz and exhibits low distortion levels, with harmonic distortion measured at -138 dBc for HD2 and -137 dBc for HD3 at 2Vpp and 10 kHz. The MCP6D11 operates within a supply voltage range of 2.5V to 5.5V and consumes a quiescent power of 3.5 mW at 2.5V, with a power-down function that reduces consumption to less than 13 µW. It supports a wide input common-mode range that includes the negative rail and provides rail-to-rail output swing. The device is available in compact MSOP-8 and QFN-16 packages and is rated for an extended temperature range of -40°C to +125°C, making it suitable for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Low-Noise, 90 MHz Differential I/O Amplifier - MCP6D11 - Microchip Technology, Inc.
Chandler, AZ, United States
Low-Noise, 90 MHz Differential I/O Amplifier
MCP6D11
Low-Noise, 90 MHz Differential I/O Amplifier MCP6D11
The MCP6D11 is a low-noise, low-distortion differential amplifier, optimized for driving high-performance, high-speed ADCs such as the MCP331x1D series. In addition to the low-noise and low-distortion, the MCP6D11 consumes only 3.5 mW of quiescent power on a 2.5V supply. For power sensitive applications, a Power-Down pin reduces the power consumption to less than 13 uW. Additional Features Low Power Iq of only 1.4 mA typical Operating voltage range from 2.5V to 5.5V High Speed Gain-bandwidth product: 90 MHz Slew rate: 25 V/us Fast settling: 200 ns to 0.01% Easy to Use Low offset: 150 uV maximum Rail-to-rail output Input common mode range includes negative rail Power-down function Small Packages: 8-pin MSOP, 16-pin 3x3 QFN Extended temperature: -40 to +125C

The MCP6D11 is a low-noise, low-distortion differential amplifier, optimized for driving high-performance, high-speed ADCs such as the MCP331x1D series. In addition to the low-noise and low-distortion, the MCP6D11 consumes only 3.5 mW of quiescent power on a 2.5V supply. For power sensitive applications, a Power-Down pin reduces the power consumption to less than 13 uW.

Additional Features

  • Low Power
    • Iq of only 1.4 mA typical
    • Operating voltage range from 2.5V to 5.5V
  • High Speed
    • Gain-bandwidth product: 90 MHz
    • Slew rate: 25 V/us
    • Fast settling: 200 ns to 0.01%
  • Easy to Use
    • Low offset: 150 uV maximum
    • Rail-to-rail output
    • Input common mode range includes negative rail
    • Power-down function
    • Small Packages: 8-pin MSOP, 16-pin 3x3 QFN
    • Extended temperature: -40 to +125C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number MCP6D11
Product Name Low-Noise, 90 MHz Differential I/O Amplifier
Form Factor ['MSOP', 'QFN']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Modbus TCP Coupler with ID Switch Slice IO Module - AMAX-5070-A - Advantech
Specs
Form Factor DIN Rail; DIN-rail
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 32 bits
View Details