Microchip Technology, Inc. 2Kb UNI/O® Serial EEPROM with Pre-Programmed EUI-64™ MAC Address en561221

Description
The Microchip Technology Inc. 11AA02E64 device is a 2 Kbit Serial Electrically Erasable PROM with a pre-programmed globally unique IEEE EUI-64 MAC Address. The device is organized in blocks of x8-bit memory and support the patented single I/O UNI/O® serial bus. By using Manchester encoding techniques, the clock and data are combined into a single, serial bit stream (SCIO), where the clock signal is extracted by the receiver to correctly decode the timing and value of each bit. Low-voltage design permits operation down to 1.8V, with standby and active currents of only 1 uA and 1 mA, respectively. The 11AA02E64 is available in standard 8-lead SOIC and 3-lead SOT-23 packages. Additional Features Pre-programmed Globally Unique, 64-bit IEEE MAC Address Single I/O, UNI/O® Serial Interface Bus Low-Power CMOS Technology - 1 mA active current, typical - 1 µA standby current (max.) 256 x 8 Bit Organization Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kbps Max. Bit Rate – Equivalent to 100 kHz Clock Frequency Self-Timed Write Cycle (including Auto-Erase Page-Write Buffer for up to 16 Bytes STATUS Register for Added Control - Write enable latch bit - Write-In-Progress bit Block Write Protection - Protect none, 1/4, 1/2 or all of array Built-in Write Protection - Power-on/off data protection circuitry - Write enable latch Endurance: 1,000,000 erase/write cycles Data retention: > 200 years ESD protection: > 4,000V 3-lead SOT-23 and 8-lead SOIC Packages Available Temperature Ranges - Industrial (I): -40C to +85C
Datasheet
Description
The Microchip Technology Inc. 11AA02E64 device is a 2 Kbit Serial Electrically Erasable PROM with a pre-programmed globally unique IEEE EUI-64 MAC Address. The device is organized in blocks of x8-bit memory and support the patented single I/O UNI/O® serial bus. By using Manchester encoding techniques, the clock and data are combined into a single, serial bit stream (SCIO), where the clock signal is extracted by the receiver to correctly decode the timing and value of each bit. Low-voltage design permits operation down to 1.8V, with standby and active currents of only 1 uA and 1 mA, respectively. The 11AA02E64 is available in standard 8-lead SOIC and 3-lead SOT-23 packages. Additional Features Pre-programmed Globally Unique, 64-bit IEEE MAC Address Single I/O, UNI/O® Serial Interface Bus Low-Power CMOS Technology - 1 mA active current, typical - 1 µA standby current (max.) 256 x 8 Bit Organization Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kbps Max. Bit Rate – Equivalent to 100 kHz Clock Frequency Self-Timed Write Cycle (including Auto-Erase Page-Write Buffer for up to 16 Bytes STATUS Register for Added Control - Write enable latch bit - Write-In-Progress bit Block Write Protection - Protect none, 1/4, 1/2 or all of array Built-in Write Protection - Power-on/off data protection circuitry - Write enable latch Endurance: 1,000,000 erase/write cycles Data retention: > 200 years ESD protection: > 4,000V 3-lead SOT-23 and 8-lead SOIC Packages Available Temperature Ranges - Industrial (I): -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb UNI/O® Serial EEPROM with Pre-Programmed EUI-64™ MAC Address - en561221 - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb UNI/O® Serial EEPROM with Pre-Programmed EUI-64™ MAC Address
en561221
2Kb UNI/O® Serial EEPROM with Pre-Programmed EUI-64™ MAC Address en561221
The Microchip Technology Inc. 11AA02E64 device is a 2 Kbit Serial Electrically Erasable PROM with a pre-programmed globally unique IEEE EUI-64 MAC Address. The device is organized in blocks of x8-bit memory and support the patented single I/O UNI/O® serial bus. By using Manchester encoding techniques, the clock and data are combined into a single, serial bit stream (SCIO), where the clock signal is extracted by the receiver to correctly decode the timing and value of each bit. Low-voltage design permits operation down to 1.8V, with standby and active currents of only 1 uA and 1 mA, respectively. The 11AA02E64 is available in standard 8-lead SOIC and 3-lead SOT-23 packages. Additional Features Pre-programmed Globally Unique, 64-bit IEEE MAC Address Single I/O, UNI/O® Serial Interface Bus Low-Power CMOS Technology - 1 mA active current, typical - 1 µA standby current (max.) 256 x 8 Bit Organization Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kbps Max. Bit Rate – Equivalent to 100 kHz Clock Frequency Self-Timed Write Cycle (including Auto-Erase Page-Write Buffer for up to 16 Bytes STATUS Register for Added Control - Write enable latch bit - Write-In-Progress bit Block Write Protection - Protect none, 1/4, 1/2 or all of array Built-in Write Protection - Power-on/off data protection circuitry - Write enable latch Endurance: 1,000,000 erase/write cycles Data retention: > 200 years ESD protection: > 4,000V 3-lead SOT-23 and 8-lead SOIC Packages Available Temperature Ranges - Industrial (I): -40C to +85C

The Microchip Technology Inc. 11AA02E64 device is a 2 Kbit Serial Electrically Erasable PROM with a pre-programmed globally unique IEEE EUI-64 MAC Address. The device is organized in blocks of x8-bit memory and support the patented single I/O UNI/O® serial bus. By using Manchester encoding techniques, the clock and data are combined into a single, serial bit stream (SCIO), where the clock signal is extracted by the receiver to correctly decode the timing and value of each bit. Low-voltage design permits operation down to 1.8V, with standby and active currents of only 1 uA and 1 mA, respectively. The 11AA02E64 is available in standard 8-lead SOIC and 3-lead SOT-23 packages.

Additional Features

  • Pre-programmed Globally Unique, 64-bit IEEE MAC Address
  • Single I/O, UNI/O® Serial Interface Bus
  • Low-Power CMOS Technology - 1 mA active current, typical - 1 µA standby current (max.)
  • 256 x 8 Bit Organization
  • Schmitt Trigger Inputs for Noise Suppression
  • Output Slope Control to Eliminate Ground Bounce
  • 100 kbps Max. Bit Rate – Equivalent to 100 kHz Clock Frequency
  • Self-Timed Write Cycle (including Auto-Erase
  • Page-Write Buffer for up to 16 Bytes
  • STATUS Register for Added Control - Write enable latch bit - Write-In-Progress bit
  • Block Write Protection - Protect none, 1/4, 1/2 or all of array
  • Built-in Write Protection - Power-on/off data protection circuitry - Write enable latch
  • Endurance: 1,000,000 erase/write cycles
  • Data retention: > 200 years
  • ESD protection: > 4,000V
  • 3-lead SOT-23 and 8-lead SOIC Packages
  • Available Temperature Ranges - Industrial (I): -40C to +85C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number en561221
Product Name 2Kb UNI/O® Serial EEPROM with Pre-Programmed EUI-64™ MAC Address
Form Factor ['SOIC', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Decentralized I/O system - ibaW-750 - iba America LLC
Specs
Host Connection Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details