Microchip Technology, Inc. Super I/O Controller SCH5627

Description
The SCH5627 is a 3.3V PC 2001 compliant Super I/O controller with an LPC interface. All legacy drivers used for Super I/O components are supported, making this interface transparent to the supporting software. The LPC bus also supports power management, such as wake-up and sleep modes. This device can monitor up to three external diodes, one internal ambient temperature sensor or retrieving temperatures from external processors that implement the PECI (Platform Environmental Control Interface). The Glue Logic includes various power management logic, including generation of RSMRST# and Power OK signal generation. The part also provides a low battery warning circuit, as well as 60 General Purpose I/O control pins, which offer flexibility to the system designer. A high-performance embedded microcontroller incorporated and communication-capabl e with the system host using the Intel® Low Pin Count bus. Family parts SCH5627-NS SCH5627P-NS Additional Features 8042 Keyboard Controller 128 QFP Packaging 60 GPIO Pins μController Fan Control Engine PECI 1.1, x2 CPU, x4 domain, C3/C4 PCH Temp Monitoring AMD SB-TSI 2 SMBus Interfaces (master or slave) IEEE 1284, EPP, ECP, and IBM PC/AT Compatible Parallel Port Two 16C550A UART-compatible serial ports Floppy disk controller 4 PWM Outputs 4 fan tachometer inputs Programmable automatic fan control support Bi-directional PROCHOT# pin support
Datasheet
Description
The SCH5627 is a 3.3V PC 2001 compliant Super I/O controller with an LPC interface. All legacy drivers used for Super I/O components are supported, making this interface transparent to the supporting software. The LPC bus also supports power management, such as wake-up and sleep modes. This device can monitor up to three external diodes, one internal ambient temperature sensor or retrieving temperatures from external processors that implement the PECI (Platform Environmental Control Interface). The Glue Logic includes various power management logic, including generation of RSMRST# and Power OK signal generation. The part also provides a low battery warning circuit, as well as 60 General Purpose I/O control pins, which offer flexibility to the system designer. A high-performance embedded microcontroller incorporated and communication-capabl e with the system host using the Intel® Low Pin Count bus. Family parts SCH5627-NS SCH5627P-NS Additional Features 8042 Keyboard Controller 128 QFP Packaging 60 GPIO Pins μController Fan Control Engine PECI 1.1, x2 CPU, x4 domain, C3/C4 PCH Temp Monitoring AMD SB-TSI 2 SMBus Interfaces (master or slave) IEEE 1284, EPP, ECP, and IBM PC/AT Compatible Parallel Port Two 16C550A UART-compatible serial ports Floppy disk controller 4 PWM Outputs 4 fan tachometer inputs Programmable automatic fan control support Bi-directional PROCHOT# pin support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - SCH5627 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
SCH5627
Super I/O Controller SCH5627
The SCH5627 is a 3.3V PC 2001 compliant Super I/O controller with an LPC interface. All legacy drivers used for Super I/O components are supported, making this interface transparent to the supporting software. The LPC bus also supports power management, such as wake-up and sleep modes. This device can monitor up to three external diodes, one internal ambient temperature sensor or retrieving temperatures from external processors that implement the PECI (Platform Environmental Control Interface). The Glue Logic includes various power management logic, including generation of RSMRST# and Power OK signal generation. The part also provides a low battery warning circuit, as well as 60 General Purpose I/O control pins, which offer flexibility to the system designer. A high-performance embedded microcontroller incorporated and communication-capabl e with the system host using the Intel® Low Pin Count bus. Family parts SCH5627-NS SCH5627P-NS Additional Features 8042 Keyboard Controller 128 QFP Packaging 60 GPIO Pins μController Fan Control Engine PECI 1.1, x2 CPU, x4 domain, C3/C4 PCH Temp Monitoring AMD SB-TSI 2 SMBus Interfaces (master or slave) IEEE 1284, EPP, ECP, and IBM PC/AT Compatible Parallel Port Two 16C550A UART-compatible serial ports Floppy disk controller 4 PWM Outputs 4 fan tachometer inputs Programmable automatic fan control support Bi-directional PROCHOT# pin support

The SCH5627 is a 3.3V PC 2001 compliant Super I/O controller with an LPC interface. All legacy drivers used for Super I/O components are supported, making this interface transparent to the supporting software. The LPC bus also supports power management, such as wake-up and sleep modes.
This device can monitor up to three external diodes, one internal ambient temperature sensor or retrieving temperatures from external processors that
implement the PECI (Platform Environmental Control Interface).
The Glue Logic includes various power management logic, including generation of RSMRST# and Power OK signal generation. The part also provides a low battery warning circuit, as well as 60 General Purpose I/O control pins, which offer flexibility to the system designer. A high-performance embedded microcontroller incorporated and communication-capable with the system host using the Intel® Low Pin Count bus.

Family parts
SCH5627-NS
SCH5627P-NS

Additional Features

  • 8042 Keyboard Controller
  • 128 QFP Packaging
  • 60 GPIO Pins
  • μController Fan Control Engine
  • PECI 1.1, x2 CPU, x4 domain, C3/C4
  • PCH Temp Monitoring
  • AMD SB-TSI
  • 2 SMBus Interfaces (master or slave)
  • IEEE 1284, EPP, ECP, and IBM PC/AT Compatible Parallel Port
  • Two 16C550A UART-compatible serial ports
  • Floppy disk controller
  • 4 PWM Outputs
  • 4 fan tachometer inputs
  • Programmable automatic fan control support
  • Bi-directional PROCHOT# pin support
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SCH5627
Product Name Super I/O Controller
Form Factor ['QFP']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
8DI/7DO IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6250-B - Advantech
Specs
Analog Outputs Analog Voltage Output
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 32 bits
View Details
120V AC Input Module - 1746-IA8 - Classic Automation LLC
Allen-Bradley / Rockwell Automation
View Details