Microchip Technology, Inc. Multi-Voltage I/O AVR64DD32

Description
AVR® DD Family The new AVR® DD family of microcontrollers feature the well-known AVR® CPU, now running at up to 24 MHz across the full supply voltage range of 1.8V to 5.5V. The family includes 16 KB, 32 KB, and 64 KB Flash variants in 14 to 32-pin package options. The AVR® DD family is designed to bring real-time control and multi-voltage operation to applications including industrial control, home appliance products, automotive, and Internet of Things (IoT). The family uses the latest Core Independent Peripherals with low-power features and 5V operation for increased noise immunity. The Multi-Voltage I/O system allows safe bi-directional communication with systems running at a different voltage. The Event System, Configurable Custom Logic (CCL), along with intelligent analog peripherals like 12-bit differential ADC, Zero-Cross Detect (ZCD), 10-bit DAC together with the MVIO makes the AVR® DD family well suited for sensor applications, IoT end nodes, and other applications where signal conditioning or level-shifting is needed. AVR64DD32 The AVR64DD32 will be available in TQFP and VQFN package options running at up to 24 MHz and with 64 KB Flash, 8 KB SRAM, and 256B of EEPROM. The AVR64DD32 product supports four Multi-Voltage I/O channels capable of bi-directional communication with external devices running at a higher or lower voltage than the MCU itself. The MVIO system makes the AVR® DD a perfect device for board control, sensor applications, IoT end nodes, and other size constrained applications, and for sensor fusion in larger systems. Functional Safety: This product is recommended for safety-critical applications targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report and a Safety Manual, can be provided on request. Certified development tools are also available for this product. Contact your local Microchip sales office or your distributor for more information. Additional Features Multi-Voltage I/O (MVIO) 12-bit Differential Analog-to-Digital Converter (ADC) 10-bit Digital-to-Analog Converter (DAC) with Output Buffer Zero-Cross Detector (ZCD) Analog Comparator Timer/Counter Type A/B/D with PWM Outputs Cyclic Redundancy Check (CRC/Scan) Configurable Custom Logic (CCL) Event System (EVSYS) Watchdog Timer (WDT) with Window Mode
Description
AVR® DD Family The new AVR® DD family of microcontrollers feature the well-known AVR® CPU, now running at up to 24 MHz across the full supply voltage range of 1.8V to 5.5V. The family includes 16 KB, 32 KB, and 64 KB Flash variants in 14 to 32-pin package options. The AVR® DD family is designed to bring real-time control and multi-voltage operation to applications including industrial control, home appliance products, automotive, and Internet of Things (IoT). The family uses the latest Core Independent Peripherals with low-power features and 5V operation for increased noise immunity. The Multi-Voltage I/O system allows safe bi-directional communication with systems running at a different voltage. The Event System, Configurable Custom Logic (CCL), along with intelligent analog peripherals like 12-bit differential ADC, Zero-Cross Detect (ZCD), 10-bit DAC together with the MVIO makes the AVR® DD family well suited for sensor applications, IoT end nodes, and other applications where signal conditioning or level-shifting is needed. AVR64DD32 The AVR64DD32 will be available in TQFP and VQFN package options running at up to 24 MHz and with 64 KB Flash, 8 KB SRAM, and 256B of EEPROM. The AVR64DD32 product supports four Multi-Voltage I/O channels capable of bi-directional communication with external devices running at a higher or lower voltage than the MCU itself. The MVIO system makes the AVR® DD a perfect device for board control, sensor applications, IoT end nodes, and other size constrained applications, and for sensor fusion in larger systems. Functional Safety: This product is recommended for safety-critical applications targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report and a Safety Manual, can be provided on request. Certified development tools are also available for this product. Contact your local Microchip sales office or your distributor for more information. Additional Features Multi-Voltage I/O (MVIO) 12-bit Differential Analog-to-Digital Converter (ADC) 10-bit Digital-to-Analog Converter (DAC) with Output Buffer Zero-Cross Detector (ZCD) Analog Comparator Timer/Counter Type A/B/D with PWM Outputs Cyclic Redundancy Check (CRC/Scan) Configurable Custom Logic (CCL) Event System (EVSYS) Watchdog Timer (WDT) with Window Mode

Suppliers

Company
Product
Description
Supplier Links
Multi-Voltage I/O - AVR64DD32 - Microchip Technology, Inc.
Chandler, AZ, United States
Multi-Voltage I/O
AVR64DD32
Multi-Voltage I/O AVR64DD32
AVR® DD Family The new AVR® DD family of microcontrollers feature the well-known AVR® CPU, now running at up to 24 MHz across the full supply voltage range of 1.8V to 5.5V. The family includes 16 KB, 32 KB, and 64 KB Flash variants in 14 to 32-pin package options. The AVR® DD family is designed to bring real-time control and multi-voltage operation to applications including industrial control, home appliance products, automotive, and Internet of Things (IoT). The family uses the latest Core Independent Peripherals with low-power features and 5V operation for increased noise immunity. The Multi-Voltage I/O system allows safe bi-directional communication with systems running at a different voltage. The Event System, Configurable Custom Logic (CCL), along with intelligent analog peripherals like 12-bit differential ADC, Zero-Cross Detect (ZCD), 10-bit DAC together with the MVIO makes the AVR® DD family well suited for sensor applications, IoT end nodes, and other applications where signal conditioning or level-shifting is needed. AVR64DD32 The AVR64DD32 will be available in TQFP and VQFN package options running at up to 24 MHz and with 64 KB Flash, 8 KB SRAM, and 256B of EEPROM. The AVR64DD32 product supports four Multi-Voltage I/O channels capable of bi-directional communication with external devices running at a higher or lower voltage than the MCU itself. The MVIO system makes the AVR® DD a perfect device for board control, sensor applications, IoT end nodes, and other size constrained applications, and for sensor fusion in larger systems. Functional Safety: This product is recommended for safety-critical applications targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report and a Safety Manual, can be provided on request. Certified development tools are also available for this product. Contact your local Microchip sales office or your distributor for more information. Additional Features Multi-Voltage I/O (MVIO) 12-bit Differential Analog-to-Digital Converter (ADC) 10-bit Digital-to-Analog Converter (DAC) with Output Buffer Zero-Cross Detector (ZCD) Analog Comparator Timer/Counter Type A/B/D with PWM Outputs Cyclic Redundancy Check (CRC/Scan) Configurable Custom Logic (CCL) Event System (EVSYS) Watchdog Timer (WDT) with Window Mode

AVR® DD Family
The new AVR® DD family of microcontrollers feature the well-known AVR® CPU, now running at up to 24 MHz across the full supply voltage range of 1.8V to 5.5V. The family includes 16 KB, 32 KB, and 64 KB Flash variants in 14 to 32-pin package options. The AVR® DD family is designed to bring real-time control and multi-voltage operation to applications including industrial control, home appliance products, automotive, and Internet of Things (IoT).

The family uses the latest Core Independent Peripherals with low-power features and 5V operation for increased noise immunity. The Multi-Voltage I/O system allows safe bi-directional communication with systems running at a different voltage. The Event System, Configurable Custom Logic (CCL), along with intelligent analog peripherals like 12-bit differential ADC, Zero-Cross Detect (ZCD), 10-bit DAC together with the MVIO makes the AVR® DD family well suited for sensor applications, IoT end nodes, and other applications where signal conditioning or level-shifting is needed.


AVR64DD32
The AVR64DD32 will be available in TQFP and VQFN package options running at up to 24 MHz and with 64 KB Flash, 8 KB SRAM, and 256B of EEPROM.
The AVR64DD32 product supports four Multi-Voltage I/O channels capable of bi-directional communication with external devices running at a higher or lower voltage than the MCU itself. The MVIO system makes the AVR® DD a perfect device for board control, sensor applications, IoT end nodes, and other size constrained applications, and for sensor fusion in larger systems.

Functional Safety:
This product is recommended for safety-critical applications targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report and a Safety Manual, can be provided on request. Certified development tools are also available for this product. Contact your local Microchip sales office or your distributor for more information.

Additional Features

  • Multi-Voltage I/O (MVIO)
  • 12-bit Differential Analog-to-Digital Converter (ADC)
  • 10-bit Digital-to-Analog Converter (DAC) with Output Buffer
  • Zero-Cross Detector (ZCD)
  • Analog Comparator
  • Timer/Counter Type A/B/D with PWM Outputs
  • Cyclic Redundancy Check (CRC/Scan)
  • Configurable Custom Logic (CCL)
  • Event System (EVSYS)
  • Watchdog Timer (WDT) with Window Mode
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number AVR64DD32
Product Name Multi-Voltage I/O
Unlock Full Specs
to access all available technical data

Similar Products

Decentralized I/O system - ibaW-750 - iba America LLC
Specs
Host Connection Ethernet
View Details
Relay Output Module - 1746-OW16/A - Classic Automation LLC
Allen-Bradley / Rockwell Automation
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details