Microchip Technology, Inc. Super I/O Controller SCH3112

Description
The SCH3112/SCH3114/SCH3 116 Product Family is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface that also includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. These three Product Families incorporate complete legacy Super I/O, including a floppy disk controller with Microchip's true CMOS 765B core and enhanced digital data separator. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with Microchip's proprietary 82077AA core. The SCH3112 family supports multiple low power-down modes, and the ISA Plug-and-Play Standard register set (Version 1.0a). Family parts SCH3112I-NU SCH3112I-NU-R00 SCH3112-NU Additional Features 8042 Keyboard Controller 128 VTQFP Package Legacy I/O 40 GPIO Pins 32 byte Security Key Register μController Fan Control Engine PCH (Platform Controller Hub) Temperature monitoring Glue logic 3 PWM Outputs 3 fan tachometer inputs IEEE 1284, EPP and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port NS16550 compatible UART serial ports Four 8-pin serial ports Two 4-pin serial ports ACPI 1.0/2.0 compatible Hardware monitoring: temperature, voltage and fan speed monitoring. Motherboard Glue logic: various power management and system logic (generation of nRSMRST, a programmable Clock output, reset generation, and watchdog timer)
Datasheet
Description
The SCH3112/SCH3114/SCH3 116 Product Family is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface that also includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. These three Product Families incorporate complete legacy Super I/O, including a floppy disk controller with Microchip's true CMOS 765B core and enhanced digital data separator. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with Microchip's proprietary 82077AA core. The SCH3112 family supports multiple low power-down modes, and the ISA Plug-and-Play Standard register set (Version 1.0a). Family parts SCH3112I-NU SCH3112I-NU-R00 SCH3112-NU Additional Features 8042 Keyboard Controller 128 VTQFP Package Legacy I/O 40 GPIO Pins 32 byte Security Key Register μController Fan Control Engine PCH (Platform Controller Hub) Temperature monitoring Glue logic 3 PWM Outputs 3 fan tachometer inputs IEEE 1284, EPP and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port NS16550 compatible UART serial ports Four 8-pin serial ports Two 4-pin serial ports ACPI 1.0/2.0 compatible Hardware monitoring: temperature, voltage and fan speed monitoring. Motherboard Glue logic: various power management and system logic (generation of nRSMRST, a programmable Clock output, reset generation, and watchdog timer)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - SCH3112 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
SCH3112
Super I/O Controller SCH3112
The SCH3112/SCH3114/SCH3 116 Product Family is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface that also includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. These three Product Families incorporate complete legacy Super I/O, including a floppy disk controller with Microchip's true CMOS 765B core and enhanced digital data separator. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with Microchip's proprietary 82077AA core. The SCH3112 family supports multiple low power-down modes, and the ISA Plug-and-Play Standard register set (Version 1.0a). Family parts SCH3112I-NU SCH3112I-NU-R00 SCH3112-NU Additional Features 8042 Keyboard Controller 128 VTQFP Package Legacy I/O 40 GPIO Pins 32 byte Security Key Register μController Fan Control Engine PCH (Platform Controller Hub) Temperature monitoring Glue logic 3 PWM Outputs 3 fan tachometer inputs IEEE 1284, EPP and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port NS16550 compatible UART serial ports Four 8-pin serial ports Two 4-pin serial ports ACPI 1.0/2.0 compatible Hardware monitoring: temperature, voltage and fan speed monitoring. Motherboard Glue logic: various power management and system logic (generation of nRSMRST, a programmable Clock output, reset generation, and watchdog timer)

The SCH3112/SCH3114/SCH3116 Product Family is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface that also includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic.
These three Product Families incorporate complete legacy Super I/O, including a floppy disk controller with Microchip's true CMOS 765B core and enhanced digital data separator. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with Microchip's proprietary 82077AA core. The SCH3112 family supports multiple low power-down modes, and the ISA Plug-and-Play Standard register set (Version 1.0a).

Family parts
SCH3112I-NU
SCH3112I-NU-R00
SCH3112-NU

Additional Features

  • 8042 Keyboard Controller
  • 128 VTQFP Package
  • Legacy I/O
  • 40 GPIO Pins
  • 32 byte Security Key Register
  • μController Fan Control Engine
  • PCH (Platform Controller Hub) Temperature monitoring
  • Glue logic
  • 3 PWM Outputs
  • 3 fan tachometer inputs
  • IEEE 1284, EPP and ECP Compatible Parallel Port
  • One IrDA 1.0 Infrared Port
  • NS16550 compatible UART serial ports
  • Four 8-pin serial ports
  • Two 4-pin serial ports
  • ACPI 1.0/2.0 compatible
  • Hardware monitoring: temperature, voltage and fan speed monitoring.
  • Motherboard Glue logic: various power management and system logic (generation of nRSMRST, a programmable Clock output, reset generation, and watchdog timer)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SCH3112
Product Name Super I/O Controller
Form Factor ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
SCM7B32/33 Isolated Process Current/Voltage Input Module - SCM7B32/33-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Analog Outputs Analog Voltage Output
Agency Approval CSA, CE
View Details