Microchip Technology, Inc. Super I/O Controller SCH3222

Description
The SCH3222 is a 3.3V Super I/O Controller with an LPC interface. It includes a Keyboard Controller, Power Control logic, and Motherboard Glue logic. 4 full serial ports and two additional 4-Pin serial ports are provided. The serial ports are fully functional NS16550 compatible UARTs that support data rates up to 1.5 Mbps. System related functionality, which offers flexibility to the system designer, includes 23 General Purpose I/O (GPIO) control functions. The product is available in commercial (0°C to +70°C and industrial (-40°C to +85°C) temperature ranges. Family parts SCH3222I-SX SCH3222I-SX-TR SCH3222-SX SCH3222-SX-TR Additional Features 8042 Keyboard Controller 84-ball WFBGA Package Legacy I/O 23 GPIO Pins 32 byte Security Key Register for device authentication Glue logic One IrDA 1.0 Infrared Port NS16550 compatible UART serial ports Four 8-pin serial ports Two 4-pin serial ports by strap option ACPI 2.0 compatible Industrial (-40°C to +85°C) Commercial(0°C to +70°C)
Datasheet
Description
The SCH3222 is a 3.3V Super I/O Controller with an LPC interface. It includes a Keyboard Controller, Power Control logic, and Motherboard Glue logic. 4 full serial ports and two additional 4-Pin serial ports are provided. The serial ports are fully functional NS16550 compatible UARTs that support data rates up to 1.5 Mbps. System related functionality, which offers flexibility to the system designer, includes 23 General Purpose I/O (GPIO) control functions. The product is available in commercial (0°C to +70°C and industrial (-40°C to +85°C) temperature ranges. Family parts SCH3222I-SX SCH3222I-SX-TR SCH3222-SX SCH3222-SX-TR Additional Features 8042 Keyboard Controller 84-ball WFBGA Package Legacy I/O 23 GPIO Pins 32 byte Security Key Register for device authentication Glue logic One IrDA 1.0 Infrared Port NS16550 compatible UART serial ports Four 8-pin serial ports Two 4-pin serial ports by strap option ACPI 2.0 compatible Industrial (-40°C to +85°C) Commercial(0°C to +70°C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - SCH3222 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
SCH3222
Super I/O Controller SCH3222
The SCH3222 is a 3.3V Super I/O Controller with an LPC interface. It includes a Keyboard Controller, Power Control logic, and Motherboard Glue logic. 4 full serial ports and two additional 4-Pin serial ports are provided. The serial ports are fully functional NS16550 compatible UARTs that support data rates up to 1.5 Mbps. System related functionality, which offers flexibility to the system designer, includes 23 General Purpose I/O (GPIO) control functions. The product is available in commercial (0°C to +70°C and industrial (-40°C to +85°C) temperature ranges. Family parts SCH3222I-SX SCH3222I-SX-TR SCH3222-SX SCH3222-SX-TR Additional Features 8042 Keyboard Controller 84-ball WFBGA Package Legacy I/O 23 GPIO Pins 32 byte Security Key Register for device authentication Glue logic One IrDA 1.0 Infrared Port NS16550 compatible UART serial ports Four 8-pin serial ports Two 4-pin serial ports by strap option ACPI 2.0 compatible Industrial (-40°C to +85°C) Commercial(0°C to +70°C)

The SCH3222 is a 3.3V Super I/O Controller with an LPC interface. It includes a Keyboard Controller, Power Control logic, and Motherboard Glue logic.

4 full serial ports and two additional 4-Pin serial ports are provided. The serial ports are fully functional NS16550 compatible UARTs that support data rates up to 1.5 Mbps.
System related functionality, which offers flexibility to the system designer, includes 23 General Purpose I/O (GPIO) control functions.
The product is available in commercial (0°C to +70°C and industrial (-40°C to +85°C) temperature ranges.

Family parts
SCH3222I-SX
SCH3222I-SX-TR
SCH3222-SX
SCH3222-SX-TR

Additional Features

  • 8042 Keyboard Controller
  • 84-ball WFBGA Package
  • Legacy I/O
  • 23 GPIO Pins
  • 32 byte Security Key Register for device authentication
  • Glue logic
  • One IrDA 1.0 Infrared Port
  • NS16550 compatible UART serial ports
  • Four 8-pin serial ports
  • Two 4-pin serial ports by strap option
  • ACPI 2.0 compatible
  • Industrial (-40°C to +85°C)
  • Commercial(0°C to +70°C)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SCH3222
Product Name Super I/O Controller
Form Factor ['WFBGA']
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 24 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details