Microchip Technology, Inc. Super I/O Controller LPC47M112

Description
LPC47M112 is a 3.3V (5V tolerant) PC98/PC99 compliant Super I/O controller. It implements the LPC interface, provides fan control through two fan speed control output pins and two fan tachometer input pins. The product incorporates a keyboard interface, SMSC's true CMOS 765B floppy disk controller, and Intelligent Power Management including PME support. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures in addition to providing data overflow and underflow protection. The parallel port is compatible with IEEE 1284, EPP, and ECP. LPC47M112 incorporates sophisticated power control circuitry (PCC) which includes support for keyboard and mouse wake-up events and supports multiple low power-down modes. The recommended functionality to support Windows '95, Windows 98, Windows 2000 and Windows ME is provided. Family parts LPC47M112-MW Additional Features LPC Interface 100 QFP Packaging 3.3V Operating Voltage 37 GPIO Pins 1 Multi-Mode Parallel Port with EPP and ECP Support Dual Game Port Interface CMOS 765B Floppy Disk Controller On-chip 12 mA AT bus drivers 1 Floppy Direct Drive Support 2 N216C550-compatible UARTs MPU-401 MIDI support ISA Plug-and-Play Standard (Version 1.0a) Support
Datasheet
Description
LPC47M112 is a 3.3V (5V tolerant) PC98/PC99 compliant Super I/O controller. It implements the LPC interface, provides fan control through two fan speed control output pins and two fan tachometer input pins. The product incorporates a keyboard interface, SMSC's true CMOS 765B floppy disk controller, and Intelligent Power Management including PME support. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures in addition to providing data overflow and underflow protection. The parallel port is compatible with IEEE 1284, EPP, and ECP. LPC47M112 incorporates sophisticated power control circuitry (PCC) which includes support for keyboard and mouse wake-up events and supports multiple low power-down modes. The recommended functionality to support Windows '95, Windows 98, Windows 2000 and Windows ME is provided. Family parts LPC47M112-MW Additional Features LPC Interface 100 QFP Packaging 3.3V Operating Voltage 37 GPIO Pins 1 Multi-Mode Parallel Port with EPP and ECP Support Dual Game Port Interface CMOS 765B Floppy Disk Controller On-chip 12 mA AT bus drivers 1 Floppy Direct Drive Support 2 N216C550-compatible UARTs MPU-401 MIDI support ISA Plug-and-Play Standard (Version 1.0a) Support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - LPC47M112 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
LPC47M112
Super I/O Controller LPC47M112
LPC47M112 is a 3.3V (5V tolerant) PC98/PC99 compliant Super I/O controller. It implements the LPC interface, provides fan control through two fan speed control output pins and two fan tachometer input pins. The product incorporates a keyboard interface, SMSC's true CMOS 765B floppy disk controller, and Intelligent Power Management including PME support. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures in addition to providing data overflow and underflow protection. The parallel port is compatible with IEEE 1284, EPP, and ECP. LPC47M112 incorporates sophisticated power control circuitry (PCC) which includes support for keyboard and mouse wake-up events and supports multiple low power-down modes. The recommended functionality to support Windows '95, Windows 98, Windows 2000 and Windows ME is provided. Family parts LPC47M112-MW Additional Features LPC Interface 100 QFP Packaging 3.3V Operating Voltage 37 GPIO Pins 1 Multi-Mode Parallel Port with EPP and ECP Support Dual Game Port Interface CMOS 765B Floppy Disk Controller On-chip 12 mA AT bus drivers 1 Floppy Direct Drive Support 2 N216C550-compatible UARTs MPU-401 MIDI support ISA Plug-and-Play Standard (Version 1.0a) Support

LPC47M112 is a 3.3V (5V tolerant) PC98/PC99 compliant Super I/O controller. It implements the LPC interface, provides fan control through two fan speed control output pins and two fan tachometer input pins. The product incorporates a keyboard interface, SMSC's true CMOS 765B floppy disk controller, and Intelligent Power Management including PME support.
The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures in addition to providing data overflow and underflow protection. The parallel port is compatible with IEEE 1284, EPP, and ECP. LPC47M112 incorporates sophisticated power control circuitry (PCC) which includes support for keyboard and mouse wake-up events and supports multiple low power-down modes.
The recommended functionality to support Windows '95, Windows 98, Windows 2000 and Windows ME is provided.

Family parts
LPC47M112-MW

Additional Features

    • LPC Interface
    • 100 QFP Packaging
    • 3.3V Operating Voltage
    • 37 GPIO Pins
    • 1 Multi-Mode Parallel Port with EPP and ECP Support
    • Dual Game Port Interface
    • CMOS 765B Floppy Disk Controller
    • On-chip 12 mA AT bus drivers
    • 1 Floppy Direct Drive Support
    • 2 N216C550-compatible UARTs
    • MPU-401 MIDI support
    • ISA Plug-and-Play Standard (Version 1.0a) Support
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number LPC47M112
Product Name Super I/O Controller
Form Factor ['MQFP']
Unlock Full Specs
to access all available technical data

Similar Products

8Power Relay Modbus RS-485 Remote I/O - ADAM-4069-B - Advantech
Specs
Host Connection RS232/422/485
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Digital Input/Output Module; 3 to 60VDC, 5-ch Input, 5-ch Output - MAQ20-DIOL - Dataforth Corporation
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output
User Interface None
View Details
Filter module - 750-626 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
3 suppliers