Microchip Technology, Inc. Super I/O Controller SCH5027

Description
The SCH5027 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface. It includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. There are four analog inputs for monitoring external voltages, and internal monitoring of the SIO’s VCC (emulated power well), VTR (signal power well), and VBAT power supplies. It can also monitor two external diodes, one internal ambient temperature sensor or retrieving temperatures from external processors that implement the PECI (Platform Environment Control Interface). Complete legacy Super I/O functionality including a floppy disk controller with SMSC's true CMOS 765B core and enhanced digital data separator are incorporated. The true CMOS 765B core provides 100% compatibility with IBM PC/XT and PC/AT architectures and is software and register compatible with SMSC's proprietary 82077AA core. Additionally, it supports multiple low power-down modes and incorporates sophisticated power control circuitry and allows for a two- or three-piece linear fan function. Family parts SCH5027D-NW SCH5027E-NW Additional Features 8042 Keyboard Controller 128 QFP Packaging 25 GPIO 32 byte Security Key Register State Machine Fan Control Engine X1 CPU, x2 domain C3/C4 SMBus Interface (slave only) Glue logic IEEE 1284, EPP, and ECP Compatible Parallel Port One 16C550A UART-compatible serial port One IrDA 1.0 Infrared Port 5 PWM Outputs 6 fan tachometer inputs ACPI 1.0/2.0 Compatible Hardware monitoring: temperature, voltage, and fan monitoring
Datasheet
Description
The SCH5027 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface. It includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. There are four analog inputs for monitoring external voltages, and internal monitoring of the SIO’s VCC (emulated power well), VTR (signal power well), and VBAT power supplies. It can also monitor two external diodes, one internal ambient temperature sensor or retrieving temperatures from external processors that implement the PECI (Platform Environment Control Interface). Complete legacy Super I/O functionality including a floppy disk controller with SMSC's true CMOS 765B core and enhanced digital data separator are incorporated. The true CMOS 765B core provides 100% compatibility with IBM PC/XT and PC/AT architectures and is software and register compatible with SMSC's proprietary 82077AA core. Additionally, it supports multiple low power-down modes and incorporates sophisticated power control circuitry and allows for a two- or three-piece linear fan function. Family parts SCH5027D-NW SCH5027E-NW Additional Features 8042 Keyboard Controller 128 QFP Packaging 25 GPIO 32 byte Security Key Register State Machine Fan Control Engine X1 CPU, x2 domain C3/C4 SMBus Interface (slave only) Glue logic IEEE 1284, EPP, and ECP Compatible Parallel Port One 16C550A UART-compatible serial port One IrDA 1.0 Infrared Port 5 PWM Outputs 6 fan tachometer inputs ACPI 1.0/2.0 Compatible Hardware monitoring: temperature, voltage, and fan monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super I/O Controller - SCH5027 - Microchip Technology, Inc.
Chandler, AZ, United States
Super I/O Controller
SCH5027
Super I/O Controller SCH5027
The SCH5027 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface. It includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. There are four analog inputs for monitoring external voltages, and internal monitoring of the SIO’s VCC (emulated power well), VTR (signal power well), and VBAT power supplies. It can also monitor two external diodes, one internal ambient temperature sensor or retrieving temperatures from external processors that implement the PECI (Platform Environment Control Interface). Complete legacy Super I/O functionality including a floppy disk controller with SMSC's true CMOS 765B core and enhanced digital data separator are incorporated. The true CMOS 765B core provides 100% compatibility with IBM PC/XT and PC/AT architectures and is software and register compatible with SMSC's proprietary 82077AA core. Additionally, it supports multiple low power-down modes and incorporates sophisticated power control circuitry and allows for a two- or three-piece linear fan function. Family parts SCH5027D-NW SCH5027E-NW Additional Features 8042 Keyboard Controller 128 QFP Packaging 25 GPIO 32 byte Security Key Register State Machine Fan Control Engine X1 CPU, x2 domain C3/C4 SMBus Interface (slave only) Glue logic IEEE 1284, EPP, and ECP Compatible Parallel Port One 16C550A UART-compatible serial port One IrDA 1.0 Infrared Port 5 PWM Outputs 6 fan tachometer inputs ACPI 1.0/2.0 Compatible Hardware monitoring: temperature, voltage, and fan monitoring

The SCH5027 is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface. It includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic.

There are four analog inputs for monitoring external voltages, and internal monitoring of the SIO’s VCC (emulated power well), VTR (signal power well), and VBAT power supplies. It can also monitor two external diodes, one internal ambient temperature sensor or retrieving temperatures from external processors that implement the PECI (Platform Environment Control Interface).

Complete legacy Super I/O functionality including a floppy disk controller with SMSC's true CMOS 765B core and enhanced digital data separator are incorporated. The true CMOS 765B core provides 100% compatibility with IBM PC/XT and PC/AT architectures and is software and register compatible with SMSC's proprietary 82077AA core. Additionally, it supports multiple low power-down modes and incorporates sophisticated power control circuitry and allows for a two- or three-piece linear fan function.

Family parts
SCH5027D-NW
SCH5027E-NW

Additional Features

  • 8042 Keyboard Controller
  • 128 QFP Packaging
  • 25 GPIO
  • 32 byte Security Key Register
  • State Machine Fan Control Engine
  • X1 CPU, x2 domain C3/C4
  • SMBus Interface (slave only)
  • Glue logic
  • IEEE 1284, EPP, and ECP Compatible Parallel Port
  • One 16C550A UART-compatible serial port
  • One IrDA 1.0 Infrared Port
  • 5 PWM Outputs
  • 6 fan tachometer inputs
  • ACPI 1.0/2.0 Compatible
  • Hardware monitoring: temperature, voltage, and fan monitoring
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number SCH5027
Product Name Super I/O Controller
Form Factor ['MQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
8AI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6017-D - Advantech
Specs
Analog Outputs Analog Voltage Output
Resolution 16 bits
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 24 bits
View Details