Microchip Technology, Inc. Single-Ended, Rail-to-Rail I/O, Low-Gain PGA MCP6S93

Description
The MCP6S91/2/3 are analog Programmable Gain Amplifiers (PGAs). They can be configured for gains from +1 V/V to +32 V/V and the input multiplexer can select one of up to two channels through a SPI port. The serial interface can also put the PGA into shutdown to conserve power. These PGAs are optimized for high-speed, low offset voltage and single-supply operation with rail-to-rail input and output capability. These specifications support single supply applications needing flexible performance or multiple inputs. Additional Features Dual Channel SPI Bus to Control Gain and Select Input Channel Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V Rail-to-Rail Input and Output Single Supply 2.5V to 5.5V Extended Temperature Range: -40°C to 125°C Chip Select Pin
Description
The MCP6S91/2/3 are analog Programmable Gain Amplifiers (PGAs). They can be configured for gains from +1 V/V to +32 V/V and the input multiplexer can select one of up to two channels through a SPI port. The serial interface can also put the PGA into shutdown to conserve power. These PGAs are optimized for high-speed, low offset voltage and single-supply operation with rail-to-rail input and output capability. These specifications support single supply applications needing flexible performance or multiple inputs. Additional Features Dual Channel SPI Bus to Control Gain and Select Input Channel Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V Rail-to-Rail Input and Output Single Supply 2.5V to 5.5V Extended Temperature Range: -40°C to 125°C Chip Select Pin
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP6S93 is a dual-channel, low-gain programmable gain amplifier (PGA) from Microchip Technology, Inc. It features a rail-to-rail input and output, allowing for maximum signal range. The device supports eight gain settings from +1 to +32 V/V, which can be selected via a Serial Peripheral Interface (SPI). It operates on a single supply voltage ranging from 2.5V to 5.5V and has a low supply current of approximately 1.0 mA, making it suitable for power-sensitive applications. The MCP6S93 is designed for high-speed performance with a typical bandwidth of 1 to 18 MHz and low noise characteristics of 10 nV/,àöHz at 10 kHz. It exhibits low gain error of ±1% maximum and offset mismatch between channels of 0 µV, ensuring accurate signal amplification. The device is specified for an extended temperature range of -40°C to +125°C, making it suitable for industrial and medical instrumentation applications.

Datasheet Summary
Powered by GS/AI

The MCP6S93 is a dual-channel, low-gain programmable gain amplifier (PGA) from Microchip Technology, Inc. It features a rail-to-rail input and output, allowing for maximum signal range. The device supports eight gain settings from +1 to +32 V/V, which can be selected via a Serial Peripheral Interface (SPI). It operates on a single supply voltage ranging from 2.5V to 5.5V and has a low supply current of approximately 1.0 mA, making it suitable for power-sensitive applications. The MCP6S93 is designed for high-speed performance with a typical bandwidth of 1 to 18 MHz and low noise characteristics of 10 nV/,àöHz at 10 kHz. It exhibits low gain error of ±1% maximum and offset mismatch between channels of 0 µV, ensuring accurate signal amplification. The device is specified for an extended temperature range of -40°C to +125°C, making it suitable for industrial and medical instrumentation applications.

Suppliers

Company
Product
Description
Supplier Links
Single-Ended, Rail-to-Rail I/O, Low-Gain PGA - MCP6S93 - Microchip Technology, Inc.
Chandler, AZ, United States
Single-Ended, Rail-to-Rail I/O, Low-Gain PGA
MCP6S93
Single-Ended, Rail-to-Rail I/O, Low-Gain PGA MCP6S93
The MCP6S91/2/3 are analog Programmable Gain Amplifiers (PGAs). They can be configured for gains from +1 V/V to +32 V/V and the input multiplexer can select one of up to two channels through a SPI port. The serial interface can also put the PGA into shutdown to conserve power. These PGAs are optimized for high-speed, low offset voltage and single-supply operation with rail-to-rail input and output capability. These specifications support single supply applications needing flexible performance or multiple inputs. Additional Features Dual Channel SPI Bus to Control Gain and Select Input Channel Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V Rail-to-Rail Input and Output Single Supply 2.5V to 5.5V Extended Temperature Range: -40°C to 125°C Chip Select Pin

The MCP6S91/2/3 are analog Programmable Gain Amplifiers (PGAs). They can be configured for gains from +1 V/V to +32 V/V and the input multiplexer can select one of up to two channels through a SPI port. The serial interface can also put the PGA into shutdown to conserve power. These PGAs are optimized for high-speed, low offset voltage and single-supply operation with rail-to-rail input and output capability. These specifications support single supply applications needing flexible performance or multiple inputs.

Additional Features

    • Dual Channel
    • SPI Bus to Control Gain and Select Input Channel
    • Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V
    • Rail-to-Rail Input and Output
    • Single Supply 2.5V to 5.5V
    • Extended Temperature Range: -40°C to 125°C
    • Chip Select Pin
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number MCP6S93
Product Name Single-Ended, Rail-to-Rail I/O, Low-Gain PGA
Form Factor ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Resolution 24 bits
View Details
ARMORBLOCK 4 POINT ANALOG OUTPUT - 1732E-OF4M12R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Data Acquisition Output Module
View Details
2 suppliers