Microchip Technology, Inc. 2Kb UNI/O® Serial EEPROM with Pre-Programmed EUI-48™ MAC Address 11aa02e48

Description
The Microchip Technology Inc. 11AA02E48 device is a 2 Kbit Serial Electrically Erasable PROM. The device is organized in blocks of x8-bit memory and support the patented* single I/O UNI/O® serial bus. By using Manchester encoding techniques, the clock and data are combined into a single, serial bit stream (SCIO), where the clock signal is extracted by the receiver to correctly decode the timing and value of each bit. Low-voltage design permits operation down to 1.8V, with standby and active currents of only 1 uA and 1 mA, respectively. The 11AA02E48 is available in standard 8-lead SOIC and 3-lead SOT-23 packages. Additional Features Pre-programmed Globally Unique, 48-bit Node Address Compatible with EUI-48™ and EUI-64™ Single I/O, UNI/O® Serial Interface Bus Low-Power CMOS Technology: - 1 mA active current, typical - 1 µA standby current (max.) 256 x 8 Bit Organization Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kbps Max. Bit Rate – Equivalent to 100 kHz Clock Frequency Self-Timed Write Cycle (including Auto-Erase) Page-Write Buffer for up to 16 Bytes STATUS Register for Added Control: - Write enable latch bit - Write-In-Progress bit Block Write Protection: - Protect none, 1/4, 1/2 or all of array Built-in Write Protection: - Power-on/off data protection circuitry - Write enable latch High Reliability: - Endurance: 1,000,000 erase/write cycles - Data retention: > 200 years - ESD protection: > 4,000V 3-lead SOT-23 and 8-lead SOIC Packages Available Temperature Ranges: - Industrial (I): -40C to +85C
Datasheet
Description
The Microchip Technology Inc. 11AA02E48 device is a 2 Kbit Serial Electrically Erasable PROM. The device is organized in blocks of x8-bit memory and support the patented* single I/O UNI/O® serial bus. By using Manchester encoding techniques, the clock and data are combined into a single, serial bit stream (SCIO), where the clock signal is extracted by the receiver to correctly decode the timing and value of each bit. Low-voltage design permits operation down to 1.8V, with standby and active currents of only 1 uA and 1 mA, respectively. The 11AA02E48 is available in standard 8-lead SOIC and 3-lead SOT-23 packages. Additional Features Pre-programmed Globally Unique, 48-bit Node Address Compatible with EUI-48™ and EUI-64™ Single I/O, UNI/O® Serial Interface Bus Low-Power CMOS Technology: - 1 mA active current, typical - 1 µA standby current (max.) 256 x 8 Bit Organization Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kbps Max. Bit Rate – Equivalent to 100 kHz Clock Frequency Self-Timed Write Cycle (including Auto-Erase) Page-Write Buffer for up to 16 Bytes STATUS Register for Added Control: - Write enable latch bit - Write-In-Progress bit Block Write Protection: - Protect none, 1/4, 1/2 or all of array Built-in Write Protection: - Power-on/off data protection circuitry - Write enable latch High Reliability: - Endurance: 1,000,000 erase/write cycles - Data retention: > 200 years - ESD protection: > 4,000V 3-lead SOT-23 and 8-lead SOIC Packages Available Temperature Ranges: - Industrial (I): -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb UNI/O® Serial EEPROM with Pre-Programmed EUI-48™ MAC Address - 11aa02e48 - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb UNI/O® Serial EEPROM with Pre-Programmed EUI-48™ MAC Address
11aa02e48
2Kb UNI/O® Serial EEPROM with Pre-Programmed EUI-48™ MAC Address 11aa02e48
The Microchip Technology Inc. 11AA02E48 device is a 2 Kbit Serial Electrically Erasable PROM. The device is organized in blocks of x8-bit memory and support the patented* single I/O UNI/O® serial bus. By using Manchester encoding techniques, the clock and data are combined into a single, serial bit stream (SCIO), where the clock signal is extracted by the receiver to correctly decode the timing and value of each bit. Low-voltage design permits operation down to 1.8V, with standby and active currents of only 1 uA and 1 mA, respectively. The 11AA02E48 is available in standard 8-lead SOIC and 3-lead SOT-23 packages. Additional Features Pre-programmed Globally Unique, 48-bit Node Address Compatible with EUI-48™ and EUI-64™ Single I/O, UNI/O® Serial Interface Bus Low-Power CMOS Technology: - 1 mA active current, typical - 1 µA standby current (max.) 256 x 8 Bit Organization Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kbps Max. Bit Rate – Equivalent to 100 kHz Clock Frequency Self-Timed Write Cycle (including Auto-Erase) Page-Write Buffer for up to 16 Bytes STATUS Register for Added Control: - Write enable latch bit - Write-In-Progress bit Block Write Protection: - Protect none, 1/4, 1/2 or all of array Built-in Write Protection: - Power-on/off data protection circuitry - Write enable latch High Reliability: - Endurance: 1,000,000 erase/write cycles - Data retention: > 200 years - ESD protection: > 4,000V 3-lead SOT-23 and 8-lead SOIC Packages Available Temperature Ranges: - Industrial (I): -40C to +85C

The Microchip Technology Inc. 11AA02E48 device is a 2 Kbit Serial Electrically Erasable PROM. The device is organized in blocks of x8-bit memory and support the patented* single I/O UNI/O® serial bus. By using Manchester encoding techniques, the clock and data are combined into a single, serial bit stream (SCIO), where the clock signal is extracted by the receiver to correctly decode the timing and value of each bit. Low-voltage design permits operation down to 1.8V, with standby and active currents of only 1 uA and 1 mA, respectively. The 11AA02E48 is available in standard 8-lead SOIC and 3-lead SOT-23 packages.

Additional Features

  • Pre-programmed Globally Unique, 48-bit Node Address
  • Compatible with EUI-48™ and EUI-64™
  • Single I/O, UNI/O® Serial Interface Bus
  • Low-Power CMOS Technology: - 1 mA active current, typical - 1 µA standby current (max.)
  • 256 x 8 Bit Organization
  • Schmitt Trigger Inputs for Noise Suppression
  • Output Slope Control to Eliminate Ground Bounce
  • 100 kbps Max. Bit Rate – Equivalent to 100 kHz Clock Frequency
  • Self-Timed Write Cycle (including Auto-Erase)
  • Page-Write Buffer for up to 16 Bytes
  • STATUS Register for Added Control: - Write enable latch bit - Write-In-Progress bit
  • Block Write Protection: - Protect none, 1/4, 1/2 or all of array
  • Built-in Write Protection: - Power-on/off data protection circuitry - Write enable latch
  • High Reliability: - Endurance: 1,000,000 erase/write cycles - Data retention: > 200 years - ESD protection: > 4,000V
  • 3-lead SOT-23 and 8-lead SOIC Packages
  • Available Temperature Ranges: - Industrial (I): -40C to +85C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number 11aa02e48
Product Name 2Kb UNI/O® Serial EEPROM with Pre-Programmed EUI-48™ MAC Address
Form Factor ['SOIC', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

PLC Modules - 2084-ADAM-6250-AE-ND - DigiKey
Specs
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Digital Input/Output Module; 3 to 60VDC, 5-ch Input, 5-ch Output - MAQ20-DIOL - Dataforth Corporation
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output
User Interface None
View Details
Digital input - 750-403 - WAGO
Specs
Data Acquisition Input Module
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
4 suppliers