Microchip Technology, Inc. LIN System Basis Chip Including Voltage Regulator and nFault/TXE I/O MCP2022

Description
The MCP2022 provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect (LIN) and SAE J2602 bus. Operation covers LIN Bus Specification Versions 1.3, 2.0, 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V/50mA or 3.3V/50mA output. The regulator is short-circuit protected and also includes thermal shutdown. The regulator has been specifically designed to operate in the automotive environment and will survive reverse battery conditions, +43V load dump transients and double-battery jump starts. The device has been designed to meet the stringent quiescent current requirements of the automotive industry. The devices' very low emissions, excellent robustness to automotive transients and very high ESD robustness have been confirmed by independent test authorities. Please consider this device ATA663231, ATA663254, ATA663232, ATA663255 Additional Features Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 LIN Bus pin with internal pull-up resistor and diode protect against ground shorts and loss of ground Wake Up through LIN Bus activity (filtered) or LWAKE pin Thermal shutdown protection Built-in Voltage Regulator with wide operating voltage range up to 30V and regulation range from 5.5V to 18V Load dump protection up to 43V RESET Output MCP2022 available in 14-pin PDIP, SOIC and TSSOP packages -MCP2022-330 with 3.3V regulator -MCP2022-500 with 5V regulator Extended temperature range: -40°C to +125°C Automotive Qualification Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 LIN Bus pin with internal pull-up resistor and diode protect against ground shorts and loss of ground Wake Up through LIN Bus activity (filtered) or LWAKE pin Thermal shutdown protection Built-in Voltage Regulator with wide operating voltage range up to 30V and regulation range from 5.5V to 18V Load dump protection up to 43V MCP2022 available in 8-pin DPIP, SOIC and DFN packages MCP2022-330 with 3.3V regulator MCP2022-500 with 5V regulator Extended temperature range: -40°C to +125°C Automotive Qualification Also see:LIN Software Libraries
Datasheet
Description
The MCP2022 provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect (LIN) and SAE J2602 bus. Operation covers LIN Bus Specification Versions 1.3, 2.0, 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V/50mA or 3.3V/50mA output. The regulator is short-circuit protected and also includes thermal shutdown. The regulator has been specifically designed to operate in the automotive environment and will survive reverse battery conditions, +43V load dump transients and double-battery jump starts. The device has been designed to meet the stringent quiescent current requirements of the automotive industry. The devices' very low emissions, excellent robustness to automotive transients and very high ESD robustness have been confirmed by independent test authorities. Please consider this device ATA663231, ATA663254, ATA663232, ATA663255 Additional Features Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 LIN Bus pin with internal pull-up resistor and diode protect against ground shorts and loss of ground Wake Up through LIN Bus activity (filtered) or LWAKE pin Thermal shutdown protection Built-in Voltage Regulator with wide operating voltage range up to 30V and regulation range from 5.5V to 18V Load dump protection up to 43V RESET Output MCP2022 available in 14-pin PDIP, SOIC and TSSOP packages -MCP2022-330 with 3.3V regulator -MCP2022-500 with 5V regulator Extended temperature range: -40°C to +125°C Automotive Qualification Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 LIN Bus pin with internal pull-up resistor and diode protect against ground shorts and loss of ground Wake Up through LIN Bus activity (filtered) or LWAKE pin Thermal shutdown protection Built-in Voltage Regulator with wide operating voltage range up to 30V and regulation range from 5.5V to 18V Load dump protection up to 43V MCP2022 available in 8-pin DPIP, SOIC and DFN packages MCP2022-330 with 3.3V regulator MCP2022-500 with 5V regulator Extended temperature range: -40°C to +125°C Automotive Qualification Also see:LIN Software Libraries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIN System Basis Chip Including Voltage Regulator and nFault/TXE I/O - MCP2022 - Microchip Technology, Inc.
Chandler, AZ, United States
LIN System Basis Chip Including Voltage Regulator and nFault/TXE I/O
MCP2022
LIN System Basis Chip Including Voltage Regulator and nFault/TXE I/O MCP2022
The MCP2022 provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect (LIN) and SAE J2602 bus. Operation covers LIN Bus Specification Versions 1.3, 2.0, 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V/50mA or 3.3V/50mA output. The regulator is short-circuit protected and also includes thermal shutdown. The regulator has been specifically designed to operate in the automotive environment and will survive reverse battery conditions, +43V load dump transients and double-battery jump starts. The device has been designed to meet the stringent quiescent current requirements of the automotive industry. The devices' very low emissions, excellent robustness to automotive transients and very high ESD robustness have been confirmed by independent test authorities. Please consider this device ATA663231, ATA663254, ATA663232, ATA663255 Additional Features Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 LIN Bus pin with internal pull-up resistor and diode protect against ground shorts and loss of ground Wake Up through LIN Bus activity (filtered) or LWAKE pin Thermal shutdown protection Built-in Voltage Regulator with wide operating voltage range up to 30V and regulation range from 5.5V to 18V Load dump protection up to 43V RESET Output MCP2022 available in 14-pin PDIP, SOIC and TSSOP packages -MCP2022-330 with 3.3V regulator -MCP2022-500 with 5V regulator Extended temperature range: -40°C to +125°C Automotive Qualification Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 LIN Bus pin with internal pull-up resistor and diode protect against ground shorts and loss of ground Wake Up through LIN Bus activity (filtered) or LWAKE pin Thermal shutdown protection Built-in Voltage Regulator with wide operating voltage range up to 30V and regulation range from 5.5V to 18V Load dump protection up to 43V MCP2022 available in 8-pin DPIP, SOIC and DFN packages MCP2022-330 with 3.3V regulator MCP2022-500 with 5V regulator Extended temperature range: -40°C to +125°C Automotive Qualification Also see:LIN Software Libraries

The MCP2022 provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect (LIN) and SAE J2602 bus. Operation covers LIN Bus Specification Versions 1.3, 2.0, 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V/50mA or 3.3V/50mA output. The regulator is short-circuit protected and also includes thermal shutdown. The regulator has been specifically designed to operate in the automotive environment and will survive reverse battery conditions, +43V load dump transients and double-battery jump starts. The device has been designed to meet the stringent quiescent current requirements of the automotive industry. The devices' very low emissions, excellent robustness to automotive transients and very high ESD robustness have been confirmed by independent test authorities.

Please consider this device ATA663231, ATA663254, ATA663232, ATA663255

Additional Features

  • Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602
  • LIN Bus pin with internal pull-up resistor and diode protect against ground shorts and loss of ground
  • Wake Up through LIN Bus activity (filtered) or LWAKE pin
  • Thermal shutdown protection
  • Built-in Voltage Regulator with wide operating voltage range up to 30V and regulation range from 5.5V to 18V
  • Load dump protection up to 43V
  • RESET Output
  • MCP2022 available in 14-pin PDIP, SOIC and TSSOP packages -MCP2022-330 with 3.3V regulator -MCP2022-500 with 5V regulator
  • Extended temperature range: -40°C to +125°C
  • Automotive Qualification
    • Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602
    • LIN Bus pin with internal pull-up resistor and diode protect against ground shorts and loss of ground
    • Wake Up through LIN Bus activity (filtered) or LWAKE pin
    • Thermal shutdown protection
    • Built-in Voltage Regulator with wide operating voltage range up to 30V and regulation range from 5.5V to 18V
    • Load dump protection up to 43V
    • MCP2022 available in 8-pin DPIP, SOIC and DFN packages
      • MCP2022-330 with 3.3V regulator
      • MCP2022-500 with 5V regulator
    • Extended temperature range: -40°C to +125°C
    • Automotive Qualification
    Also see:LIN Software Libraries
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category I/O Modules and Instruments
Product Number MCP2022
Product Name LIN System Basis Chip Including Voltage Regulator and nFault/TXE I/O
Form Factor ['TSSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

6-ch Thermocouple Input EtherCAT Slice IO Module - AMAX-5018-A - Advantech
Specs
Form Factor DIN Rail; DIN-rail
Differential Channels Yes
Resolution 16 bits
View Details
2 suppliers
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
User Interface None
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details