RAF Electronic Hardware Round Thumb Nuts Metric M3560-AL

Description
Metric Round
Request a Quote
Description
Metric Round
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3560-AL Round Thumb Nut is constructed from aluminum and features a round shape. It has a thread type of M2.5x0.45, making it suitable for applications requiring this specific threading. The dimensions include an overall height of 6 mm and a diameter of 5 mm, with a tolerance of +0.5/-0.5 mm for most measurements. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. There is no plating finish on the nut, which may be relevant for certain aesthetic or functional requirements in engineering projects.

Datasheet Summary
Powered by GS/AI

The M3560-AL Round Thumb Nut is constructed from aluminum and features a round shape. It has a thread type of M2.5x0.45, making it suitable for applications requiring this specific threading. The dimensions include an overall height of 6 mm and a diameter of 5 mm, with a tolerance of +0.5/-0.5 mm for most measurements. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. There is no plating finish on the nut, which may be relevant for certain aesthetic or functional requirements in engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Round Thumb Nuts Metric - M3560-AL - RAF Electronic Hardware
Seymour, CT, United States
Round Thumb Nuts Metric
M3560-AL
Round Thumb Nuts Metric M3560-AL
Metric Round

Metric Round

Supplier's Site Datasheet
Nuts - 1772-M3560-AL-ND - DigiKey
Thief River Falls, MN, United States
"M2.5x0.45 Thumb Nut 0.236"" (6.00mm) Aluminum"

"M2.5x0.45 Thumb Nut 0.236"" (6.00mm) Aluminum"

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey
Product Category Nuts Nuts
Product Number M3560-AL 1772-M3560-AL-ND
Product Name Round Thumb Nuts Metric Nuts
Type Round Nut
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Locking Standard Nut - Metric SEELNUT® - M6 x 1 - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size M6
Material Steel; Low Carbon Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Panel Nut-1/4-32 Thread - 1448 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 1/4"
Material Bronze
Finish Nickel Plated
View Details
2 suppliers