ABB AB
Nuts
GMN-M40
Description
LOCKNUT PA6 M40X1.5 GRY
Request a Quote
Email Supplier
Datasheet
Description
LOCKNUT PA6 M40X1.5 GRY
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
6308-GMN-M40-ND |
|
Product Name
|
Nuts |
|
Type
|
Locknut
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Size
#10
Material
Steel
Finish
Zinc Plated
View Details
2 suppliers
National Bolt & Nut Corporation
Type
Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size
1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 3-1/2", Fine and Course Threads
Material
Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Hex Nut
Size
#10
Material
Plastic; Nylon
View Details
Type
Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size
M10
Material
Steel; Low Carbon Steel
View Details