RAF Electronic Hardware Nuts M3565-B-12

Description
"M6x1 Thumb Nut 0.512"" (13.00mm) Brass"
Request a Quote Datasheet
Description
"M6x1 Thumb Nut 0.512"" (13.00mm) Brass"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nuts - 1772-1306-ND - DigiKey
Thief River Falls, MN, United States
"M6x1 Thumb Nut 0.512"" (13.00mm) Brass"

"M6x1 Thumb Nut 0.512"" (13.00mm) Brass"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Nuts
Product Number 1772-1306-ND
Product Name Nuts
Material Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Nickel-Plated Brass Metric Threaded Locknuts - 6004504 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size M50
Material Bronze
View Details
Hex Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details