RAF Electronic Hardware Round Thumb Nuts Inch 7216-SS

Description
Round
Request a Quote Datasheet
Description
Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Thumb Nuts Inch - 7216-SS - RAF Electronic Hardware
Seymour, CT, United States
Round Thumb Nuts Inch
7216-SS
Round Thumb Nuts Inch 7216-SS
Round

Round

Supplier's Site Datasheet
Nuts - 1772-2357-ND - DigiKey
Thief River Falls, MN, United States
"1/4""-20 Thumb Nut 0.563"" (14.29mm) Stainless Steel"

"1/4""-20 Thumb Nut 0.563"" (14.29mm) Stainless Steel"

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey
Product Category Nuts Nuts
Product Number 7216-SS 1772-2357-ND
Product Name Round Thumb Nuts Inch Nuts
Type Round Nut
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Metric Threaded Locknuts - 7211985 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size 50
Material Bronze
View Details
Self-Sealing Locking Standard Nut - Metric SEELNUT® - M6 x 1 - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size M6
Material Steel; Low Carbon Steel
View Details
Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details