TE Connectivity ™ Pressure Sensors 20003318-01

Description
TE Connectivity M327L-000006-500PG
Request a Quote Datasheet
Description
TE Connectivity M327L-000006-500PG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2074698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2074698
Pressure Sensors 2074698
TE Connectivity M327L-000006-500PG

TE Connectivity M327L-000006-500PG

Supplier's Site
Downers Grove, IL, United States
Pressure Transducers and Transmitters
20003318-01
Pressure Transducers and Transmitters 20003318-01
M3200 Pressure Transducer The M3200 pressure transducer from the Microfused line of TE issuitable for measurement of liquid or gas pressure, even fordifficult media such as contaminated water, steam, and mildlycorrosive fluids. The transducer pressure cavity is machined from a solid piece of17-4PH stainless steel. The standard version includes a 1/4 NPTpipe thread allowing a leak-proof, all metal sealed system. Withexcellent durability, there are no welds or organics exposed to thepressure media. TE’s proprietary Microfused technology, derived from demandingaerospace applications, employs micromachined siliconpiezoresistiv e strain gages fused with high temperature glass to astainless-steel diaphragm. This approach achieves mediacompatibility simply and elegantly while providing an exceptionallystable sensor without the PN junctions of conventionalmicromac hined sensors. Features One Piece Stainless Steel Construction Digital Pressure and Temperature Output or Analog mV/Amplified Output Compact 17-4PH Stainless Steel Customizable Applications Pumps and Compressors Hydraulic/Pneumatic Systems Automotive Test Systems Energy and Water Management Medical Gas Pressure Leak Detection Remote Measuring Systems General Pressure Measurements

M3200 Pressure Transducer

The M3200 pressure transducer from the Microfused line of TE issuitable for measurement of liquid or gas pressure, even fordifficult media such as contaminated water, steam, and mildlycorrosive fluids.

The transducer pressure cavity is machined from a solid piece of17-4PH stainless steel. The standard version includes a 1/4 NPTpipe thread allowing a leak-proof, all metal sealed system. Withexcellent durability, there are no welds or organics exposed to thepressure media.

TE’s proprietary Microfused technology, derived from demandingaerospace applications, employs micromachined siliconpiezoresistive strain gages fused with high temperature glass to astainless-steel diaphragm. This approach achieves mediacompatibility simply and elegantly while providing an exceptionallystable sensor without the PN junctions of conventionalmicromachined sensors.

Features

  • One Piece Stainless Steel Construction
  • Digital Pressure and Temperature Output or Analog mV/Amplified Output
  • Compact
  • 17-4PH Stainless Steel
  • Customizable

Applications

  • Pumps and Compressors
  • Hydraulic/Pneumatic Systems
  • Automotive Test Systems
  • Energy and Water Management
  • Medical Gas Pressure
  • Leak Detection
  • Remote Measuring Systems
  • General Pressure Measurements
Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Richardson RFPD
Product Category Pressure Sensors Pressure Sensors
Product Number 2074698 20003318-01
Product Name Pressure Sensors Pressure Transducers and Transmitters
Device Category Sensor Sensor or Transducer (optional feature)
Measurement Type Gauge; Gauge Gauge
Media Liquid; Gas; Gas, liquid level
Signal Output Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure sensors & Load sensors - Pressure sensors - SPD Series SIL/DIL digital - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Digital
View Details
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
View Details
PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details