TE Connectivity Pressure Transducers 20010085-07

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : M12 Connector Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 51.56 MM  [2.03 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 4351 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : G1/4 JIS B2351 WITH NBR O RING Sensor Options : Snubber, Adhesive Label Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 300
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : M12 Connector Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 51.56 MM  [2.03 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 4351 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : G1/4 JIS B2351 WITH NBR O RING Sensor Options : Snubber, Adhesive Label Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20010085-07 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20010085-07
Pressure Transducers 20010085-07
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : M12 Connector Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 51.56 MM  [2.03 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 4351 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : G1/4 JIS B2351 WITH NBR O RING Sensor Options : Snubber, Adhesive Label Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 300

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : M12 Connector

Dimensions


  • Hex Width Across Flats : 22.2 MM  [.875 INCH ]
  • Product Height : 51.56 MM  [2.03 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 9 - 30

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 4351
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X Rated

Other


  • Port Fitting : G1/4 JIS B2351 WITH NBR O RING
  • Sensor Options : Snubber, Adhesive Label

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 300
Buy Now Datasheet
Downers Grove, IL, United States
Pressure Transducers and Transmitters
20010085-07
Pressure Transducers and Transmitters 20010085-07
M3200 Pressure Transducer The M3200 pressure transducer from the Microfused line of TE issuitable for measurement of liquid or gas pressure, even fordifficult media such as contaminated water, steam, and mildlycorrosive fluids. The transducer pressure cavity is machined from a solid piece of17-4PH stainless steel. The standard version includes a 1/4 NPTpipe thread allowing a leak-proof, all metal sealed system. Withexcellent durability, there are no welds or organics exposed to thepressure media. TE’s proprietary Microfused technology, derived from demandingaerospace applications, employs micromachined siliconpiezoresistiv e strain gages fused with high temperature glass to astainless-steel diaphragm. This approach achieves mediacompatibility simply and elegantly while providing an exceptionallystable sensor without the PN junctions of conventionalmicromac hined sensors. Features One Piece Stainless Steel Construction Digital Pressure and Temperature Output or Analog mV/Amplified Output Compact 17-4PH Stainless Steel Customizable Applications Pumps and Compressors Hydraulic/Pneumatic Systems Automotive Test Systems Energy and Water Management Medical Gas Pressure Leak Detection Remote Measuring Systems General Pressure Measurements

M3200 Pressure Transducer

The M3200 pressure transducer from the Microfused line of TE issuitable for measurement of liquid or gas pressure, even fordifficult media such as contaminated water, steam, and mildlycorrosive fluids.

The transducer pressure cavity is machined from a solid piece of17-4PH stainless steel. The standard version includes a 1/4 NPTpipe thread allowing a leak-proof, all metal sealed system. Withexcellent durability, there are no welds or organics exposed to thepressure media.

TE’s proprietary Microfused technology, derived from demandingaerospace applications, employs micromachined siliconpiezoresistive strain gages fused with high temperature glass to astainless-steel diaphragm. This approach achieves mediacompatibility simply and elegantly while providing an exceptionallystable sensor without the PN junctions of conventionalmicromachined sensors.

Features

  • One Piece Stainless Steel Construction
  • Digital Pressure and Temperature Output or Analog mV/Amplified Output
  • Compact
  • 17-4PH Stainless Steel
  • Customizable

Applications

  • Pumps and Compressors
  • Hydraulic/Pneumatic Systems
  • Automotive Test Systems
  • Energy and Water Management
  • Medical Gas Pressure
  • Leak Detection
  • Remote Measuring Systems
  • General Pressure Measurements
Supplier's Site Datasheet
Pressure Sensors - 2074679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2074679
Pressure Sensors 2074679
PRESS XDCR M325D-01000B-300BG

PRESS XDCR M325D-01000B-300BG

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD RS Components, Ltd.
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 20010085-07 20010085-07 2074679
Product Name Pressure Transducers Pressure Transducers and Transmitters Pressure Sensors
Device Category Sensor or Transducer Sensor or Transducer (optional feature) Sensor
Measurement Type Gauge Gauge Gauge; Gauge
Working Pressure Range 4351 psi (3062 m H2O) 4351 to 14504 psi (3062 to 10207 m H2O)
Accuracy 0.2500 ±% FS 1.5 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010449-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10202068-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Pressure Transducers - 10218509-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10219406-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details