TE Connectivity Pressure Transducers LM31-00000F-005PG

Description
Body Features Port Material : 316L, PVC Configuration Features Electrical Connection : Cable 1 ft Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 5 Pressure Accuracy : ±1% Span Proof Pressure Range : 3X Rated Other Port Fitting : 1/2 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Submersible Pressure Transducer, Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ] Pressure (BAR) : .344
Request a Quote Datasheet
Description
Body Features Port Material : 316L, PVC Configuration Features Electrical Connection : Cable 1 ft Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 5 Pressure Accuracy : ±1% Span Proof Pressure Range : 3X Rated Other Port Fitting : 1/2 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Submersible Pressure Transducer, Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ] Pressure (BAR) : .344
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - LM31-00000F-005PG - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
LM31-00000F-005PG
Pressure Transducers LM31-00000F-005PG
Body Features Port Material : 316L, PVC Configuration Features Electrical Connection : Cable 1 ft Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 5 Pressure Accuracy : ±1% Span Proof Pressure Range : 3X Rated Other Port Fitting : 1/2 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Submersible Pressure Transducer, Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ] Pressure (BAR) : .344

Body Features


  • Port Material : 316L, PVC

Configuration Features


  • Electrical Connection : Cable 1 ft

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : .5 - 4.5 V
  • Pressure (PSI) : 5
  • Pressure Accuracy : ±1% Span
  • Proof Pressure Range : 3X Rated

Other


  • Port Fitting : 1/2 MNPT
  • Sensor Options : None

Product Type Features


  • Pressure Sensor Type : Submersible Pressure Transducer, Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
  • Pressure (BAR) : .344
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - 356-1073-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
356-1073-ND
Pressure Sensors, Transducers - Industrial 356-1073-ND
"SENSOR 5PSIG 1/2NPT .5-4.5V 12"""

"SENSOR 5PSIG 1/2NPT .5-4.5V 12"""

Buy Now Datasheet
Downers Grove, IL, United States
Pressure Transducers and Transmitters
LM31-00000F-005PG
Pressure Transducers and Transmitters LM31-00000F-005PG
LM LIQUID LEVEL SENSOR The LM series liquid level sensor incorporates stainless steel andplastic isolation suitable for level sensing in water and other liquids.The LM uses a patented low-cost stainless-steel sensor in a PVCplastic fitting to measure liquid level based on the specific gravity of theliquid and the height of the tank or container. The modular design isadaptable to an infinite number of plastic port variations for OEMapplications. With high performance in a small form factor, the LMSeries enables the miniaturization of high accuracy pressure systems.The standard output is 0.5-4.5V ratiometric with a 5V supply. 316L SS Pressure Sensor with PVC Threads Small Profile 4.5V (typ) High Level Output Gage, Absolute, Sealed Gage ASIC Calibrated Variety of Cable Lengths Features Threaded Process Fitting -20 C to +70 C Operating Temperature +/-1% Accuracy +/-3.0% Total Error Band Solid State Reliability Variety of Cable Lengths Applications Irrigation RV and Marine Holding Tank Level Water Storage and Recycling Systems Small Tank Fluid Level Chillers & Evaporative Coolers

LM LIQUID LEVEL SENSOR

The LM series liquid level sensor incorporates stainless steel andplastic isolation suitable for level sensing in water and other liquids.The LM uses a patented low-cost stainless-steel sensor in a PVCplastic fitting to measure liquid level based on the specific gravity of theliquid and the height of the tank or container. The modular design isadaptable to an infinite number of plastic port variations for OEMapplications. With high performance in a small form factor, the LMSeries enables the miniaturization of high accuracy pressure systems.The standard output is 0.5-4.5V ratiometric with a 5V supply.

  • 316L SS Pressure Sensor with PVC Threads
  • Small Profile
  • 4.5V (typ) High Level Output
  • Gage, Absolute, Sealed Gage
  • ASIC Calibrated
  • Variety of Cable Lengths

Features

  • Threaded Process Fitting
  • -20 C to +70 C Operating Temperature
  • +/-1% Accuracy
  • +/-3.0% Total Error Band
  • Solid State Reliability
  • Variety of Cable Lengths

Applications

  • Irrigation
  • RV and Marine Holding Tank Level
  • Water Storage and Recycling Systems
  • Small Tank Fluid Level
  • Chillers & Evaporative Coolers
Supplier's Site Datasheet
Pressure Sensor, 5Psi, 1/2 In 14 Npt; Operating Pressure Max Te Connectivity - 96H0151 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5Psi, 1/2 In 14 Npt; Operating Pressure Max Te Connectivity
96H0151
Pressure Sensor, 5Psi, 1/2 In 14 Npt; Operating Pressure Max Te Connectivity 96H0151
PRESSURE SENSOR, 5PSI, 1/2 IN - 14 NPT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:NPT; Supply Current:2.5mA; Accuracy:± 0.25%; Connection Size:1/2" RoHS Compliant: Yes

PRESSURE SENSOR, 5PSI, 1/2 IN - 14 NPT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:NPT; Supply Current:2.5mA; Accuracy:± 0.25%; Connection Size:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number LM31-00000F-005PG 356-1073-ND LM31-00000F-005PG 96H0151
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial Pressure Transducers and Transmitters Pressure Sensor, 5Psi, 1/2 In 14 Npt; Operating Pressure Max Te Connectivity
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor or Transducer (optional feature) Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Absolute; Gauge Gauge; Gauge
Working Pressure Range 5 psi (3.52 m H2O) 5 psi (3.52 m H2O) ? to 5 psi (? to 3.52 m H2O)
Accuracy 1 ±% FS 1 ±% FS 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007136-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 29 psi (20.41 m H2O)
View Details
Board Mount Pressure Sensors - 1014304-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.7250 psi (0.5102 m H2O)
View Details
Pressure Transducers - 10221361-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10221717-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2000 psi (1408 m H2O)
View Details