TE Connectivity Pressure Transducers 20003318-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 1 m Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 56.64 MM  [2.23 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 5 Operation/Applicatio n Output Signal Details : 14 bit ADC Pressure (PSI) : 145.03 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4-19 BSPT Sensor Options : Adhesive Label, No Snubber Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 10
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 1 m Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 56.64 MM  [2.23 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 5 Operation/Applicatio n Output Signal Details : 14 bit ADC Pressure (PSI) : 145.03 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4-19 BSPT Sensor Options : Adhesive Label, No Snubber Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20003318-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20003318-00
Pressure Transducers 20003318-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 1 m Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 56.64 MM  [2.23 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 5 Operation/Applicatio n Output Signal Details : 14 bit ADC Pressure (PSI) : 145.03 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4-19 BSPT Sensor Options : Adhesive Label, No Snubber Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 10

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Cable 1 m

Dimensions


  • Hex Width Across Flats : 22.2 MM  [.875 INCH ]
  • Product Height : 56.64 MM  [2.23 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 2.7 - 5

Operation/Application


  • Output Signal Details : 14 bit ADC
  • Pressure (PSI) : 145.03
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X Rated

Other


  • Port Fitting : 1/4-19 BSPT
  • Sensor Options : Adhesive Label, No Snubber

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 10
Buy Now Datasheet
Downers Grove, IL, United States
Pressure Transducers and Transmitters
20003318-00
Pressure Transducers and Transmitters 20003318-00
M3200 Pressure Transducer The M3200 pressure transducer from the Microfused line of TE issuitable for measurement of liquid or gas pressure, even fordifficult media such as contaminated water, steam, and mildlycorrosive fluids. The transducer pressure cavity is machined from a solid piece of17-4PH stainless steel. The standard version includes a 1/4 NPTpipe thread allowing a leak-proof, all metal sealed system. Withexcellent durability, there are no welds or organics exposed to thepressure media. TE’s proprietary Microfused technology, derived from demandingaerospace applications, employs micromachined siliconpiezoresistiv e strain gages fused with high temperature glass to astainless-steel diaphragm. This approach achieves mediacompatibility simply and elegantly while providing an exceptionallystable sensor without the PN junctions of conventionalmicromac hined sensors. Features One Piece Stainless Steel Construction Digital Pressure and Temperature Output or Analog mV/Amplified Output Compact 17-4PH Stainless Steel Customizable Applications Pumps and Compressors Hydraulic/Pneumatic Systems Automotive Test Systems Energy and Water Management Medical Gas Pressure Leak Detection Remote Measuring Systems General Pressure Measurements

M3200 Pressure Transducer

The M3200 pressure transducer from the Microfused line of TE issuitable for measurement of liquid or gas pressure, even fordifficult media such as contaminated water, steam, and mildlycorrosive fluids.

The transducer pressure cavity is machined from a solid piece of17-4PH stainless steel. The standard version includes a 1/4 NPTpipe thread allowing a leak-proof, all metal sealed system. Withexcellent durability, there are no welds or organics exposed to thepressure media.

TE’s proprietary Microfused technology, derived from demandingaerospace applications, employs micromachined siliconpiezoresistive strain gages fused with high temperature glass to astainless-steel diaphragm. This approach achieves mediacompatibility simply and elegantly while providing an exceptionallystable sensor without the PN junctions of conventionalmicromachined sensors.

Features

  • One Piece Stainless Steel Construction
  • Digital Pressure and Temperature Output or Analog mV/Amplified Output
  • Compact
  • 17-4PH Stainless Steel
  • Customizable

Applications

  • Pumps and Compressors
  • Hydraulic/Pneumatic Systems
  • Automotive Test Systems
  • Energy and Water Management
  • Medical Gas Pressure
  • Leak Detection
  • Remote Measuring Systems
  • General Pressure Measurements
Supplier's Site Datasheet
Pressure Sensors - 2074699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2074699
Pressure Sensors 2074699
PRESS XDCR M32JM-00000E-010BG

PRESS XDCR M32JM-00000E-010BG

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD RS Components, Ltd.
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 20003318-00 20003318-00 2074699
Product Name Pressure Transducers Pressure Transducers and Transmitters Pressure Sensors
Device Category Sensor or Transducer Sensor or Transducer (optional feature) Sensor
Measurement Type Gauge Gauge Gauge; Gauge
Working Pressure Range 145 psi (102 m H2O) 0.0 to 145 psi (0.0 to 102 m H2O)
Accuracy 0.2500 ±% FS 1.5 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220882-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10209496-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Media Isolated Pressure Sensors - 1007155-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 508 psi (357 m H2O)
View Details
Pressure Transducers - 10220312-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 2500 psi (1759 m H2O)
View Details