TE Connectivity Pressure Sensors 20000982-00

Description
MS5840-02BA Low profile, gel-filled, ultra-compact, waterresistant digital pressure and temperature sensor There is an increasing demand for sensor components that offerhigh performance and precision in small spaces. To meet thisneed TE Connectivity (TE) has designed the MS5840-02BAsensor module with one of the lowest profile footprints in themarket (3.3 x 3.3 x 1.7 mm). This ultra-compact, gel-filledpressure and temperature sensor is optimized for applicationswith small space constraints. TE is a global leader in developing sensor solutions for harshand complex environments. Our MS5840-2BA is optimized forconsumer devices such as fitness trackers, drones andwearables providing a robust sensor package to withstand theharsh environments often encountered in these applications. This MEMS based sensor includes a high-linearity pressuresensor with low power (0.6uA), 24-bit digital output (I2C) and analtitude resolution at sea level of 13 cm. This enables highresolution measurements such as counting flights of stairs. Theboard level design delivers sensing accuracy for both pressure(+/-0.5mbar) and temperature (+/-2 C) measurements. Our MS5840-02BA provides exceptional performance, reliabilityand accurate performance from a brand you can trust. Features Ceramic and metal package: 3.3 x 3.3 x 1.7mm High resolution module: 13 cm Supply voltage: 1.5 to 3.6 V Fast conversion down to 0.5ms Low power: 0.6 uA (standby <= 0.1 uA at 25 C) Integrated digital pressure sensor Operating range: 300 to 1200 mbar, -20 to +85 C I2C interface No external components (internal oscillator) Shielded metal lid Chlorine resistant option Applications Fitness Trackers Swim Watches Shallow Diving Computers Drones / Underwater Drones Diving Equipment Mobile Altimeter/Barometer Systems E-cigarettes Wearables
Request a Quote Datasheet
Description
MS5840-02BA Low profile, gel-filled, ultra-compact, waterresistant digital pressure and temperature sensor There is an increasing demand for sensor components that offerhigh performance and precision in small spaces. To meet thisneed TE Connectivity (TE) has designed the MS5840-02BAsensor module with one of the lowest profile footprints in themarket (3.3 x 3.3 x 1.7 mm). This ultra-compact, gel-filledpressure and temperature sensor is optimized for applicationswith small space constraints. TE is a global leader in developing sensor solutions for harshand complex environments. Our MS5840-2BA is optimized forconsumer devices such as fitness trackers, drones andwearables providing a robust sensor package to withstand theharsh environments often encountered in these applications. This MEMS based sensor includes a high-linearity pressuresensor with low power (0.6uA), 24-bit digital output (I2C) and analtitude resolution at sea level of 13 cm. This enables highresolution measurements such as counting flights of stairs. Theboard level design delivers sensing accuracy for both pressure(+/-0.5mbar) and temperature (+/-2 C) measurements. Our MS5840-02BA provides exceptional performance, reliabilityand accurate performance from a brand you can trust. Features Ceramic and metal package: 3.3 x 3.3 x 1.7mm High resolution module: 13 cm Supply voltage: 1.5 to 3.6 V Fast conversion down to 0.5ms Low power: 0.6 uA (standby <= 0.1 uA at 25 C) Integrated digital pressure sensor Operating range: 300 to 1200 mbar, -20 to +85 C I2C interface No external components (internal oscillator) Shielded metal lid Chlorine resistant option Applications Fitness Trackers Swim Watches Shallow Diving Computers Drones / Underwater Drones Diving Equipment Mobile Altimeter/Barometer Systems E-cigarettes Wearables
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Pressure Sensors
20000982-00
Pressure Sensors 20000982-00
MS5840-02BA Low profile, gel-filled, ultra-compact, waterresistant digital pressure and temperature sensor There is an increasing demand for sensor components that offerhigh performance and precision in small spaces. To meet thisneed TE Connectivity (TE) has designed the MS5840-02BAsensor module with one of the lowest profile footprints in themarket (3.3 x 3.3 x 1.7 mm). This ultra-compact, gel-filledpressure and temperature sensor is optimized for applicationswith small space constraints. TE is a global leader in developing sensor solutions for harshand complex environments. Our MS5840-2BA is optimized forconsumer devices such as fitness trackers, drones andwearables providing a robust sensor package to withstand theharsh environments often encountered in these applications. This MEMS based sensor includes a high-linearity pressuresensor with low power (0.6uA), 24-bit digital output (I2C) and analtitude resolution at sea level of 13 cm. This enables highresolution measurements such as counting flights of stairs. Theboard level design delivers sensing accuracy for both pressure(+/-0.5mbar) and temperature (+/-2 C) measurements. Our MS5840-02BA provides exceptional performance, reliabilityand accurate performance from a brand you can trust. Features Ceramic and metal package: 3.3 x 3.3 x 1.7mm High resolution module: 13 cm Supply voltage: 1.5 to 3.6 V Fast conversion down to 0.5ms Low power: 0.6 uA (standby <= 0.1 uA at 25 C) Integrated digital pressure sensor Operating range: 300 to 1200 mbar, -20 to +85 C I2C interface No external components (internal oscillator) Shielded metal lid Chlorine resistant option Applications Fitness Trackers Swim Watches Shallow Diving Computers Drones / Underwater Drones Diving Equipment Mobile Altimeter/Barometer Systems E-cigarettes Wearables

MS5840-02BA

Low profile, gel-filled, ultra-compact, waterresistant digital pressure and temperature sensor

There is an increasing demand for sensor components that offerhigh performance and precision in small spaces. To meet thisneed TE Connectivity (TE) has designed the MS5840-02BAsensor module with one of the lowest profile footprints in themarket (3.3 x 3.3 x 1.7 mm). This ultra-compact, gel-filledpressure and temperature sensor is optimized for applicationswith small space constraints.

TE is a global leader in developing sensor solutions for harshand complex environments. Our MS5840-2BA is optimized forconsumer devices such as fitness trackers, drones andwearables providing a robust sensor package to withstand theharsh environments often encountered in these applications.

This MEMS based sensor includes a high-linearity pressuresensor with low power (0.6uA), 24-bit digital output (I2C) and analtitude resolution at sea level of 13 cm. This enables highresolution measurements such as counting flights of stairs. Theboard level design delivers sensing accuracy for both pressure(+/-0.5mbar) and temperature (+/-2 C) measurements.

Our MS5840-02BA provides exceptional performance, reliabilityand accurate performance from a brand you can trust.

Features

  • Ceramic and metal package: 3.3 x 3.3 x 1.7mm
  • High resolution module: 13 cm
  • Supply voltage: 1.5 to 3.6 V
  • Fast conversion down to 0.5ms
  • Low power: 0.6 uA (standby <= 0.1 uA at 25 C)
  • Integrated digital pressure sensor
  • Operating range: 300 to 1200 mbar, -20 to +85 C
  • I2C interface
  • No external components (internal oscillator)
  • Shielded metal lid
  • Chlorine resistant option

Applications

  • Fitness Trackers
  • Swim Watches
  • Shallow Diving Computers
  • Drones / Underwater Drones
  • Diving Equipment
  • Mobile Altimeter/Barometer Systems
  • E-cigarettes
  • Wearables
Supplier's Site Datasheet
Pressure Sensors, Transducers - 223-1912-2-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1912-2-ND
Pressure Sensors, Transducers 223-1912-2-ND
Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD, No Lead

Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20000982-00 223-1912-2-ND
Product Name Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-D6F-PH0505AD4-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 1260230 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Working Pressure Range -14.5 psi (-10.21 m H2O)
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details