TE Connectivity Board Mount Pressure Sensors 5525DSO-SB005GS

Description
Dimensions Product Height : 9.7 MM  [.381 INCH ] Product Length : 12.5 MM  [.492 INCH ] Product Width : 7.9 MM  [.311 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Interface : I2C and SPI (Mode 0, 3) Output Signal Details : 24 bit ADC Pressure (PSI) : 5 Pressure Accuracy : ±0.5 %FSS Proof Pressure Range : 60 psi Packaging Features Sensor Port Configuration : Single Barb Product Type Features Leg Style : Gull Wing Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : SOIC-14 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 9.7 MM  [.381 INCH ] Product Length : 12.5 MM  [.492 INCH ] Product Width : 7.9 MM  [.311 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Interface : I2C and SPI (Mode 0, 3) Output Signal Details : 24 bit ADC Pressure (PSI) : 5 Pressure Accuracy : ±0.5 %FSS Proof Pressure Range : 60 psi Packaging Features Sensor Port Configuration : Single Barb Product Type Features Leg Style : Gull Wing Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : SOIC-14 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 5525DSO-SB005GS - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
5525DSO-SB005GS
Board Mount Pressure Sensors 5525DSO-SB005GS
Dimensions Product Height : 9.7 MM  [.381 INCH ] Product Length : 12.5 MM  [.492 INCH ] Product Width : 7.9 MM  [.311 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Interface : I2C and SPI (Mode 0, 3) Output Signal Details : 24 bit ADC Pressure (PSI) : 5 Pressure Accuracy : ±0.5 %FSS Proof Pressure Range : 60 psi Packaging Features Sensor Port Configuration : Single Barb Product Type Features Leg Style : Gull Wing Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : SOIC-14 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 9.7 MM  [.381 INCH ]
  • Product Length : 12.5 MM  [.492 INCH ]
  • Product Width : 7.9 MM  [.311 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 1.8 - 3.6

Operation/Application


  • Output Interface : I2C and SPI (Mode 0, 3)
  • Output Signal Details : 24 bit ADC
  • Pressure (PSI) : 5
  • Pressure Accuracy : ±0.5 %FSS
  • Proof Pressure Range : 60 psi

Packaging Features


  • Sensor Port Configuration : Single Barb

Product Type Features


  • Leg Style : Gull Wing
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Gauge
  • Sensor Package : SOIC-14

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
PRESS XDCR, DIGITAL, S BARB, GAGE - 5525DSO-SB005GS - Heilind Electronics, Inc.
Wilmington, MA, United States
PRESS XDCR, DIGITAL, S BARB, GAGE
5525DSO-SB005GS
PRESS XDCR, DIGITAL, S BARB, GAGE 5525DSO-SB005GS
PRESS XDCR, DIGITAL, S BARB, GAGE

PRESS XDCR, DIGITAL, S BARB, GAGE

Buy Now
Pressure Sensors, Transducers - 223-1706-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1706-5-ND
Pressure Sensors, Transducers 223-1706-5-ND
"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12"" (3mm) Tube 24 b 14-SMD Module"

"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12"" (3mm) Tube 24 b 14-SMD Module"

Buy Now Datasheet
Downers Grove, IL, United States
Pressure Sensors
5525DSO-SB005GS
Pressure Sensors 5525DSO-SB005GS
MS5525DSO (Digital Small Outline) Pressure Sensor The MS5525DSO is a new generation of Digital Small Outlinepressure sensors from MEAS with SPI and I2C bus interfacedesigned for high volume OEM users. The sensor moduleincludes a pressure sensor and an ultra-low power 24-bit Delta SigmaADC with internal factory calibrated coefficients. It provides a24-bit digital pressure and temperature value and differentoperation modes that allow the user to optimize for conversionspeed and current consumption. The MS5525DSO can beinterfaced to virtually any microcontroller. The communicationprotoco l is simple, without the need of programming internalregisters in the device. This new sensor module generation is based on leadingMEMS technology and latest benefits from TE provenexperience and know-how in high volume manufacturing ofpressure modules, which have been widely used for over adecade. The rugged engineered thermoplastic transducer is availablein single and dual port configurations, and can measureabsolute, gauge, compound, and differential pressure from 1to 30psi. Features Small Outline IC Package Barbed Pressure Ports Low Power, High Resolution ADC Digital Pressure and Temperature Outputs Applications Factory Automation Altitude and Airspeed Measurements Medical Instruments Leak Detection

MS5525DSO (Digital Small Outline) Pressure Sensor

The MS5525DSO is a new generation of Digital Small Outlinepressure sensors from MEAS with SPI and I2C bus interfacedesigned for high volume OEM users. The sensor moduleincludes a pressure sensor and an ultra-low power 24-bit Delta SigmaADC with internal factory calibrated coefficients. It provides a24-bit digital pressure and temperature value and differentoperation modes that allow the user to optimize for conversionspeed and current consumption. The MS5525DSO can beinterfaced to virtually any microcontroller. The communicationprotocol is simple, without the need of programming internalregisters in the device.

This new sensor module generation is based on leadingMEMS technology and latest benefits from TE provenexperience and know-how in high volume manufacturing ofpressure modules, which have been widely used for over adecade.

The rugged engineered thermoplastic transducer is availablein single and dual port configurations, and can measureabsolute, gauge, compound, and differential pressure from 1to 30psi.

Features

  • Small Outline IC Package
  • Barbed Pressure Ports
  • Low Power, High Resolution ADC
  • Digital Pressure and Temperature Outputs

Applications

  • Factory Automation
  • Altitude and Airspeed Measurements
  • Medical Instruments
  • Leak Detection
Supplier's Site Datasheet
Pressure Sensor, 5Psi, Gauge, 3.6V; Operating Pressure Max Te Connectivity Sensors - 03AC2174 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5Psi, Gauge, 3.6V; Operating Pressure Max Te Connectivity Sensors
03AC2174
Pressure Sensor, 5Psi, Gauge, 3.6V; Operating Pressure Max Te Connectivity Sensors 03AC2174
PRESSURE SENSOR, 5PSI, GAUGE, 3.6V; Operating Pressure Max:5psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.6V; Port Style:Barbed; Supply Current:-; Product Range:MEAS MS5525DSO Series RoHS Compliant: Yes

PRESSURE SENSOR, 5PSI, GAUGE, 3.6V; Operating Pressure Max:5psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.6V; Port Style:Barbed; Supply Current:-; Product Range:MEAS MS5525DSO Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 5525DSO-SB005GS 5525DSO-SB005GS 223-1706-5-ND 5525DSO-SB005GS 03AC2174
Product Name Board Mount Pressure Sensors PRESS XDCR, DIGITAL, S BARB, GAGE Pressure Sensors, Transducers Pressure Sensors Pressure Sensor, 5Psi, Gauge, 3.6V; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor Sensor or Transducer Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Gauge Absolute; Differential; Gauge; Compound Gauge; Gauge
Working Pressure Range 5 psi (3.52 m H2O) 5 psi (3.52 m H2O) ? to 5 psi (? to 3.52 m H2O)
Accuracy 0.5000 ±% FS 0.5000 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006938-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10201877-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 11020887-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10219297-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details