Precision wire stripper for removing insulation from solid or stranded wire without nicking or scratching the conductor.
Features:
- Plastic heads make contact with the insulation and center and support the wire on both sides of the stripping blade
- Plastic head centering device centers wire perfectly enabling precise insulation scoring and removal
- Back-up-blades support stripping blades in a "sandwich" and nest positively and "lock-up" when the tool is closed to maintain perfect concentricity
- Each tool is made to strip specific wire sizes, handles are color-coded by size of cutter holes for easy identification
- Stipping blades fabricated of finest razor blade steel, score the insulation completely around the conductor
- Stipping blade diameter marking and indication arrow, stripping blade diameter clearly marked on plastic head. Arrow indicates direction pressure should be applied when stripping
- Stripping blade diameters range from 0.008" to 0.054"
- Stripping apertures are accurate to -0", +0.0005" (.0127mm)
- Simple operation
- Insulation being removed protects conductor from the stripping blades
- No adjustments needed; each tool is made to strip specific wire sizes
- Insure compliance with NASA and military specifications
| TelephoneStuff.com | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | NN008 |
| Product Name | Clauss No-Nik Wire Strippers |
| Tool Type | Stripper |