TelephoneStuff.com Miller Rotary Cable Fiber Jacket Remover/ Stripper RCS-114

Description
The rotary cable stripper is designed for fast, safe, and precise jacket removal of PE, PVC, rubber, and other jackets. It has rotary cut to a longitudinal cut along the cable length for end stripping. The spiral cutting features provide easier removal of harder jackets. Also, blade depth can be regulated with a simple turn of the blade housing. Features: - Two tools designed for fast, safe, and precise jacket removal of PE, PVC, rubber, and other jackets - Fiber Optic cables - excellent tool for precise jacket stripping of fiber optic multi-fiber cables - For smaller diameter cables: 0.178"-1.14" - ‘Tri-Action Strip’ capability - Spring-loaded cable brace - Comfort and ergonomic design - Blade housing is PTEF coated - Long life blade design - Rotary cut to a longitudinal cut along the cable length for end stripping - Spiral cut for end stripping and mid-span stripping
Description
The rotary cable stripper is designed for fast, safe, and precise jacket removal of PE, PVC, rubber, and other jackets. It has rotary cut to a longitudinal cut along the cable length for end stripping. The spiral cutting features provide easier removal of harder jackets. Also, blade depth can be regulated with a simple turn of the blade housing. Features: - Two tools designed for fast, safe, and precise jacket removal of PE, PVC, rubber, and other jackets - Fiber Optic cables - excellent tool for precise jacket stripping of fiber optic multi-fiber cables - For smaller diameter cables: 0.178"-1.14" - ‘Tri-Action Strip’ capability - Spring-loaded cable brace - Comfort and ergonomic design - Blade housing is PTEF coated - Long life blade design - Rotary cut to a longitudinal cut along the cable length for end stripping - Spiral cut for end stripping and mid-span stripping

Suppliers

Company
Product
Description
Supplier Links
Huntington Beach, CA, USA
Miller Rotary Cable Fiber Jacket Remover/ Stripper
RCS-114
Miller Rotary Cable Fiber Jacket Remover/ Stripper RCS-114
The rotary cable stripper is designed for fast, safe, and precise jacket removal of PE, PVC, rubber, and other jackets. It has rotary cut to a longitudinal cut along the cable length for end stripping. The spiral cutting features provide easier removal of harder jackets. Also, blade depth can be regulated with a simple turn of the blade housing. Features: - Two tools designed for fast, safe, and precise jacket removal of PE, PVC, rubber, and other jackets - Fiber Optic cables - excellent tool for precise jacket stripping of fiber optic multi-fiber cables - For smaller diameter cables: 0.178"-1.14" - ‘Tri-Action Strip’ capability - Spring-loaded cable brace - Comfort and ergonomic design - Blade housing is PTEF coated - Long life blade design - Rotary cut to a longitudinal cut along the cable length for end stripping - Spiral cut for end stripping and mid-span stripping

The rotary cable stripper is designed for fast, safe, and precise jacket removal of PE, PVC, rubber, and other jackets. It has rotary cut to a longitudinal cut along the cable length for end stripping. The spiral cutting features provide easier removal of harder jackets. Also, blade depth can be regulated with a simple turn of the blade housing.
Features:
- Two tools designed for fast, safe, and precise jacket removal of PE, PVC, rubber, and other jackets
- Fiber Optic cables - excellent tool for precise jacket stripping of fiber optic multi-fiber cables
- For smaller diameter cables: 0.178"-1.14"
- ‘Tri-Action Strip’ capability
- Spring-loaded cable brace
- Comfort and ergonomic design
- Blade housing is PTEF coated
- Long life blade design
- Rotary cut to a longitudinal cut along the cable length for end stripping
- Spiral cut for end stripping and mid-span stripping

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number RCS-114
Product Name Miller Rotary Cable Fiber Jacket Remover/ Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimping Tools - 1-1490413-1 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Electrical; Hydraulic Tool; Hand Tools
View Details
Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2417 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Crimpers, Applicators, Presses - 2946-206-1250-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
Separator Tool for Latched Gecko - Z125-9265000 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko Latch

Technology Hand Tools
View Details