TelephoneStuff.com Ripley 103-S Adjustable Wire Stripper & Cutter with.. RIP-80315

Description
Adjustable Wire Stripper & Cutter with Cam Adjustment. Wire Stripper and Cutter Features: - Strips and cuts insulated wire sizes from #22 AWG (0.65 mm) to #10 AWG (2.6 mm) - Cam adjusts easily to fit wire size - Pressure is against the cam not on the set screw - Opening spring and closing lock feature - All cutting surfaces are precision formed, hardened, tempered and ground assuring clean, smooth strips - Soft plastic coated handles
Description
Adjustable Wire Stripper & Cutter with Cam Adjustment. Wire Stripper and Cutter Features: - Strips and cuts insulated wire sizes from #22 AWG (0.65 mm) to #10 AWG (2.6 mm) - Cam adjusts easily to fit wire size - Pressure is against the cam not on the set screw - Opening spring and closing lock feature - All cutting surfaces are precision formed, hardened, tempered and ground assuring clean, smooth strips - Soft plastic coated handles

Suppliers

Company
Product
Description
Supplier Links
Ripley 103-S Adjustable Wire Stripper & Cutter with.. - RIP-80315 - TelephoneStuff.com
Huntington Beach, CA, USA
Ripley 103-S Adjustable Wire Stripper & Cutter with..
RIP-80315
Ripley 103-S Adjustable Wire Stripper & Cutter with.. RIP-80315
Adjustable Wire Stripper & Cutter with Cam Adjustment. Wire Stripper and Cutter Features: - Strips and cuts insulated wire sizes from #22 AWG (0.65 mm) to #10 AWG (2.6 mm) - Cam adjusts easily to fit wire size - Pressure is against the cam not on the set screw - Opening spring and closing lock feature - All cutting surfaces are precision formed, hardened, tempered and ground assuring clean, smooth strips - Soft plastic coated handles

Adjustable Wire Stripper & Cutter with Cam Adjustment.
Wire Stripper and Cutter Features:
- Strips and cuts insulated wire sizes from #22 AWG (0.65 mm) to #10 AWG (2.6 mm)
- Cam adjusts easily to fit wire size
- Pressure is against the cam not on the set screw
- Opening spring and closing lock feature
- All cutting surfaces are precision formed, hardened, tempered and ground assuring clean, smooth strips
- Soft plastic coated handles

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number RIP-80315
Product Name Ripley 103-S Adjustable Wire Stripper & Cutter with..
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-100G1-ND - DigiKey
Anderson Power Products
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Backplane Contacts, 12 AWG, 16 AWG, 20 AWG
View Details
Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2417 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Cable stripper - 206-1418 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers