TelephoneStuff.com Ripley Fiber Optic Stripper RIP-FO103-S

Description
Fiber Optic Stripper. Features: - For stripping 250 micron buffer coating from 125 micron optical fiber - Precision diameter hole and V-opening in blade allows for accurate buffer coating removal - Factory set, requires no adjustment - Prevents scratching or nicking of optical fiber - All cutting surfaces are precision formed, hardened, tempered and ground assuring precise buffer removal - Available Finished Cladding Diameters: - 0.005" (125 microns) - 0.003-0.004" (80-100 microns) - 0.0055" (140 microns) - 0.006" (150 microns) - 0.0065" (162 microns) - 0.007" (175 microns) - 0.0075" (187.5 microns) - 0.008" (200 microns) - 0.009" (225 microns) - 0.010" (250 microns) - 0.011" (275-280 microns)
Description
Fiber Optic Stripper. Features: - For stripping 250 micron buffer coating from 125 micron optical fiber - Precision diameter hole and V-opening in blade allows for accurate buffer coating removal - Factory set, requires no adjustment - Prevents scratching or nicking of optical fiber - All cutting surfaces are precision formed, hardened, tempered and ground assuring precise buffer removal - Available Finished Cladding Diameters: - 0.005" (125 microns) - 0.003-0.004" (80-100 microns) - 0.0055" (140 microns) - 0.006" (150 microns) - 0.0065" (162 microns) - 0.007" (175 microns) - 0.0075" (187.5 microns) - 0.008" (200 microns) - 0.009" (225 microns) - 0.010" (250 microns) - 0.011" (275-280 microns)

Suppliers

Company
Product
Description
Supplier Links
Ripley Fiber Optic Stripper - RIP-FO103-S - TelephoneStuff.com
Huntington Beach, CA, USA
Ripley Fiber Optic Stripper
RIP-FO103-S
Ripley Fiber Optic Stripper RIP-FO103-S
Fiber Optic Stripper. Features: - For stripping 250 micron buffer coating from 125 micron optical fiber - Precision diameter hole and V-opening in blade allows for accurate buffer coating removal - Factory set, requires no adjustment - Prevents scratching or nicking of optical fiber - All cutting surfaces are precision formed, hardened, tempered and ground assuring precise buffer removal - Available Finished Cladding Diameters: - 0.005" (125 microns) - 0.003-0.004" (80-100 microns) - 0.0055" (140 microns) - 0.006" (150 microns) - 0.0065" (162 microns) - 0.007" (175 microns) - 0.0075" (187.5 microns) - 0.008" (200 microns) - 0.009" (225 microns) - 0.010" (250 microns) - 0.011" (275-280 microns)

Fiber Optic Stripper.
Features:
- For stripping 250 micron buffer coating from 125 micron optical fiber
- Precision diameter hole and V-opening in blade allows for accurate buffer coating removal
- Factory set, requires no adjustment
- Prevents scratching or nicking of optical fiber
- All cutting surfaces are precision formed, hardened, tempered and ground assuring precise buffer removal
- Available Finished Cladding Diameters:
- 0.005" (125 microns)
- 0.003-0.004" (80-100 microns)
- 0.0055" (140 microns)
- 0.006" (150 microns)
- 0.0065" (162 microns)
- 0.007" (175 microns)
- 0.0075" (187.5 microns)
- 0.008" (200 microns)
- 0.009" (225 microns)
- 0.010" (250 microns)
- 0.011" (275-280 microns)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number RIP-FO103-S
Product Name Ripley Fiber Optic Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
TE0102- Two Ton Press, 230V - TE0102 - Anderson Power Products
View Details
2 suppliers
Crimpers, Applicators, Presses - 1920-2217-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers