TelephoneStuff.com Ripley No-Nik Wire Strippers RIP-NN008

Description
No-Nik Wire Strippers is a precision wire stripper for removing insulation from solid or stranded wire without nicking or scratching the conductor. Features: - Plastic heads make contact with insulation and supports wire on both sides of stripping blade - Plastic head centering device centers wire perfectly enabling precise insulation scoring and removal - Back-up-blades support stripping blades in a "sandwich" and nest positively and "lock-up" when tool is closed to maintain perfect concentricity - Stripping blades fabricated of finest razor blade steel, scores insulation completely around the conductor - Stripping blade diameter clearly marked on plastic head - Stripping blade indication arrow indicates the direction pressure should be applied when stripping - Stripping apertures accurate to -0", +0.0005" (.0127mm) - Simple operation - Insulation being removed protects conductor from stripping blades - Made to strip specific wire sizes, handles are color-coded by size of cutter holes for easy identification - Available Cutting Diameter and Color: - 0.008" (Red) - 0.010" (Light Blue) - 0.012" (White) - 0.014" (Dark Green) - 0.016" (Orange) - 0.018" (Yellow) - 0.021" (Royal Blue) - 0.023" (Maroon) - 0.025" (Light Green) - 0.028" (Black) - 0.031" (Tan) - 0.034" (Pink) - 0.037" (Grey) - 0.044" (Dark Brown) - 0.054" (Clear)
Description
No-Nik Wire Strippers is a precision wire stripper for removing insulation from solid or stranded wire without nicking or scratching the conductor. Features: - Plastic heads make contact with insulation and supports wire on both sides of stripping blade - Plastic head centering device centers wire perfectly enabling precise insulation scoring and removal - Back-up-blades support stripping blades in a "sandwich" and nest positively and "lock-up" when tool is closed to maintain perfect concentricity - Stripping blades fabricated of finest razor blade steel, scores insulation completely around the conductor - Stripping blade diameter clearly marked on plastic head - Stripping blade indication arrow indicates the direction pressure should be applied when stripping - Stripping apertures accurate to -0", +0.0005" (.0127mm) - Simple operation - Insulation being removed protects conductor from stripping blades - Made to strip specific wire sizes, handles are color-coded by size of cutter holes for easy identification - Available Cutting Diameter and Color: - 0.008" (Red) - 0.010" (Light Blue) - 0.012" (White) - 0.014" (Dark Green) - 0.016" (Orange) - 0.018" (Yellow) - 0.021" (Royal Blue) - 0.023" (Maroon) - 0.025" (Light Green) - 0.028" (Black) - 0.031" (Tan) - 0.034" (Pink) - 0.037" (Grey) - 0.044" (Dark Brown) - 0.054" (Clear)

Suppliers

Company
Product
Description
Supplier Links
Ripley No-Nik Wire Strippers - RIP-NN008 - TelephoneStuff.com
Huntington Beach, CA, USA
Ripley No-Nik Wire Strippers
RIP-NN008
Ripley No-Nik Wire Strippers RIP-NN008
No-Nik Wire Strippers is a precision wire stripper for removing insulation from solid or stranded wire without nicking or scratching the conductor. Features: - Plastic heads make contact with insulation and supports wire on both sides of stripping blade - Plastic head centering device centers wire perfectly enabling precise insulation scoring and removal - Back-up-blades support stripping blades in a "sandwich" and nest positively and "lock-up" when tool is closed to maintain perfect concentricity - Stripping blades fabricated of finest razor blade steel, scores insulation completely around the conductor - Stripping blade diameter clearly marked on plastic head - Stripping blade indication arrow indicates the direction pressure should be applied when stripping - Stripping apertures accurate to -0", +0.0005" (.0127mm) - Simple operation - Insulation being removed protects conductor from stripping blades - Made to strip specific wire sizes, handles are color-coded by size of cutter holes for easy identification - Available Cutting Diameter and Color: - 0.008" (Red) - 0.010" (Light Blue) - 0.012" (White) - 0.014" (Dark Green) - 0.016" (Orange) - 0.018" (Yellow) - 0.021" (Royal Blue) - 0.023" (Maroon) - 0.025" (Light Green) - 0.028" (Black) - 0.031" (Tan) - 0.034" (Pink) - 0.037" (Grey) - 0.044" (Dark Brown) - 0.054" (Clear)

No-Nik Wire Strippers is a precision wire stripper for removing insulation from solid or stranded wire without nicking or scratching the conductor.
Features:
- Plastic heads make contact with insulation and supports wire on both sides of stripping blade
- Plastic head centering device centers wire perfectly enabling precise insulation scoring and removal
- Back-up-blades support stripping blades in a "sandwich" and nest positively and "lock-up" when tool is closed to maintain perfect concentricity
- Stripping blades fabricated of finest razor blade steel, scores insulation completely around the conductor
- Stripping blade diameter clearly marked on plastic head
- Stripping blade indication arrow indicates the direction pressure should be applied when stripping
- Stripping apertures accurate to -0", +0.0005" (.0127mm)
- Simple operation
- Insulation being removed protects conductor from stripping blades
- Made to strip specific wire sizes, handles are color-coded by size of cutter holes for easy identification
- Available Cutting Diameter and Color:
- 0.008" (Red)
- 0.010" (Light Blue)
- 0.012" (White)
- 0.014" (Dark Green)
- 0.016" (Orange)
- 0.018" (Yellow)
- 0.021" (Royal Blue)
- 0.023" (Maroon)
- 0.025" (Light Green)
- 0.028" (Black)
- 0.031" (Tan)
- 0.034" (Pink)
- 0.037" (Grey)
- 0.044" (Dark Brown)
- 0.054" (Clear)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number RIP-NN008
Product Name Ripley No-Nik Wire Strippers
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

1304G8 Crimp Locator for 1387G2 Pneumatic Tool - 1304G8 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Hand Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 74K4654 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details
Cable stripper - 206-1411 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Press Tool MK 31 34918 - 141634918 - Certex UK
Specs
Tool Type Cutters / Scissors
View Details