DigiKey Datasheets for Lasers

Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more

Page: 1 2
Product Name Notes
10~36V, ANGLE15, FOCUS:100 CM
10~36V, ANGLE15, FOCUS:500 CM
10~36V, ANGLE30, FOCUS:100 CM
10~36V, ANGLE30, FOCUS:500 CM
10~36V, ANGLE60, FOCUS:100 CM
10~36V, ANGLE60, FOCUS:500 CM
850NM, IR ECONOMICAL LASER, CLAS
940NM, IR ECONOMICAL LASER, CLAS
FOCUS & POWER ADJUSTABLE LASER
IR, 850NM, CIRCULAR DOT, CLASS I
IR, 850NM, TTL, CIRCULAR DOT, CL
Laser Diode 635nm 0.39mW 3V ~ 6V 40mA Cylinder (10.6mm Dia)
Laser Diode 635nm 1mW 3V ~ 6V 40mA Cylinder (10.6mm Dia)
Laser Diode 635nm 4.8mW 70mA Cylinder (10.4mm Dia)
Laser Diode 638nm 0.39mW 3V ~ 6V 50mA Cylinder (10mm Dia)
Laser Diode 650nm 0.3 ~ 0.7mW 3V ~ 5V 30mA Cylinder (4.0mm Dia)
Laser Diode 650nm 0.5 ~ 0.9mW 3V ~ 5V 25mA Cylinder (4.0mm Dia)
Laser Diode 650nm 12mW 2.6V ~ 5V 100mA Cylinder (12.5mm Dia)
Laser Diode 650nm 12mW 2.6V ~ 5V 100mA Module
Laser Diode 650nm 1mW 2.6V ~ 5V 35mA Cylinder (10.4mm Dia)
Laser Diode 650nm 1mW 2.6V ~ 5V 35mA Cylinder (10.5mm Dia)
Laser Diode 650nm 1mW 2.6V ~ 5V 40mA Cylinder (10.4mm Dia)
Laser Diode 650nm 1mW 2.6V ~ 5V 40mA Cylinder (12.5mm Dia)
Laser Diode 650nm 1mW 2.6V ~ 5V 40mA Cylinder (7.0mm Dia)
Laser Diode 650nm 1mW 2.6V ~ 5V 50mA Cylinder (10.5mm Dia)
Laser Diode 650nm 1mW 5V ~ 12V 35mA Cylinder (12.5mm Dia)
Laser Diode 650nm 2.5 ~ 3.5mW 3V ~ 5V 25mA Cylinder (4.0mm Dia)
Laser Diode 650nm 2.5mW 2.6V ~ 5V 35mA Cylinder (10.5mm Dia)
Laser Diode 650nm 2.5mW 2.6V ~ 5V 35mA Cylinder (6.55mm Dia)
Laser Diode 650nm 2.5mW 2.6V ~ 5V 40mA Cylinder (6.55mm Dia)
Laser Diode 650nm 2.5mW 2.6V ~ 5V 40mA
Laser Diode 650nm 2.5mW 4V 40mA Cylinder (10.5mm Dia)
Laser Diode 650nm 2.5mW 5V Cylinder (10mm Dia)
Laser Diode 650nm 20mW 5V Cylinder (10mm Dia)
Laser Diode 650nm 2mW 2.6V ~ 5V 35mA Cylinder (9.0mm Dia)
Laser Diode 650nm 3mW 2.6V ~ 5V 40mA Cylinder (10.4mm Dia)
Laser Diode 650nm 3mW 2.6V ~ 5V 40mA Cylinder (10.5mm Dia)
Laser Diode 650nm 3mW 2.6V ~ 5V 40mA Cylinder (12.5mm Dia)
Laser Diode 650nm 3mW 2.6V ~ 5V 40mA
Laser Diode 650nm 3mW 2.7V ~ 6V 40mA Cylinder (12.5mm Dia)
Laser Diode 650nm 3mW 5V ~ 12V 35mA Cylinder (12.5mm Dia)
Laser Diode 650nm 4.8mW 40mA Cylinder (10.4mm Dia)
Laser Diode 650nm 5mW 5V Cylinder (10mm Dia)
Laser Diode 655nm 1mW 3V ~ 5V 35mA
Laser Diode 660nm 4.8mW 30mA Cylinder (10.4mm Dia)
Laser Diode 780nm 1mW 2.6V ~ 5V 40mA Cylinder (10.5mm Dia)
Laser Diode 780nm 1mW 2.6V ~ 5V 40mA Cylinder (7.0mm Dia)
Laser Diode 780nm 3mW 2.6V ~ 5V 40mA Cylinder (10.5mm Dia)
Laser Diode 780nm 3mW 2.6V ~ 5V 40mA Cylinder (7.0mm Dia)
Laser Diode 808nm 4.8mW 70mA Cylinder (10.4mm Dia)
Laser Diode 850nm 1mW 2.6V ~ 5V 30mA Cylinder (7.0mm Dia)
Laser Diode 850nm 3mW 2.6V ~ 5V 30mA Cylinder (7.0mm Dia)
Laser Diode 850nm 4.8mW -0.3 ~ 15V 65mA Cylinder (10.4mm Dia)
Laser Diode 850nm 4V ~ 6V 300mA Cylinder (16.0mm Dia)
Laser Diode
MINI-SIZE RED LINE LASER MODULE
RED CIRCULAR DOT LASER MODULE
RED CIRCULAR DOT, 0~1 METER
RED CIRCULAR DOT, 0~5 METERS
RED CIRCULAR DOT, TTL, 0~1 METER
RED CIRCULAR DOT, TTL, 0~5 METER
TTL,10~36V,ANGLE110, FOCUS:100CM
TTL,10~36V,ANGLE110, FOCUS:500CM
TTL,10~36V,ANGLE15,F OCUS:100CM
TTL,10~36V,ANGLE15,F OCUS:500CM
TTL,10~36V,ANGLE30,F OCUS:100CM
TTL,10~36V,ANGLE30,F OCUS:500CM
TTL,10~36V,ANGLE60,F OCUS:100CM
TTL,10~36V,ANGLE60,F OCUS:500CM

<< Prev