Laser Diode 780nm 3mW 2.6V ~ 5V 40mA Cylinder (10.5mm Dia)
LASER DIODE 780NM 3MW 10.5MM DIA
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Lasers | Lasers |
| Product Number | VLM-780-01LPA-ND | VLM-780-01 LPA |
| Product Name | Laser Diodes, Modules | Laser Diodes, Modules |
| Wavelength Range | 780 nm (7800 Å) |