US Lasers, Inc. Laser Diodes, Modules VOL6355I

Description
Laser Diode 635nm 4.8mW 70mA Cylinder (10.4mm Dia)
Request a Quote Datasheet
Description
Laser Diode 635nm 4.8mW 70mA Cylinder (10.4mm Dia)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes, Modules - 38-1013-ND - DigiKey
Thief River Falls, MN, United States
Laser Diodes, Modules
38-1013-ND
Laser Diodes, Modules 38-1013-ND
Laser Diode 635nm 4.8mW 70mA Cylinder (10.4mm Dia)

Laser Diode 635nm 4.8mW 70mA Cylinder (10.4mm Dia)

Buy Now Datasheet
Laser Diodes, Modules - VOL6355I - ODG (Origin Data Global)
Shenzhen, China
Laser Diodes, Modules
VOL6355I
Laser Diodes, Modules VOL6355I
LASER DIODE 635NM 4.8MW 10.4MM

LASER DIODE 635NM 4.8MW 10.4MM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Lasers Lasers
Product Number 38-1013-ND VOL6355I
Product Name Laser Diodes, Modules Laser Diodes, Modules
Wavelength Range 635 nm (6350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL6322G-A - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 635 nm (6350 Å)
View Details
CW quantum cascade lasers - L12004-2310H-E - Hamamatsu Photonics Europe
Specs
Wavelength Range 4330 nm (43300 Å)
Laser Power 20 milliwatts
View Details
 - 6973516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Blue; Modulating
CDRH Classification Class IIIb
Wavelength Range 405 nm (4050 Å)
View Details