Quarton USA, Inc. Laser Diodes, Modules VLM-650-27 LPT

Description
Laser Diode 650nm 1mW 2.6V ~ 5V 40mA Cylinder (12.5mm Dia)
Request a Quote Datasheet
Description
Laser Diode 650nm 1mW 2.6V ~ 5V 40mA Cylinder (12.5mm Dia)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes, Modules - VLM-650-27-LPT-ND - DigiKey
Thief River Falls, MN, United States
Laser Diodes, Modules
VLM-650-27-LPT-ND
Laser Diodes, Modules VLM-650-27-LPT-ND
Laser Diode 650nm 1mW 2.6V ~ 5V 40mA Cylinder (12.5mm Dia)

Laser Diode 650nm 1mW 2.6V ~ 5V 40mA Cylinder (12.5mm Dia)

Buy Now Datasheet
Laser Diodes, Modules - VLM-650-27 LPT - ODG (Origin Data Global)
Shenzhen, China
Laser Diodes, Modules
VLM-650-27 LPT
Laser Diodes, Modules VLM-650-27 LPT
LASER DIODE 650NM 1MW 12.5MM DIA

LASER DIODE 650NM 1MW 12.5MM DIA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Lasers Lasers
Product Number VLM-650-27-LPT-ND VLM-650-27 LPT
Product Name Laser Diodes, Modules Laser Diodes, Modules
Wavelength Range 650 nm (6500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL63101MG - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details
CW quantum cascade lasers - L12004-2310H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 4330 nm (43300 Å)
Laser Power 20 milliwatts
View Details
 - 1271566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Green; Modulating
CDRH Classification Class II
Wavelength Range 532 nm (5320 Å)
View Details