Laser Diode 650nm 3mW 2.7V ~ 6V 40mA Cylinder (12.5mm Dia)
LASER DIODE 650NM 3MW 12.5MM DIA
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Lasers | Lasers |
| Product Number | VLM-650-06-LPT-ND | VLM-650-06 LPT |
| Product Name | Laser Diodes, Modules | Laser Diodes, Modules |
| Wavelength Range | 650 nm (6500 Å) |