DigiKey Datasheets for Fiber Optic Transceivers
Fiber optic transceivers include both a transmitter and a receiver in the same component.
Fiber Optic Transceivers: Learn more
| Product Name | Notes |
|---|---|
| QSFP+ 40G TRANSCEIVER, 100M, 850 | |
| QSFP28 100G TRANSCEIVER, 100M, 8 | |
| SFP 1.25G TRANSCEIVER, 10KM, 131 | |
| SFP 1.25G TRANSCEIVER, 10KM, 155 | |
| SFP 1.25G TRANSCEIVER, 20KM, 131 | |
| SFP 1.25G TRANSCEIVER, 20KM, 155 | |
| SFP+ 10G TRANSCEIVER, 10KM, 1270 | |
| SFP+ 10G TRANSCEIVER, 10KM, 1330 | |
| SFP+ 10G TRANSCEIVER, 20KM, 1270 | |
| SFP+ 10G TRANSCEIVER, 20KM, 1330 | |
| SFP+ 10G TRANSCEIVER, 40KM, 1270 | |
| SFP+ 10G TRANSCEIVER, 40KM, 1330 | |
| SFP28 25G TRANSCEIVER, 10KM, 127 | |
| SFP28 25G TRANSCEIVER, 10KM, 133 | |
| Transceiver Module Ethernet 1.25Gbps 1310nm LC Duplex Pluggable, SFP | |
| Transceiver Module Ethernet 1.3Gbps 850nm 3.1V ~ 3.5V SC Through Hole | |
| Transceiver Module Ethernet 155Mbps 1310nm 3.3V LC Duplex Pluggable, SFP | |
| Transceiver Module Ethernet, Fibre Channel 1.25Gbps 850nm 3.3V LC Duplex Pluggable, SFP | |
| Transceiver Module General Purpose 1310nm 3.1V ~ 3.5V LC Duplex Pluggable, SFP | |
| Transceiver Module General Purpose 3.1V ~ 3.5V LC Duplex Pluggable, SFP | |
| WSP-Q40GLR4L COMP | |
| XBR-000180 COMPATIBLE | |
| XBR-000182 COMPATIBLE | |
| XBR-000190 COMPATIBLE | |
| XG-LR COMPATIBLE | |
| XG-SR COMPATIBLE |
| << Prev |