Adam Technologies, Inc. Fiber Optic Transceiver Modules TVBSFPPBD-1-B

Description
SFP+ 10G TRANSCEIVER, 10KM, 1330
Request a Quote Datasheet
Description
SFP+ 10G TRANSCEIVER, 10KM, 1330
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver Modules - 2057-TVBSFPPBD-1-B-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
2057-TVBSFPPBD-1-B-ND
Fiber Optic Transceiver Modules 2057-TVBSFPPBD-1-B-ND
SFP+ 10G TRANSCEIVER, 10KM, 1330

SFP+ 10G TRANSCEIVER, 10KM, 1330

Buy Now Datasheet
SFP+ 10G Transceiver, 10km, 1330T/1270R, BIDI

SFP+ 10G Transceiver, 10km, 1330T/1270R, BIDI

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number 2057-TVBSFPPBD-1-B-ND 1001-TVBSFPPBD-1-B
Product Name Fiber Optic Transceiver Modules Fiber Optics
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-XSM-LCI-80K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
SNAP12: 40G/75G/120G Optical Transmitters and Receivers -  - Smiths Interconnect, a Molex company
Specs
Data Rate 10.31 Gbps
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
LR-BIDI -10G - XPBL-273396-10DA - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details