Adam Technologies, Inc. Fiber Optics TVASFPBD-2-B

Description
SFP 1.25G Transceiver, 20km, 1550T/1310R, BIDI
Request a Quote Datasheet
Description
SFP 1.25G Transceiver, 20km, 1550T/1310R, BIDI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics 1001-TVASFPBD-2-B
SFP 1.25G Transceiver, 20km, 1550T/1310R, BIDI

SFP 1.25G Transceiver, 20km, 1550T/1310R, BIDI

Supplier's Site Datasheet
Fiber Optic Transceiver Modules - 2057-TVASFPBD-2-B-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
2057-TVASFPBD-2-B-ND
Fiber Optic Transceiver Modules 2057-TVASFPBD-2-B-ND
SFP 1.25G TRANSCEIVER, 20KM, 155

SFP 1.25G TRANSCEIVER, 20KM, 155

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number 1001-TVASFPBD-2-B 2057-TVASFPBD-2-B-ND
Product Name Fiber Optics Fiber Optic Transceiver Modules
Wavelength 1310 to 1550 nm (13100 to 15500 Å) 1550 nm (15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

SNAP12: 40G/75G/120G Optical Transmitters and Receivers -  - Molex Signal Tech Industrial Ltd.
Specs
Data Rate 10.31 Gbps
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fibre Optic Transceivers - 2836288 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
AOC -40G - AQP85A4-003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
View Details